- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTR25D6810BTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.5% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 681Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.25W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR10C2322DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.25% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 23.2kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.1W | 100V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50D3322NTRF NIC Components | In Stock | - | Datasheet | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | 33.2kOhm | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR25A3401DTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 0.05% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 3.4kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.25W | 150V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR10A1240DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.05% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 124Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.1W | 100V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR12T5113DTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | - | - | - | - | - | Tape & Reel | 0.01% | - | - | - | - | 50 ppm/°C | 511kOhm | - | 155°C | -55°C | Thin Film | - | 125mW | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NTR12A73R2STRF NIC Components | In Stock | - | Datasheet | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 0.05% | e3 | yes | 2 | EAR99 | 5 ppm/°C | 73.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.125W | 150V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR12D1134CTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 0.5% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 1.13MOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.125W | 150V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR12T4023NTRF NIC Components | In Stock | - | Datasheet | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 0.01% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 402kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.125W | 150V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR06F2R32DTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 2.32Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.063W | 50V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR12F97R6DTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 97.6Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.125W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR06D6041NTRF NIC Components | In Stock | - | Datasheet | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 0.5% | e3 | yes | 2 | - | 15 ppm/°C | 6.04kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.063W | 50V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR10C5R11BTRF NIC Components | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 0.25% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 5.11Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.1W | 100V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NRC02F27R4TRF NIC Components | In Stock | - | Datasheet | Tin | 0201 | - | - | - | - | - | Tape & Reel | 1% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 27.4Ohm | - | 125°C | -55°C | Thick Film | 8533.21.00.30 | 50mW | 25V | TR, Paper, 7 Inch | Chip | FIXED RESISTOR | - | 0.05W | - | - | No | RoHS Compliant | - | ||
![]() NTR50B3092CTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 30.9kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.5W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50A2262NTRF NIC Components | In Stock | - | Datasheet | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 0.05% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 22.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.5W | 150V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR06A1373DTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.05% | e3 | yes | 2 | - | 50 ppm/°C | 137kOhm | - | 155°C | -55°C | Thin Film | - | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.063W | 50V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NRC10F9533TRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 953kOhm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | RECTANGULAR PACKAGE | FIXED RESISTOR | AEC-Q200 | 0.125W | - | 70°C | No | RoHS Compliant | - | ||
![]() NTR06B4422NTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.1% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 44.2kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | - | 0.063W | 50V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR06T5622CTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.01% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 56.2kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | - | 0.063W | 50V | 70°C | No | RoHS Compliant | Lead Free |