- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTR50F6192CTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 61.9kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.5W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50F5492DTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 54.9kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.5W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR10D1R18DTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 0.5% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 1.18Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR10C78R7NTRF NIC Components | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 0.25% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 78.7Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR12T6341BTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 0.01% | e3 | yes | 2 | - | 10 ppm/°C | 6.34kOhm | - | 155°C | -55°C | Thin Film | - | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR25D5R49DTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 0.5% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 5.49Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR06B54R9CTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.1% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 54.9Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 50V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR12T8871BTRF NIC Components | In Stock | - | Datasheet | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 0.01% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 8.87kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR06B2493BTRF NIC Components | In Stock | - | Datasheet | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 0.1% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 249kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 50V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR06B3160BTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.1% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 316Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 50V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50B1130NTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.1% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 113Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.5W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR06C63R4NTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.25% | e3 | yes | 2 | - | 15 ppm/°C | 63.4Ohm | - | 155°C | -55°C | Thin Film | - | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 50V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NRC50F1692TRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 16.9kOhm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | 750mW | 200V | TR, EMBOSSED PLASTIC, 7 INCH | Chip | FIXED RESISTOR | 0.75W | - | 70°C | No | RoHS Compliant | - | ||
![]() NTR25D3480NTRF NIC Components | In Stock | - | Datasheet | - | 2010 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 0.5% | e3 | yes | 2 | EAR99 | 15 ppm/°C | 348Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 250mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR10D2743CTRF NIC Components | In Stock | - | Datasheet | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.5% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 274kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50A2493BTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.05% | e3 | yes | 2 | EAR99 | 10 ppm/°C | 249kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.5W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50D34R8CTRF NIC Components | In Stock | - | Datasheet | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.5% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 34.8Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.5W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR06F2873DTRF NIC Components | In Stock | - | Datasheet | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 1% | e3 | yes | 2 | EAR99 | 50 ppm/°C | 287kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 50V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR25D5110CTRF NIC Components | In Stock | - | Datasheet | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.5% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 511Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR04A4990CTRF NIC Components | In Stock | - | Datasheet | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 0.05% | e3 | yes | 2 | EAR99 | 25 ppm/°C | 499Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 25V | 70°C | No | RoHS Compliant | Lead Free |