- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTR10C3830NTRF NIC Components | In Stock | - | Datasheet | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | - | 0.25% | e3 | yes | - | 2 | EAR99 | 15 ppm/°C | 383Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR10B1963BTRF NIC Components | In Stock | - | Datasheet | - | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | - | 0.1% | e3 | yes | - | 2 | EAR99 | 10 ppm/°C | 196kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR10A1433BTRF NIC Components | In Stock | - | Datasheet | - | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | - | 0.05% | e3 | yes | - | 2 | - | 10 ppm/°C | 143kOhm | - | 155°C | -55°C | Thin Film | - | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR12T1213CTRF NIC Components | In Stock | - | Datasheet | - | Tin | 1206 | - | - | - | - | - | Tape & Reel | - | NTR12( 10 TO 500K) | 0.01% | e3 | yes | - | 2 | EAR99 | 25 ppm/°C | 121kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR | Chip | FIXED RESISTOR | 0.125W | 150V | - | - | No | RoHS Compliant | Lead Free | ||
![]() NTR10A3090NTRF NIC Components | In Stock | - | Datasheet | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | - | 0.05% | e3 | yes | - | 2 | EAR99 | 15 ppm/°C | 309Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.1W | 100V | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR06B93R1NTRF NIC Components | In Stock | - | Datasheet | - | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | - | 0.1% | e3 | yes | - | 2 | EAR99 | 15 ppm/°C | 93.1Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 50V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR12D1273BTRF NIC Components | In Stock | - | Datasheet | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | - | 0.5% | e3 | yes | - | 2 | EAR99 | 10 ppm/°C | 127kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR12T31R6CTRF NIC Components | In Stock | - | Datasheet | - | Tin | 1206 | - | - | - | - | - | Tape & Reel | - | - | 0.01% | e3 | yes | - | 2 | EAR99 | 25 ppm/°C | 31.6Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR | Chip | FIXED RESISTOR | 0.125W | 150V | - | - | No | RoHS Compliant | Lead Free | ||
![]() NTR25B7321DTRF NIC Components | In Stock | - | Datasheet | - | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 0.1% | e3 | yes | - | 2 | EAR99 | 50 ppm/°C | 7.32kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR04B2672DTRF NIC Components | In Stock | - | Datasheet | - | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | - | 0.1% | e3 | yes | - | 2 | EAR99 | 50 ppm/°C | 26.7kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 25V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR06F35R7DTRF NIC Components | In Stock | - | Datasheet | - | Tin | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | - | 1% | e3 | yes | - | 2 | EAR99 | 50 ppm/°C | 35.7Ohm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 50V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR25T73R2CTRF NIC Components | In Stock | - | Datasheet | - | Tin | 2010 | - | - | - | - | - | Tape & Reel | - | NTR25(10 TO 500K) | 0.01% | e3 | yes | - | 2 | - | 25 ppm/°C | 73.2Ohm | - | 155°C | -55°C | Thin Film | - | 250mW | - | TR, Plastic | Chip | FIXED RESISTOR | 0.25W | 150V | 1909 | - | No | RoHS Compliant | Lead Free | ||
![]() NTR04A1101NTRF NIC Components | In Stock | - | Datasheet | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | - | 0.05% | e3 | yes | - | 2 | EAR99 | 15 ppm/°C | 1.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.063W | 25V | - | 70°C | - | Non-RoHS Compliant | Lead Free | ||
![]() NTR25A3323DTRF NIC Components | In Stock | - | Datasheet | - | Tin | 2010 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | - | 0.05% | e3 | yes | - | 2 | EAR99 | 50 ppm/°C | 332kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 250mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.25W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NRC04F1R40TRF NIC Components | In Stock | - | Datasheet | - | Tin | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | - | 1% | e3 | yes | - | 2 | EAR99 | 500 ppm/°C | 1.4Ohm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | 62.5mW | 50V | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | 0.063W | - | - | 70°C | No | RoHS Compliant | - | ||
![]() NTR12F3242CTRF NIC Components | In Stock | - | Datasheet | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | - | - | 1% | e3 | yes | - | 2 | EAR99 | 25 ppm/°C | 32.4kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | No | RoHS Compliant | Lead Free | ||
![]() NTR50C1822CTRF NIC Components | In Stock | - | Datasheet | - | Tin | 2512 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 0.25% | e3 | yes | - | 2 | EAR99 | 25 ppm/°C | 18.2kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.5W | 150V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NRC10F5230TR10F NIC Components | In Stock | - | Datasheet | 25 Weeks | Tin | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | Tape & Reel | 2011 | - | 1% | e3 | yes | Active | 2 | EAR99 | 100 ppm/°C | 523Ohm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 10 INCH | Chip | FIXED RESISTOR | 0.125W | - | - | 70°C | No | RoHS Compliant | - | ||
![]() NTR12A1541DTRF NIC Components | In Stock | - | Datasheet | - | Tin | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 0.05% | e3 | yes | - | 2 | EAR99 | 50 ppm/°C | 1.54kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | 0.125W | 150V | - | 70°C | - | RoHS Compliant | Lead Free | ||
![]() NTR50T4021NTRF NIC Components | In Stock | - | Datasheet | - | - | 2512 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | - | - | 0.01% | e3 | yes | - | 2 | EAR99 | 15 ppm/°C | 4.02kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 500mW | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | 0.5W | 150V | - | 70°C | - | Non-RoHS Compliant | Lead Free |