- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Size | Case Style | Current Sensing | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Risk Rank | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Resistance Tolerance | Product Length (mm) | Height | Length | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRC04F6982TR NIC Components | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC04F6982TR | - | - | 125 °C | -55 °C | , 0402 | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | 5.85 | No | - | - | - | - | 1% | e0 | - | - | - | EAR99 | 100 ppm/°C | - | 69800 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | compliant | - | - | - | 0.0625 W | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() NRC04J912TR NIC Components | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC04J912TR | - | - | 125 °C | -55 °C | , 0402 | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | 5.85 | No | - | - | - | - | 5% | e0 | - | - | - | EAR99 | 200 ppm/°C | - | 9100 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | compliant | - | - | - | 0.0625 W | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() NRC12F7151TR NIC Components | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC12F7151TR | NRC | - | 175 °C | -55 °C | , 1206 | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | 5.74 | No | - | - | - | - | 1% | e0 | - | - | - | EAR99 | 100 ppm/°C | - | 7150 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | Fixed Resistors | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | compliant | - | - | - | 0.25 W | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() NRC04F4321TR NIC Components | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC04F4321TR | - | - | 125 °C | -55 °C | , 0402 | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | 5.88 | No | - | - | - | - | 1% | e0 | - | - | - | EAR99 | 100 ppm/°C | - | 4320 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | compliant | - | - | - | 0.0625 W | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() NRC12J154TR NIC Components | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC12J154TR | NRC | - | 175 °C | -55 °C | , 1206 | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | 5.7 | No | - | - | - | - | 5% | e0 | - | - | - | EAR99 | 200 ppm/°C | - | 150000 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | Fixed Resistors | - | - | TR, PAPER, 10 INCH | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | compliant | - | - | - | 0.25 W | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() NRC04F1051TR NIC Components | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRC04F1051TR | - | - | 125 °C | -55 °C | , 0402 | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | 5.85 | No | - | - | - | - | 1% | e0 | - | - | - | EAR99 | 100 ppm/°C | - | 1050 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.30 | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | compliant | - | - | - | 0.0625 W | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() NRC06F3012TRF NIC Components | 96 | - | Datasheet | - | Tin | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | 1% | e3 | yes | Active | 2 | - | 100 ppm/°C | - | 30.1kOhm | - | 155°C | -55°C | Thick Film | - | - | 100mW | 50V | TR, PAPER, 7 INCH | - | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | AEC-Q200 | - | 0.1W | - | - | - | 70°C | - | - | 450μm | 1.6mm | - | No | RoHS Compliant | Lead Free | ||
![]() NTR04B3002CTRF NIC Components | 12044 |
| - | 21 Weeks, 3 Days | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NTR04B3002CTRF | - | - | 155 °C | -55 °C | CHIP | 0.3 mm | 1 mm | RECTANGULAR PACKAGE | SMT | - | 0.5 mm | Active | - | - | - | 1.1 | Yes | - | - | - | - | 0.1% | e3 | Yes | - | - | EAR99 | 25 ppm/°C | - | 30 kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | - | 0.0625 W | - | TR, PAPER, 7 INCH | THIN FILM | - | Rectangular | Precision | compliant | - | - | - | 0.063 W | 25 V | - | 0402 | 70 °C | 0.1 | - | - | - | - | - | - | - | ||
![]() NTR06B6802CTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 2 | NO | NO | 0603 | Epoxy | NO | NIC COMPONENTS CORP | Not Required(mm) | NIC Components Corp | NTR06B6802CTRF | - | -55C to 155C | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | SMD | 0.8 mm | Active | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | 5.3 | Yes | 70 TO 155 | 0.1% | Tape and Reel | - | 0.1% | e3 | Yes | - | - | EAR99 | 25 ppm/°C | Thin Film | 68 kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | - | 0.0625 W | - | TR, PAPER, 7 INCH | THIN FILM | - | Rectangular | Precision | compliant | Not Required | - | PAD | 0.063 W | 50 V | Not Required | 0603 | 70 °C | 0.1 | 1.55(mm) | - | - | 0.45(mm) | - | - | - | ||
![]() NRC10F3650TRF NIC Components | In Stock | - | Datasheet | 12 Weeks | Tin | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2011 | 1% | e3 | yes | Active | 2 | EAR99 | 100 ppm/°C | - | 365Ohm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | - | 125mW | 150V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | - | 0.125W | - | - | - | 70°C | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NCST100GR560ETRF NIC Components | In Stock | - | Datasheet | - | Tin | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 2% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | - | 560mOhm | - | 155°C | -55°C | - | 8533.21.00.30 | - | 1W | - | TR, 7 INCH | - | 3.15mm | Chip | FIXED RESISTOR | - | Not | - | - | 1W | - | - | 2512 | 70°C | - | - | - | 6.35mm | - | No | RoHS Compliant | - | ||
![]() NTR10B2003CTRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1% | e3 | yes | - | 2 | EAR99 | 25 ppm/°C | - | 200kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | - | 100mW | - | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 0.1W | 100V | - | - | 70°C | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC12F2002TRF NIC Components | 55000 | - | Datasheet | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | - | 20kOhm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | - | 250mW | 200V | TR, PAPER, 7 INCH | - | 1.55mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | AEC-Q200 | - | 0.25W | - | - | - | 70°C | - | - | - | 3.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() NRC04J102TRF NIC Components | 19367 |
| Datasheet | - | Tin | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | - | 1kOhm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | - | 62.5mW | 50V | TR, PAPER, 7 INCH | - | 500μm | Chip | FIXED RESISTOR | - | Not | AEC-Q200 | - | 0.063W | - | - | 0402 | 70°C | - | - | - | 1mm | - | No | RoHS Compliant | - | ||
![]() NRC10F4752TRF NIC Components | 486 |
| Datasheet | - | Tin | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | - | 47.5kOhm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | - | 125mW | 150V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | - | 0.125W | - | - | - | 70°C | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC10F2001TRF NIC Components | 5000 |
| Datasheet | - | Tin | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | - | 2kOhm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | - | 125mW | 150V | TR, PAPER, 7 INCH | - | 1.25mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | AEC-Q200 | - | 0.125W | - | - | 0805 | 70°C | - | - | - | 2mm | - | - | RoHS Compliant | Lead Free | ||
![]() NRC06F1072TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | 1% | e3 | yes | Active | 2 | EAR99 | 100 ppm/°C | - | 10.7kOhm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | - | 100mW | 50V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | - | 0.1W | - | - | - | 70°C | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRC04F1000TRF NIC Components | 1170000 |
| - | 12 Weeks | Tin | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | 1% | e3 | yes | Active | 2 | EAR99 | 100 ppm/°C | - | 100Ohm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | - | 63mW | 50V | TR, PAPER, 7 INCH | - | 500μm | Chip | FIXED RESISTOR | - | Not | AEC-Q200 | - | 0.063W | - | - | 0402 | 70°C | - | - | - | 1mm | - | No | RoHS Compliant | Lead Free | ||
![]() NRC10F5901TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | - | 5.9kOhm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | - | 125mW | 150V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | - | 0.125W | - | - | - | 70°C | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRC10F1623TR10F NIC Components | 7212 |
| - | - | - | - | 0805 | - | - | - | 2 | NO | NO | 0805 | Epoxy | NO | - | Not Required(mm) | - | - | - | -55C to 155C | - | - | - | - | - | - | - | SMD | - | - | 0.125 (1/8)(W) | 1.25(mm) | Not Required(mm) | - | - | 70 TO 155 | 1% | Tape and Reel | - | - | - | - | - | - | - | ±100(ppm/°C) | Thick Film | 162000(ohm) | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | - | PAD | - | - | Not Required | - | - | - | 2(mm) | - | - | 0.5(mm) | - | - | - |