- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Size | Case Style | Current Sensing | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Risk Rank | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Voltage - Working | Product Length (mm) | Height | Length | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRC06J6R8TR10F NIC Components | In Stock | - | - | - | - | - | 0603 | - | - | - | 2 | NO | NO | 0603 | Epoxy | NO | - | Not Required(mm) | - | - | -55C to 155C | - | - | - | - | - | - | SMD | - | - | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | - | - | 70 TO 155 | 5% | Tape and Reel | - | - | - | - | - | - | - | ±350(ppm/°C) | Thick Film | 6.8(ohm) | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | - | PAD | - | - | Not Required | - | - | - | 1.6(mm) | - | - | 0.45(mm) | - | - | - | ||
![]() NRC04J103TRF NIC Components | 49939 |
| Datasheet | - | Tin | Surface Mount | 0402 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | - | 10kOhm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | 63mW | 50V | TR, PAPER, 7 INCH | - | 500μm | Chip | FIXED RESISTOR | - | Not | AEC-Q200 | - | 0.063W | - | - | - | 70°C | - | - | 300μm | 1mm | - | No | RoHS Compliant | Lead Free | ||
![]() NRC06J203TR10F NIC Components | In Stock | - | Datasheet | - | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | - | 20kOhm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 10 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | - | 0.1W | - | - | - | 70°C | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NTR06B1021CTRF NIC Components | In Stock | - | - | 12 Weeks | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | 0.1% | e3 | yes | Active | 2 | EAR99 | 25 ppm/°C | - | 1.02kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 0.063W | 50V | - | - | 70°C | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NTR04F3922DTRF NIC Components | 3987 |
| Datasheet | 14 Weeks | Tin | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2008 | 1% | e3 | yes | Active | 2 | EAR99 | 50 ppm/°C | - | 39.2kOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 0.063W | 25V | - | - | 70°C | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC06F49R9TRF NIC Components | 2633 |
| Datasheet | - | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | - | 49.9Ohm | - | 155°C | -55°C | Thick Film | - | 100mW | 50V | TR, PAPER, 7 INCH | - | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | - | - | 0.1W | - | - | - | 70°C | 50V | - | - | 1.6mm | - | No | RoHS Compliant | Lead Free | ||
![]() NTR06B75R0CTR1KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRC12J300TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | - | 30Ohm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | - | 1.55mm | Chip | FIXED RESISTOR | - | Not | - | - | 0.25W | - | - | - | 70°C | - | - | - | 3.1mm | - | No | RoHS Compliant | - | ||
![]() NTR04D4300CTRF NIC Components | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NTR04D4300CTRF | - | 155 °C | -55 °C | CHIP | 0.3 mm | 1 mm | SMT | - | 0.5 mm | Active | - | - | - | 5.4 | Yes | - | - | - | - | 0.5% | e3 | Yes | - | - | EAR99 | 25 ppm/°C | - | 430 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | - | - | TR, Paper, 7 Inch | THIN FILM | - | Rectangular | FIXED RESISTOR | compliant | - | - | - | 0.063 W | 25 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() NRC10F6R98TRF NIC Components | 2547 |
| Datasheet | - | Tin | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 400 ppm/°C | - | 6.98Ohm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | - | 0.125W | - | - | - | 70°C | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NRC10J224TRF NIC Components | 38 |
| Datasheet | - | Tin | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | - | 220kOhm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | 1.25mm | Chip | FIXED RESISTOR | - | MIL-R-5542D | - | - | 0.125W | - | - | - | 70°C | - | - | - | 2mm | - | No | RoHS Compliant | Lead Free | ||
![]() NRC02J152TRF NIC Components | 1698 |
| Datasheet | - | Tin | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | - | 1.5kOhm | - | 125°C | -55°C | Thick Film | 8533.21.00.30 | 50mW | 25V | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | - | 0.05W | - | - | - | 70°C | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NRC12F3R57TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 1% | e3 | yes | - | 2 | EAR99 | 400 ppm/°C | - | 3.57Ohm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | - | 0.25W | - | - | - | 70°C | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NTR06B1002NTRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1% | e3 | yes | - | 2 | - | 15 ppm/°C | - | 10kOhm | - | 155°C | -55°C | Thin Film | - | 62.5mW | - | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 0.063W | 50V | - | - | 70°C | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRC10F3652TRF NIC Components | 1504 |
| Datasheet | 12 Weeks | Tin | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2011 | 1% | e3 | yes | Active | 2 | EAR99 | 100 ppm/°C | - | 36.5kOhm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | - | 0.125W | - | - | - | 70°C | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NTR10B1001CTR1KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRC10F1582TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | - | 15.8kOhm | - | 175°C | -55°C | Thick Film | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | AEC-Q200 | - | 0.125W | - | - | - | 70°C | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRC04F8253TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | - | 825kOhm | - | 155°C | -55°C | Thick Film | 8533.21.00.30 | 62.5mW | 50V | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | - | - | - | 0.063W | - | - | - | 70°C | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NTR10B1004CTRF NIC Components | In Stock | - | - | 14 Weeks | Tin | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | 0.1% | e3 | yes | Active | 2 | EAR99 | 25 ppm/°C | - | 1MOhm | - | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 0.1W | 100V | - | - | 70°C | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC06J332TRF NIC Components | 22767 |
| Datasheet | - | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | 200 ppm/°C | - | 3.3kOhm | - | 155°C | -55°C | Thick Film | - | 100mW | 50V | TR, PAPER, 7 INCH | - | 800μm | Chip | FIXED RESISTOR | - | Not | - | - | 0.1W | - | - | - | 70°C | - | - | - | 1.6mm | - | - | RoHS Compliant | Lead Free |