- Resistance
- Temperature Coefficient
- Resistor Type
- Number of Terminals
- Packing Method
- Rated Power Dissipation (P)
- Tolerance
- JESD-609 Code
- Mounting Feature
- Rated Temperature
- Surface Mount
- Terminal Shape
Attribute column
Manufacturer
NIC Components Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Height | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRC02J100TRF NIC Components | 28 |
| Datasheet | - | Tin | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 10Ohm | 125°C | -55°C | Thick Film | 8533.21.00.30 | 50mW | 25V | TR, PAPER, 7 INCH | 300μm | Chip | FIXED RESISTOR | MIL-R-5542D | - | 0.05W | - | 70°C | - | 600μm | - | RoHS Compliant | Lead Free | ||
![]() NRC06F1000TRF NIC Components | 48017 |
| Datasheet | - | Tin | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | 1% | e3 | yes | - | 2 | - | 100 ppm/°C | 100Ohm | 155°C | -55°C | Thick Film | - | 100mW | 50V | TR, PAPER, 7 INCH | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | AEC-Q200 | 0.1W | - | 70°C | 450μm | 1.6mm | No | RoHS Compliant | Lead Free | ||
![]() NRC06J101TR10F NIC Components | In Stock | - | Datasheet | - | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | Tape & Reel | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 100Ohm | 155°C | -55°C | Thick Film | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 10 INCH | - | Chip | FIXED RESISTOR | - | - | 0.1W | - | 70°C | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC12J223TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 22kOhm | 175°C | -55°C | Thick Film | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | 1.55mm | Chip | FIXED RESISTOR | Not | - | 0.25W | - | 70°C | - | 3.1mm | - | RoHS Compliant | - | ||
![]() NRC06F1022TRF NIC Components | In Stock | - | Datasheet | 12 Weeks | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | 2011 | 1% | e3 | yes | Active | 2 | EAR99 | 100 ppm/°C | 10.2kOhm | 155°C | -55°C | Thick Film | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 7 INCH | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | AEC-Q200 | 0.1W | - | 70°C | - | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() NRC10F9760TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | Tape & Reel | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 976Ohm | 175°C | -55°C | Thick Film | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.125W | - | 70°C | - | - | No | RoHS Compliant | - | ||
![]() NRC10F1242TRF NIC Components | 2620 |
| Datasheet | - | Tin | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 12.4kOhm | 175°C | -55°C | Thick Film | 8533.21.00.30 | 125mW | 150V | TR, PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.125W | - | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRC04J121TRF NIC Components | In Stock | - | Datasheet | - | Tin | Surface Mount | 0402 | - | WRAPAROUND | - | - | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 120Ohm | 155°C | -55°C | Thick Film | 8533.21.00.30 | 63mW | 50V | TR, PAPER, 7 INCH | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.063W | - | 70°C | 300μm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() NTR10B3650DTRF NIC Components | 2408 |
| Datasheet | 14 Weeks | Tin | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | Tape & Reel | 2008 | 0.1% | e3 | yes | Active | 2 | EAR99 | 50 ppm/°C | 365Ohm | 155°C | -55°C | Thin Film | 8533.21.00.30 | 100mW | - | TR, Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | - | - | 0.1W | 100V | 70°C | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC12J240TRF NIC Components | 9270 |
| - | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5% | e3 | yes | - | 2 | - | 200 ppm/°C | 24Ohm | 175°C | -55°C | Thick Film | - | 250mW | 200V | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | - | 0.25W | - | 70°C | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC06F3902TRF NIC Components | In Stock | - | Datasheet | - | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 39kOhm | 155°C | -55°C | Thick Film | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 10 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.1W | - | 70°C | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC06F1502TRF NIC Components | 160927 |
| Datasheet | - | Tin | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 15kOhm | 155°C | -55°C | Thick Film | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 7 INCH | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | AEC-Q200 | 0.1W | - | 70°C | 450μm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() NTR12B4990DTRF NIC Components | 49 |
| Datasheet | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | Tape & Reel | - | 0.1% | e3 | yes | - | 2 | EAR99 | 50 ppm/°C | 499Ohm | 155°C | -55°C | Thin Film | 8533.21.00.30 | 125mW | - | TR, Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | - | - | 0.125W | 150V | 70°C | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC12F5114TRF NIC Components | 4109 |
| Datasheet | - | Tin | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 5.11MOhm | 175°C | -55°C | Thick Film | 8533.21.00.30 | 250mW | 200V | TR, PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | AEC-Q200 | 0.25W | - | 70°C | - | - | - | RoHS Compliant | Lead Free | ||
![]() NTR06B4021CTRF NIC Components | 95046 |
| - | 12 Weeks | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | 2008 | 0.1% | e3 | yes | Active | 2 | EAR99 | 25 ppm/°C | 4.02kOhm | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | - | - | 0.063W | 50V | 70°C | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRC06J222TRF NIC Components | 72001 |
| Datasheet | - | Tin | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | 5% | e3 | yes | - | 2 | - | 200 ppm/°C | 2.2kOhm | 155°C | -55°C | Thick Film | - | 100mW | 50V | TR, PAPER, 7 INCH | 800μm | Chip | FIXED RESISTOR | Not | - | 0.1W | - | 70°C | 450μm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() NRC06J821TRF NIC Components | 268 |
| Datasheet | - | Tin | Surface Mount | 0603 | - | WRAPAROUND | - | Tape & Reel | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 820Ohm | 155°C | -55°C | Thick Film | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 7 INCH | 800μm | Chip | FIXED RESISTOR | Not | - | 0.1W | - | 70°C | 450μm | 1.6mm | No | RoHS Compliant | - | ||
![]() NRC06F63R4TRF NIC Components | 708 |
| Datasheet | - | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | Tape & Reel | - | 1% | e3 | yes | - | 2 | EAR99 | 100 ppm/°C | 63.4Ohm | 155°C | -55°C | Thick Film | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 7 INCH | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | AEC-Q200 | 0.1W | - | 70°C | - | 1.6mm | No | RoHS Compliant | Lead Free | ||
![]() NRC06J473TR10F NIC Components | In Stock | - | Datasheet | - | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5% | e3 | yes | - | 2 | EAR99 | 200 ppm/°C | 47kOhm | 155°C | -55°C | Thick Film | 8533.21.00.30 | 100mW | 50V | TR, PAPER, 10 INCH | - | Chip | FIXED RESISTOR | - | - | 0.1W | - | 70°C | - | - | No | RoHS Compliant | Lead Free | ||
![]() NTR06B2153CTRF NIC Components | 2254 |
| Datasheet | 12 Weeks | Tin | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | Tape & Reel | 2008 | 0.1% | e3 | yes | Active | 2 | EAR99 | 25 ppm/°C | 215kOhm | 155°C | -55°C | Thin Film | 8533.21.00.30 | 62.5mW | - | TR, Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | - | - | 0.063W | 50V | 70°C | - | - | No | RoHS Compliant | Lead Free |