- Package / Case
- RoHS Status
- Tolerance
- Resistance
- Temperature Coefficient
- Construction
- Number of Resistors
- Resistor Type
- Network Type
- Packing Method
- Number of Terminations
- JESD-609 Code
Attribute column
Manufacturer
NIC Components Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Automotive | Brand | Case Size | Case Size per Element | Case Style | Circuit Designator | Depth Tolerance (mm) | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | Ihs Manufacturer | Length Tolerance (mm) | Manufacturer | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of Terminals | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating Per Resistor | Power Rating per Resistor (W) | PPAP | Product Depth (mm) | Rad Hardened | Resistance Value (Ohm) | Rohs Code | Seated Plane Height | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Number of Resistors | Product Type | Element Power Dissipation | Resistance Tolerance | Network Type | Product Category | Product Length (mm) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRSN06I4J333TRF NIC Components | In Stock | - | Datasheet | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | Concave | EAR99 | 200 ppm/°C | - | 33kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 60mW | TR, PAPER, 7 INCH | - | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 0.0625W | 50V | - | 0612 | 70°C | 4 | - | 0.0625W | - | ISOLATED | - | - | 3.2mm | 1.6mm | - | No | RoHS Compliant | ||
![]() NRSN06I4J221TRF NIC Components | 1026 |
| Datasheet | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | - | - | 200 ppm/°C | - | 220Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 60mW | TR, PAPER, 7 INCH | - | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.0625W | 50V | - | 0612 | 70°C | 4 | - | 0.0625W | - | ISOLATED | - | - | 3.2mm | 1.6mm | - | No | RoHS Compliant | ||
![]() NRSNA6I4F1002TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSNLA4I4J103TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSNES2I2J100TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | 1 | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.581738 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | ||
![]() NRSNES2I2J150TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSNLA4I4J430TRF NIC Components | In Stock | - | - | 0804(4 X 0402) | - | - | - | - | - | - | 0804 | 0402 | - | ISOL | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | 8 | - | -55C to 155C | - | - | - | - | - | - | SMD | - | - | 0.063 (1/16)(W) | - | - | 1(mm) | No | - | - | Not Required(mm) | - | 70 TO 155 | - | - | 5% | - | Tape and Reel | - | - | - | - | - | - | - | 200 ppm/°C | Array | 51 kOhm | - | - | - | - | - | 0.125 W | - | Thick Film | - | 0.5(mm) | - | Rectangular | General Purpose | - | Not Required | Convex | - | - | Not Required | - | - | 4 | - | - | 5 | - | - | 2.2(mm) | - | - | 0.45(mm) | - | - | ||
![]() NRSN06I4J102TR NIC Components Corp | In Stock | - | Datasheet | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | 0.55 mm | 3.2 mm | - | SMT | - | 1.6 mm | Obsolete | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 5% | - | No | - | - | - | EAR99 | 200 ppm/°C | - | 1000 Ω | - | - | - | 8533.21.00.20 | - | - | TR, Paper, 7 Inch | - | - | - | - | Chip | ARRAY/NETWORK RESISTOR | unknown | - | - | 0.0625 W | 50 V | - | 1206 | - | - | - | - | - | ISOLATED | - | - | - | - | - | - | - | ||
![]() NRSN06I4J513TR NIC Components Corp | In Stock | - | Datasheet | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | 0.55 mm | 3.2 mm | - | SMT | - | 1.6 mm | Obsolete | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 5% | - | No | - | - | - | EAR99 | 200 ppm/°C | - | 51000 Ω | - | - | - | 8533.21.00.20 | - | - | TR, Paper, 7 Inch | - | - | - | - | Chip | ARRAY/NETWORK RESISTOR | unknown | - | - | 0.0625 W | 50 V | - | 1206 | - | - | - | - | - | ISOLATED | - | - | - | - | - | - | - | ||
![]() NRSN06I4F2002TRF NIC Components | In Stock | - | - | 1206(4 X 0603) | - | - | - | 8 | No | - | 1206 | 0603 | - | ISOL | ±0.15 | EAR99 | Compliant with Exemption | - | ±0.1 | - | ±0.2 | - | 125 | 50 | -55 | Surface Mount | Surface Mount | 8 | - | -55C to 125C | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16)(W) | 0.063 (1/16) | No | 1.6 | No | 20K | - | Not Required(mm) | ±200 | 70 TO 125 | 70 to 125 | 0.8 | 1% | - | Tape and Reel | 1% | - | - | Active | - | - | - | ±200(ppm/°C) | Array | 20000(ohm) | - | - | - | - | - | - | - | - | - | 0.8(mm) | - | Rectangular | - | - | Not Required | Concave | - | - | Not Required | - | - | 4 | - | - | - | - | - | 3.2 | - | - | 0.55 | - | - | ||
![]() NRSN06I4F7502TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | 1 | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.320197 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | ||
![]() NRSNSA4I2J470TRQYF NIC Components | In Stock | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | 1 | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | ||
![]() NRSNA4I2J122TRF NIC Components | In Stock | - | - | 0404(2 X 0402) | - | - | - | - | - | Phoenix Contact | 0404 | 0402 | - | ISOL | - | - | - | 1 | - | - | - | Phoenix Contact | - | - | - | - | Surface Mount | 4 | - | -55C to 125C | - | - | - | - | - | - | SMD | - | - | 0.063 (1/16)(W) | - | - | 1(mm) | No | - | - | Not Required(mm) | - | 70 TO 125 | - | - | 5% | 3.774314 oz | Tape and Reel | - | - | - | - | - | - | - | ±250(ppm/°C) | Array | 1200(ohm) | - | - | - | - | Embedded Solutions | - | - | - | - | 0.67(mm) | - | Rectangular | - | - | Not Required | Convex | - | - | Not Required | - | - | 2 | Processor Accessories | - | - | - | Processor Accessories | 1(mm) | - | - | 0.3(mm) | - | - | ||
![]() NRSNLA4I4F49R9TRF NIC Components | In Stock | - | - | 0804(4 X 0402) | - | - | - | - | - | Phoenix Contact | 0804 | 0402 | - | ISOL | - | - | - | 100 | - | - | - | Phoenix Contact | - | - | - | - | Surface Mount | 8 | - | -55C to 155C | - | - | - | - | - | - | SMD | - | - | 0.063 (1/16)(W) | - | - | 1(mm) | No | - | - | Not Required(mm) | - | 70 TO 155 | - | - | 1% | 1.655336 oz | Tape and Reel | - | - | - | - | - | - | - | ±200(ppm/°C) | Array | 49.9(ohm) | - | - | - | - | Enclosures, Racks and Boxes | - | - | Thick Film | - | 0.5(mm) | - | Rectangular | - | - | Not Required | Convex | - | - | Not Required | - | - | 4 | Enclosures, Boxes, & Cases | - | - | - | Enclosures, Boxes, & Cases | 2.2(mm) | - | - | 0.45(mm) | - | - | ||
![]() NRSNA6I4J5R1TRF NIC Components | In Stock | - | - | 1206(4 X 0603) | - | - | - | - | - | Phoenix Contact | 1206 | 0603 | Molded | ISOL | - | - | - | 200 | - | - | - | Phoenix Contact | - | - | - | - | Surface Mount | 8 | - | -55C to 125C | - | - | - | - | - | - | SMD | - | - | 0.063 (1/16)(W) | - | - | 1.6(mm) | No | - | - | Not Required(mm) | - | 70 TO 125 | - | - | 5% | 0.041447 oz | Tape and Reel | - | - | - | - | - | - | - | ±200(ppm/°C) | Array | 5.1(ohm) | - | - | - | - | Enclosures, Racks and Boxes | - | - | Thick Film | - | 0.8(mm) | - | Rectangular | - | - | Not Required | Convex | - | - | Not Required | - | - | 4 | Enclosures, Boxes, & Cases | - | - | - | Enclosures, Boxes, & Cases | 3.2(mm) | - | - | 0.5(mm) | - | - | ||
![]() NRSNE2I4J471TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSN06I4F2001TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4B14H-AU4-000 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSNSA4I2J360TRQYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ppm/°C | - | 15.4 kOhm | - | - | - | - | - | 0.125 W | - | - | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() NRSNA414Z0TRF NIC Components Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |