- Package / Case
- RoHS Status
- Tolerance
- Resistance
- Temperature Coefficient
- Construction
- Number of Resistors
- Resistor Type
- Network Type
- Packing Method
- Number of Terminations
- JESD-609 Code
Attribute column
Manufacturer
NIC Components Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Power Dissipation | Number of Resistors | Element Power Dissipation | Network Type | First Element Resistance | Voltage - Working | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRSNA4I4J121TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | Tape & Reel | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 120Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 25V | - | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA4I2G124TRF NIC Components | In Stock | - | Datasheet | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | Tape & Reel | - | 2% | e3 | yes | 4 | - | EAR99 | 250 ppm/°C | 120kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 70°C | - | 2 | - | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4F4701TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel | - | - | - | - | 8 | - | - | 200 ppm/°C | 4.7kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN04I4J121TRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 1 | 125°C | -55°C | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 120Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 25V | 0408 | 70°C | - | - | 0.0625W | ISOLATED | 120Ohm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NRSN06I4J393TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | Tape & Reel | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 39kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I2J220TRF NIC Components | In Stock | - | - | - | - | - | - | - | 125°C | -55°C | - | NRSN | 5% | e3 | - | 4 | - | EAR99 | -200200 ppm/°C | 22Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | - | TR | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 50V | 0606 | - | - | - | - | Isolated | - | - | - | - | - | RoHS Compliant | - | ||
![]() NRSNA6I4J101TRF NIC Components | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 4 | - | - | - | - | 5% | e3 | yes | 8 | Convex | - | 200 ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 60mW | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | 0612 | 70°C | 62.5mW | - | - | ISOLATED | - | 50V | 3.2mm | 1.6mm | No | RoHS Compliant | Lead Free | ||
![]() NRSNA4I2J104TRF NIC Components | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 1 | 125°C | -55°C | - | - | 5% | e3 | yes | 4 | - | EAR99 | 250 ppm/°C | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 25V | 0404 | 70°C | - | - | 0.0625W | ISOLATED | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRSNA4I4G102TRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 1 | 125°C | -55°C | - | - | 2% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 1000Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 25V | 0408 | 70°C | - | - | 0.0625W | ISOLATED | 1000Ohm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NRSN12I4J240TRF NIC Components | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | Tape & Reel | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 24Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.125W | 75V | 2012 | - | - | 4 | - | Isolated | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06D8J472TRF NIC Components | In Stock | - | Datasheet | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 8 | - | - | - | - | 5% | e3 | yes | 10 | Concave | EAR99 | 200 ppm/°C | 4.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PLASTIC, 7 INCH | 1 | 1.27mm | 3.1mm | - | ARRAY/NETWORK RESISTOR | Not | - | 50V | 1225 | 70°C | - | 8 | 0.125W | BUSSED | - | - | 6.4mm | - | - | RoHS Compliant | - | ||
![]() NRSNA4I4J473TRF NIC Components | In Stock | - | Datasheet | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 4 | - | - | - | - | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 47kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 60mW | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | - | 70°C | 62.5mW | - | - | ISOLATED | - | 25V | 2mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() NRSN06I4J824TRF NIC Components | In Stock | - | Datasheet | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | Tape & Reel | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 820kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J243TRF NIC Components | In Stock | - | Datasheet | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | Tape & Reel | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 24kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J100TR10F NIC Components | In Stock | - | Datasheet | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NRSN06I4G121TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel | - | 2% | e3 | yes | 8 | - | - | 200 ppm/°C | 120Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, Paper, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 50V | 1206 | - | - | 4 | - | Isolated | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN04I4J5R6TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | Tape & Reel | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 5.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 25V | - | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA4I4J241TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | Tape & Reel | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 240Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 25V | - | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4G271TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel | - | 2% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 270Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, Paper, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 50V | 1206 | - | - | 4 | - | Isolated | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I2Z0TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |