- Package / Case
- RoHS Status
- Tolerance
- Resistance
- Temperature Coefficient
- Construction
- Number of Resistors
- Resistor Type
- Network Type
- Packing Method
- Number of Terminations
- JESD-609 Code
Attribute column
Manufacturer
NIC Components Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Case Size | Case Size per Element | Case Style | Circuit Designator | Depth Tolerance (mm) | ECCN (US) | Height Tolerance (mm) | Length Tolerance (mm) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Package Shape | Package Type | Power Rating per Resistor (W) | Product Depth (mm) | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Power Dissipation | Number of Resistors | Element Power Dissipation | Network Type | Voltage - Working | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRSNA4I4J104TRF NIC Components | 368 | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 60mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 25V | - | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | 2mm | 1mm | - | No | RoHS Compliant | - | ||
![]() NRSNA4I2G153TRF NIC Components | In Stock | - | Datasheet | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel | 2% | e3 | yes | - | 4 | - | EAR99 | 250 ppm/°C | - | 15kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 70°C | - | 2 | - | ISOLATED | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4F47R0TRF NIC Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NRSN04I4J240TRF NIC Components | In Stock | - | Datasheet | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 24Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 25V | - | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA4I2J7R5TRF NIC Components | In Stock | - | Datasheet | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | - | 4 | - | EAR99 | 650 ppm/°C | - | 7.5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 70°C | - | 2 | - | ISOLATED | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA4I2J202TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | - | 4 | - | EAR99 | 250 ppm/°C | - | 2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 70°C | - | 2 | - | ISOLATED | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4J272TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | - | - | 200 ppm/°C | - | 2.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 60mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | 3.2mm | 1.6mm | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J7R5TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 7.5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4F2490TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 1% | e3 | - | - | 8 | - | EAR99 | 200 ppm/°C | - | 249Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 1206 | - | - | 4 | - | Isolated | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4J181TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 180Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 60mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | 3.2mm | 1.6mm | - | No | RoHS Compliant | - | ||
![]() NRSN04I4J101TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | Concave | EAR99 | 200 ppm/°C | - | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | 70°C | 62.5mW | - | - | ISOLATED | 25V | - | - | 2mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRSN06C8J473TRF NIC Components | In Stock | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 5% | e3 | - | - | 10 | Concave | EAR99 | 200 ppm/°C | - | 47kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, Paper, 7 Inch | - | 1.27mm | 3.1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.125W | 50V | - | - | - | 8 | - | Bussed | - | - | - | 6.4mm | - | - | No | RoHS Compliant | - | ||
![]() NRSNE2I2J390TRF NIC Components | In Stock | - | - | 0302(2 X 0201) | - | - | - | 4 | 0302 | 0201 | Molded | ISOL | - | EAR99 | - | - | 125 | 12.5 | -55 | Surface Mount | - | Rectangular | SMD | 0.031 (1/32) | 0.6 | 39 | ±200 | 70 to 125 | 0.5 | Tape and Reel | 5% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | - | - | - | 2 | - | - | - | 0.8 | - | - | - | 0.35 | - | Yes with exemptions | - | ||
![]() NRSN06I4J561TRF NIC Components | In Stock | - | Datasheet | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | - | 8 | Concave | - | 200 ppm/°C | - | 560Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | 3.2mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRSNE2I2J100TRF NIC Components | 5025 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μm | 800μm | 600μm | - | - | RoHS Compliant | Lead Free | ||
![]() NRSNA4I2J103TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 4 | - | EAR99 | 250 ppm/°C | - | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 70°C | 62.5mW | - | - | ISOLATED | 25V | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRSN04I4J272TRF NIC Components | In Stock | - | Datasheet | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tape and Reel | 5% | e3 | yes | - | 8 | Concave | EAR99 | 200 ppm/°C | - | 2.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.0625W | 25V | - | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | 2mm | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I2J330TRF NIC Components | 31532 |
| - | 0606(2 X 0603) | - | - | - | 4 | 0606 | 0402 | - | ISOL | ±0.15 | EAR99 | ±0.1 | ±0.15 | 125 | 50 | -55 | Surface Mount | - | Rectangular | SMD | 0.063 (1/16) | 1.6 | 33 | ±200 | 70 to 125 | 0.76 | Tape and Reel | 5% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | 2 | - | - | - | 1.6 | - | - | - | 0.45 | - | - | - | ||
![]() NRSN06C8J751TRF NIC Components | In Stock | - | - | 2512(8 X 1206) | - | - | - | 10 | 2512 | 1206 | - | BUS | ±0.2 | EAR99 | ±0.2 | ±0.2 | 125 | 50 | -55 | Surface Mount | - | Rectangular | SMD | 0.125 (1/8) | 3.1 | 750 | ±200 | 70 to 125 | 1.27 | Tape and Reel | 5% | - | - | Obsolete | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | - | 8 | - | - | - | 6.4 | - | - | - | 0.6 | - | Yes with exemptions | - | ||
![]() NRSN06I4F10R0TRF NIC Components | In Stock | - | - | 1206(4 X 0603) | - | - | - | 8 | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | 125 | 50 | -55 | Surface Mount | - | Rectangular | SMD | 0.063 (1/16) | 1.6 | 10 | ±200 | 70 to 125 | 0.8 | - | 1% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | - | 4 | - | - | - | 3.2 | - | - | - | 0.55 | - | - | - |