- Package / Case
- RoHS Status
- Tolerance
- Resistance
- Temperature Coefficient
- Construction
- Number of Resistors
- Resistor Type
- Network Type
- Packing Method
- Number of Terminations
- JESD-609 Code
Attribute column
Manufacturer
NIC Components Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Elements | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Power Dissipation | Number of Resistors | Element Power Dissipation | Network Type | Voltage - Working | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRSN06I4J390TRF NIC Components | In Stock | - | Datasheet | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | Tape & Reel | 5% | e3 | yes | 8 | - | - | 200 ppm/°C | 39Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN04I4J180TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 4 | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 18Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 70°C | 62.5mW | - | - | ISOLATED | 25V | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRSNA4I4J474TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | Tape & Reel | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 470kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 25V | - | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J681TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 680Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 60mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() NRSN04I4J200TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 4 | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 20Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 70°C | 62.5mW | - | - | ISOLATED | 25V | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRSNA4I4J200TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | Tape & Reel | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 20Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 25V | - | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J3R0TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 4 | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0612 | 70°C | 62.5mW | - | - | ISOLATED | 50V | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRSN04I4J820TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 4 | - | - | 5% | e3 | yes | 8 | - | - | 200 ppm/°C | 82Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 70°C | 62.5mW | - | - | ISOLATED | 25V | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRSNE2I4J360TRF NIC Components | 33 |
| - | SMD/SMT | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 36Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | Tape, Paper | - | - | - | Ultra Miniature | ARRAY/NETWORK RESISTOR | - | 0.31W | 12.5V | 0602 | - | - | 4 | - | Isolated | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN04I4J220TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 4 | 25V | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 22Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 70°C | 63mW | - | - | ISOLATED | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRSNA6I4J430TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | Tape & Reel | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 43Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() NRSNA4I4J224TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | Tape & Reel | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 220kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 25V | - | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA4I4J513TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | Tape & Reel | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 51kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 25V | - | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4G514TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel | 2% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 510kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 50V | 1206 | - | - | 4 | - | Isolated | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J753TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | Tape & Reel | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 75kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA4I2J334TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | Tape & Reel | 5% | e3 | yes | 4 | - | EAR99 | 250 ppm/°C | 330kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 70°C | - | 2 | - | ISOLATED | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4J152TRF NIC Components | In Stock | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 1.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 60mW | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() NRSNA4I2J240TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | Tape & Reel | 5% | e3 | yes | 4 | - | EAR99 | 250 ppm/°C | 24Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 70°C | - | 2 | - | ISOLATED | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA4I4G270TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | Tape & Reel | 2% | e3 | yes | 8 | - | - | 200 ppm/°C | 27Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 25V | - | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4J511TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | Tape & Reel | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 510Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | No | RoHS Compliant | - |