- Package / Case
- RoHS Status
- Tolerance
- Resistance
- Temperature Coefficient
- Construction
- Number of Resistors
- Resistor Type
- Network Type
- Packing Method
- Number of Terminations
- JESD-609 Code
Attribute column
Manufacturer
NIC Components Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Number of Functions | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Power Dissipation | Number of Resistors | Element Power Dissipation | Network Type | First Element Resistance | Voltage - Working | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRSN06I4J223TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | - | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 22kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 60mW | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | 3.2mm | 1.6mm | No | RoHS Compliant | - | ||
![]() NRSN06I4J751TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | Tape & Reel | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 750Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN04I4J221TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | Tape & Reel | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 220Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 25V | - | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I2J220TRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | - | - | 5% | - | - | - | - | - | 22Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | 62.5mW | - | - | - | - | 1.17V | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRSNA4I2J751TRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 1 | 125°C | -55°C | - | 5% | e3 | yes | 4 | EAR99 | 250 ppm/°C | 750Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | - | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 25V | 0404 | 70°C | - | - | 0.0625W | ISOLATED | 750Ohm | - | - | - | - | RoHS Compliant | - | ||
![]() NRSN06I4J163TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | Tape & Reel | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 16kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J820TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | Tape & Reel | 5% | e3 | yes | 8 | - | 200 ppm/°C | 82Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J270TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | Tape & Reel | 5% | e3 | yes | 8 | - | 200 ppm/°C | 27Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4F54R9TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel | 1% | e3 | - | 8 | EAR99 | 200 ppm/°C | 54.9Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR | - | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 1206 | - | - | 4 | - | Isolated | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J244TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | Tape & Reel | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 240kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA4I2G103TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | Tape & Reel | 2% | e3 | yes | 4 | EAR99 | 250 ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 70°C | - | 2 | - | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J300TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | Tape & Reel | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 30Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4G820TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel | 2% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 82Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR | - | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 1206 | - | - | 4 | - | Isolated | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA4I4J220TR40KF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel | - | - | - | 8 | - | 200 ppm/°C | 22Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J620TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | Tape & Reel | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 62Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA4I2J121TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | - | Tape & Reel | 5% | e3 | yes | 4 | EAR99 | 250 ppm/°C | 120Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 70°C | - | 2 | - | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNE2I4J122TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel | - | - | - | 8 | - | 200 ppm/°C | 1.2kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4F3321TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel | 1% | e3 | - | 8 | - | 200 ppm/°C | 3.32kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR | - | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 1206 | - | - | 4 | - | Isolated | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4G101TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel | 2% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, Paper, 7 Inch | - | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 1206 | - | - | 4 | - | Isolated | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I2J100TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |