- Package / Case
- RoHS Status
- Tolerance
- Resistance
- Temperature Coefficient
- Construction
- Number of Resistors
- Resistor Type
- Network Type
- Packing Method
- Number of Terminations
- JESD-609 Code
Attribute column
Manufacturer
NIC Components Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Elements | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Number of Functions | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Element Power Dissipation | Network Type | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRSNA4I2G272TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | Tape & Reel | 2% | e3 | yes | 4 | EAR99 | 250 ppm/°C | 2.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 70°C | 2 | - | ISOLATED | - | - | No | RoHS Compliant | ||
![]() NRSNA6I4F75R0TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | Tape & Reel | 1% | e3 | - | 8 | EAR99 | 200 ppm/°C | 75Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR | - | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 1206 | - | 4 | - | Isolated | - | - | No | RoHS Compliant | ||
![]() NRSN06I4J3R0TR10F NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NRSN06I4G560TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | Tape & Reel | 2% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 56Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, Paper, 7 Inch | - | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 1206 | - | 4 | - | Isolated | - | - | No | RoHS Compliant | ||
![]() NRSN06I4G472TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | Tape & Reel | 2% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 4.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, Paper, 7 Inch | - | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 1206 | - | 4 | - | Isolated | - | - | No | RoHS Compliant | ||
![]() NRSNA4I4J100TR40KF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | Tape & Reel | - | - | - | 8 | - | 200 ppm/°C | 10Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | No | RoHS Compliant | ||
![]() NRSNA6I4J203TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | Tape & Reel | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | - | No | RoHS Compliant | ||
![]() NRSN06I4J564TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | Tape & Reel | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 560kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | - | No | RoHS Compliant | ||
![]() NRSN06I4J752TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | Tape & Reel | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 7.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | - | No | RoHS Compliant | ||
![]() NRSNA6I4G560TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | Tape & Reel | 2% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 56Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR | - | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 1206 | - | 4 | - | Isolated | - | - | No | RoHS Compliant | ||
![]() NRSN06I4J301TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | Tape & Reel | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 300Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | - | No | RoHS Compliant | ||
![]() NRSN06I4J821TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 820Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 60mW | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | 3.2mm | 1.6mm | No | RoHS Compliant | ||
![]() NRSNA6I4J682TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 6.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 60mW | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | 3.2mm | 1.6mm | No | RoHS Compliant | ||
![]() NRSN06I4J433TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | Tape & Reel | 5% | e3 | yes | 8 | - | 200 ppm/°C | 43kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | - | No | RoHS Compliant | ||
![]() NRSN06I4G222TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | Tape & Reel | 2% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, Paper, 7 Inch | - | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 1206 | - | 4 | - | Isolated | - | - | No | RoHS Compliant | ||
![]() NRSN06I4J560TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | - | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 56Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 60mW | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | 3.2mm | 1.6mm | No | RoHS Compliant | ||
![]() NRSNE2I2J273TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | Tape & Reel | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 27kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | Tape, Paper | - | Ultra Miniature | ARRAY/NETWORK RESISTOR | 0.31W | - | - | - | 2 | - | Isolated | - | - | No | RoHS Compliant | ||
![]() NRSNE2I4J104TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | Tape & Reel | - | - | - | 8 | - | 200 ppm/°C | 100kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | No | RoHS Compliant | ||
![]() NRSN06I4J822TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | Tape & Reel | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 8.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | - | No | RoHS Compliant | ||
![]() NRSNA4I4J8R2TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | Tape & Reel | - | - | - | 8 | - | - | 8.2Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | No | RoHS Compliant |