- Package / Case
- RoHS Status
- Tolerance
- Resistance
- Temperature Coefficient
- Construction
- Number of Resistors
- Resistor Type
- Network Type
- Packing Method
- Number of Terminations
- JESD-609 Code
Attribute column
Manufacturer
NIC Components Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Element Power Dissipation | Network Type | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRSN06I4J184TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | Tape & Reel | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 180kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | - | - | No | RoHS Compliant | ||
![]() NRSNA6I4J203TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | Tape & Reel | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | - | - | No | RoHS Compliant | ||
![]() NRSN06I4J823TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | Tape & Reel | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 82kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | - | - | No | RoHS Compliant | ||
![]() NRSN06I4J3R0TR10F NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NRSNA6I4J224TRF NIC Components | In Stock | - | Datasheet | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 220kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 60mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | 3.2mm | 1.6mm | No | RoHS Compliant | ||
![]() NRSNA6I4J223TRF NIC Components | 2011 |
| - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 22kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 60mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | 3.2mm | 1.6mm | No | RoHS Compliant | ||
![]() NRSNA6I4J273TRF NIC Components | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | Tape & Reel | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 27kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | 3.2mm | - | No | RoHS Compliant | ||
![]() NRSNA6I4J202TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | Tape & Reel | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | - | - | No | RoHS Compliant | ||
![]() NRSNA4I4J820TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | - | 5% | e3 | yes | 8 | - | - | 200 ppm/°C | 82Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 60mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 25V | - | 70°C | 4 | 0.0625W | ISOLATED | - | 2mm | 1mm | No | RoHS Compliant | ||
![]() NRSN12I4J820TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRSN06I4J391TRF NIC Components | 4165 |
| - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | - | 5% | e3 | yes | 8 | Concave | EAR99 | 200 ppm/°C | 390Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 60mW | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | 3.2mm | 1.6mm | No | RoHS Compliant | ||
![]() NRSNA4I2J472TRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | -55°C | - | 5% | e3 | yes | 4 | - | EAR99 | - | 4.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0404 | 70°C | - | - | ISOLATED | - | - | - | - | RoHS Compliant | ||
![]() NRSN04I4J472TRF NIC Components | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 8 | 4 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 4.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 25V | - | 70°C | - | 0.0625W | ISOLATED | 400μm | 2mm | 1mm | - | RoHS Compliant | ||
![]() NRSNA4I4J510TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | Tape & Reel | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 51Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | 0.0625W | 25V | - | 70°C | 4 | 0.0625W | ISOLATED | - | 2mm | - | No | RoHS Compliant | ||
![]() NRSNA6I4J105TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | - | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 60mW | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | 3.2mm | 1.6mm | No | RoHS Compliant | ||
![]() NRSNA4I4J300TRF NIC Components | In Stock | - | Datasheet | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | Tape & Reel | 5% | e3 | yes | 8 | - | - | 200 ppm/°C | 30Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 25V | - | 70°C | 4 | 0.0625W | ISOLATED | - | - | - | No | RoHS Compliant | ||
![]() NRSNA4I4J330TR40KF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel | - | - | - | 8 | - | - | 200 ppm/°C | 33Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | No | RoHS Compliant | ||
![]() NRSN06D8J683TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | Tape & Reel | 5% | e3 | yes | 10 | - | - | 200 ppm/°C | 68kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PLASTIC, 7 INCH | 1 | - | - | - | ARRAY/NETWORK RESISTOR | - | - | 50V | 1225 | 70°C | 8 | 0.125W | BUSSED | - | - | - | No | RoHS Compliant | ||
![]() NRSN12I4J472TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 125°C | -55°C | - | 5% | e3 | - | 8 | - | EAR99 | -200200 ppm/°C | 4700Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | - | TR | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.125W | 75V | 2012 | - | - | - | Isolated | - | - | - | - | Non-RoHS Compliant | ||
![]() NRSN12I4J222TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.125W | 75V | 2012 | - | 4 | - | Isolated | - | - | - | No | RoHS Compliant |