- Package / Case
- RoHS Status
- Tolerance
- Resistance
- Temperature Coefficient
- Construction
- Number of Resistors
- Resistor Type
- Network Type
- Packing Method
- Number of Terminations
- JESD-609 Code
Attribute column
Manufacturer
NIC Components Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Elements | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Power Dissipation | Number of Resistors | Network Type | Voltage - Working | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRSN06C8J332TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | Tape & Reel | 5% | e3 | - | 10 | - | EAR99 | 200 ppm/°C | 3.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | TR, Paper, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.125W | 50V | 2512 | - | - | 8 | Bussed | - | - | No | RoHS Compliant | - | ||
![]() NRSN06C8J122TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | Tape & Reel | 5% | e3 | - | 10 | - | EAR99 | 200 ppm/°C | 1.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | TR, Paper, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.125W | 50V | 2512 | - | - | 8 | Bussed | - | - | No | RoHS Compliant | - | ||
![]() NRSNE2I2J150TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | Tape & Reel | 5% | e3 | yes | 4 | - | EAR99 | 200 ppm/°C | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Tape, Paper | - | - | - | Ultra Miniature | ARRAY/NETWORK RESISTOR | - | 0.31W | - | - | - | - | 2 | Isolated | - | - | No | RoHS Compliant | - | ||
![]() NRSN04I4J470TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 4 | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 47Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 70°C | 62.5mW | - | ISOLATED | 25V | - | No | RoHS Compliant | Lead Free | ||
![]() NRSNA4I2J390TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | 5% | e3 | yes | 4 | - | EAR99 | 250 ppm/°C | 39Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 70°C | 62.5mW | - | ISOLATED | 25V | - | No | RoHS Compliant | Lead Free | ||
![]() NRSNA4I2J220TR40KF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | Tape & Reel | - | - | - | 4 | - | - | 250 ppm/°C | 22Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4F4751TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | Tape & Reel | 1% | e3 | - | 8 | - | EAR99 | 200 ppm/°C | 4.75kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | TR | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.0625W | 50V | 1206 | - | - | 4 | Isolated | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4J822TRF NIC Components | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 4 | - | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 8.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | 0612 | 70°C | 62.5mW | - | ISOLATED | 50V | 3.2mm | No | RoHS Compliant | Lead Free | ||
![]() NRSNA4I2G104TRF NIC Components | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | 1 | Tape & Reel | 2% | e3 | yes | 4 | - | EAR99 | 250 ppm/°C | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 70°C | - | 2 | ISOLATED | - | - | No | RoHS Compliant | - | ||
![]() NRSNE2I4J220TRF NIC Components | In Stock | - | - | SMD/SMT | - | - | - | 4 | - | 5% | e3 | - | 8 | - | EAR99 | 200 ppm/°C | 22Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Tape, Paper | - | - | - | Ultra Miniature | ARRAY/NETWORK RESISTOR | - | - | - | 0602 | - | 310mW | - | Isolated | 12.5V | - | No | RoHS Compliant | Lead Free |