- Package / Case
- RoHS Status
- Tolerance
- Resistance
- Temperature Coefficient
- Construction
- Number of Resistors
- Resistor Type
- Network Type
- Packing Method
- Number of Terminations
- JESD-609 Code
Attribute column
Manufacturer
NIC Components Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Case Size | Case Size per Element | Case Style | Circuit Designator | Depth Tolerance (mm) | ECCN (US) | Height Tolerance (mm) | Length Tolerance (mm) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Package Shape | Package Type | Power Rating per Resistor (W) | Product Depth (mm) | Resistance Value (Ohm) | RoHS | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Power Dissipation | Number of Resistors | Element Power Dissipation | Network Type | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRSNA4I4J222TRF NIC Components | 1235 |
| - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 60mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 25V | - | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | 2mm | 1mm | - | No | RoHS Compliant | Lead Free | ||
![]() NRSNA6I4J102TRF NIC Components | In Stock | - | Datasheet | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | Convex | EAR99 | 200 ppm/°C | - | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 60mW | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | 3.2mm | 1.6mm | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J273TRF NIC Components | In Stock | - | Datasheet | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 27kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNE2I4J101TRF NIC Components | In Stock | - | - | - | 0502(4 X 0201) | - | - | - | 8 | 0502 | 0201 | Molded | ISOL | - | EAR99 | - | - | 125 | 12.5 | -55 | Surface Mount | - | Rectangular | SMD | 0.031 (1/32) | 0.6 | 100 | - | ±200 | 70 to 125 | 0.4 | - | Tape and Reel | 5% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | - | - | - | 4 | - | - | 1.4 | - | - | - | 0.35 | - | Yes with exemptions | - | ||
![]() NRSN06I4J512TRF NIC Components | In Stock | - | Datasheet | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | - | 8 | - | - | 200 ppm/°C | - | 5.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4J560TRF NIC Components | 4306 |
| - | Surface Mount | 1206 | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 50V | - | 5% | e3 | yes | - | 8 | Convex | EAR99 | 200 ppm/°C | - | 56Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 60mW | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | - | 0612 | 70°C | 63mW | - | - | ISOLATED | - | 500μm | 3.2mm | 1.6mm | - | No | RoHS Compliant | Lead Free | ||
![]() NRSN06I4F1002TRF NIC Components | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | 8 | 1206 | 0603 | Molded | ISOL | - | EAR99 | - | - | 125 | 50 | -55 | Surface Mount | - | Rectangular | SMD | 0.063 (1/16) | 1.6 | 10K | Non-Compliant | ±200 | 70 to 125 | 0.8 | - | Tape and Reel | 1% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | - | 4 | - | - | 3.2 | - | - | - | 0.55 | - | Yes with exemptions | - | ||
![]() NRSNA6I4J681TRF NIC Components | 27 |
| Datasheet | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 680Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 60mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | 3.2mm | 1.6mm | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J513TRF NIC Components | In Stock | - | Datasheet | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 51kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J242TRF NIC Components | In Stock | - | Datasheet | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 2.4kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J754TRF NIC Components | In Stock | - | Datasheet | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 750kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4J302TRF NIC Components | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | 8 | 1206 | 0603 | - | ISOL | ±0.15 | EAR99 | ±0.1 | ±0.2 | 125 | 50 | -55 | Surface Mount | - | Rectangular | SMD | 0.063 (1/16) | 1.6 | 3K | - | ±200 | 70 to 125 | 0.8 | - | Tape and Reel | 5% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | 4 | - | - | 3.2 | - | - | - | 0.5 | - | Yes with exemptions | - | ||
![]() NRSNA4I4J332TRF NIC Components | In Stock | - | - | - | 0804(4 X 0402) | - | - | - | 8 | 0804 | 0402 | Molded | ISOL | - | EAR99 | - | - | 125 | 25 | -55 | Surface Mount | - | Rectangular | SMD | 0.063 (1/16) | 1 | 3.3K | - | ±200 | 70 to 125 | 0.5 | - | Tape and Reel | 5% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | 4 | - | - | 2 | - | - | - | 0.4 | - | Yes with exemptions | - | ||
![]() NRSNE2I4J300TRF NIC Components | In Stock | - | - | - | 0502(4 X 0201) | - | - | - | 8 | 0502 | 0201 | Molded | ISOL | - | EAR99 | - | - | 125 | 12.5 | -55 | Surface Mount | - | Rectangular | SMD | 0.031 (1/32) | 0.6 | 30 | - | ±200 | 70 to 125 | 0.4 | - | Tape and Reel | 5% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | - | - | - | 4 | - | - | 1.4 | - | - | - | 0.35 | - | Yes with exemptions | - | ||
![]() NRSNA4I4J242TRF NIC Components | In Stock | - | - | - | 0804(4 X 0402) | - | - | - | 8 | 0804 | 0402 | Molded | ISOL | - | EAR99 | - | - | 125 | 25 | -55 | Surface Mount | - | Rectangular | SMD | 0.063 (1/16) | 1 | 2.4K | - | ±200 | 70 to 125 | 0.5 | - | Tape and Reel | 5% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | 4 | - | - | 2 | - | - | - | 0.4 | - | Yes with exemptions | - | ||
![]() NRSN06I4J202TRF NIC Components | In Stock | - | Datasheet | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J334TRF NIC Components | In Stock | - | Datasheet | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | - | 8 | - | - | 200 ppm/°C | - | 330kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J150TRF NIC Components | In Stock | - | Datasheet | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | - | 8 | - | - | 200 ppm/°C | - | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | - | 4 | 0.0625W | ISOLATED | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4F4752TRF NIC Components | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | 8 | 1206 | 0603 | - | ISOL | ±0.15 | EAR99 | ±0.1 | ±0.2 | 125 | 50 | -55 | Surface Mount | - | Rectangular | SMD | 0.063 (1/16) | 1.6 | 47.5K | - | ±200 | 70 to 125 | 0.8 | - | Tape and Reel | 1% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | - | 4 | - | - | 3.2 | - | - | - | 0.55 | - | Yes with exemptions | - | ||
![]() NRSNE2I2J300TRF NIC Components | In Stock | - | - | - | 0302(2 X 0201) | - | - | - | 4 | 0302 | 0201 | Molded | ISOL | - | EAR99 | - | - | 125 | 12.5 | -55 | Surface Mount | - | Rectangular | SMD | 0.031 (1/32) | 0.6 | 30 | - | ±200 | 70 to 125 | 0.5 | - | Tape and Reel | 5% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | - | - | - | 2 | - | - | 0.8 | - | - | - | 0.35 | - | Yes with exemptions | - |