- Package / Case
- RoHS Status
- Tolerance
- Resistance
- Temperature Coefficient
- Construction
- Number of Resistors
- Resistor Type
- Network Type
- Packing Method
- Number of Terminations
- JESD-609 Code
Attribute column
Manufacturer
NIC Components Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Case Size | Case Size per Element | Circuit Designator | ECCN (US) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Package Shape | Package Type | Power Rating per Resistor (W) | Product Depth (mm) | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Element Power Dissipation | Network Type | Product Length (mm) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRSN06I4J331TRF NIC Components | In Stock | - | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | Concave | EAR99 | 200 ppm/°C | - | 330Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 60mW | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | 3.2mm | 1.6mm | - | No | RoHS Compliant | - | ||
![]() NRSNA4I2J124TRF NIC Components | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 4 | - | - | - | - | - | - | - | - | - | 1 | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 4 | - | EAR99 | 250 ppm/°C | - | 120kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 25V | - | 70°C | - | 0.0625W | ISOLATED | - | - | - | - | - | RoHS Compliant | - | ||
![]() NRSN12I4J680TRF NIC Components | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 5% | e3 | - | - | 8 | - | EAR99 | 200 ppm/°C | - | 68Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.125W | 75V | 2012 | - | 4 | - | Isolated | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J201TRF NIC Components | In Stock | - | Datasheet | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 200Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4F1821TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NRSNA4I4J221TRF NIC Components | In Stock | - | Datasheet | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 220Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 60mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 25V | - | 70°C | 4 | 0.0625W | ISOLATED | - | 2mm | 1mm | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4J513TRF NIC Components | In Stock | - | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 5% | e3 | yes | - | 8 | - | - | 200 ppm/°C | - | 51kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J203TRF NIC Components | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 5% | e3 | yes | - | 8 | Concave | EAR99 | 200 ppm/°C | - | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | 3.2mm | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J563TRF NIC Components | In Stock | - | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 56kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSN06I4J683TRF NIC Components | In Stock | - | Datasheet | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 68kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA4I4G390TRF NIC Components | 5015 |
| - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 2% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 39Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 25V | - | 70°C | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4J123TRF NIC Components | In Stock | - | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 12kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 60mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | 3.2mm | 1.6mm | - | No | RoHS Compliant | - | ||
![]() NRSN12I4J103TRF NIC Components | In Stock | - | Datasheet | 111 Weeks | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2010 | 5% | e3 | - | Active | 8 | - | EAR99 | 200 ppm/°C | - | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.125W | 75V | 2012 | - | 4 | - | Isolated | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4J201TRF NIC Components | 41 |
| - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 200Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4J103TRF NIC Components | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | Convex | EAR99 | 200 ppm/°C | - | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 60mW | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | 3.2mm | 1.6mm | - | No | RoHS Compliant | - | ||
![]() NRSNA6I4J391TRF NIC Components | 49 |
| - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 390Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 60mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | 3.2mm | 1.6mm | - | No | RoHS Compliant | Lead Free | ||
![]() NRSNA4I4J220TRF NIC Components | In Stock | - | - | - | 0804 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | Convex | EAR99 | 200 ppm/°C | - | 22Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 60mW | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.0625W | 25V | - | 70°C | 4 | 0.0625W | ISOLATED | - | 2mm | 1mm | - | No | RoHS Compliant | - | ||
![]() NRSNA4I4J181TRF NIC Components | In Stock | - | - | - | 0804(4 X 0402) | - | - | - | - | 8 | 0804 | 0402 | ISOL | EAR99 | 125 | 25 | -55 | Surface Mount | - | - | - | Rectangular | SMD | 0.063 (1/16) | 1 | 180 | ±200 | 70 to 125 | 0.5 | Tape and Reel | - | 5% | - | - | Active | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | 4 | - | - | 2 | - | - | 0.4 | - | Yes with exemptions | - | ||
![]() NRSNA6I4J240TRF NIC Components | In Stock | - | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 24Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.0625W | 50V | 0612 | 70°C | 4 | 0.0625W | ISOLATED | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRSNE2I2J270TRF NIC Components | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 5% | e3 | - | - | 4 | - | EAR99 | 200 ppm/°C | - | 27Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | Tape, Paper | - | - | - | Ultra Miniature | ARRAY/NETWORK RESISTOR | - | - | 0.31W | - | - | - | 2 | - | Isolated | - | - | - | - | No | RoHS Compliant | - |