- Tolerance
- Construction
- Resistance
- Temperature Coefficient
- RoHS Status
- Packing Method
- Rated Power Dissipation (P)
- Resistor Type
- Working Voltage
- JESD-609 Code
- Number of Terminations
- Pbfree Code
Attribute column
Manufacturer
NIC Components Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Number of Terminals | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Package Shape | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Termination Forming | Tolerance (+ or -) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Military Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Rated Temperature | Power Rating (W) | Product Length (mm) | Diameter | Length | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMO200SJ510TRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | EAR99 | No | No | 0.8 | 28 | Not Required(mm) | 155 | 350 | -55 | Through Hole | -55C to 155C | Cylindrical | 2(W) | Not Required(mm) | 4.5 | 51 | ±200 | 70 TO 155 | 70 to 155 | Not Formed | 5% | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | ±200(ppm/°C) | Metal Oxide | 51(ohm) | - | - | - | - | - | - | Cylindrical | - | Not Required | Axial | - | - | Not Required | - | 2 | 11 | - | - | Not Required(mm) | RoHS Compliant | ||
![]() NMO300J102TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | 5% | e3 | yes | Active | 2 | - | EAR99 | 200 ppm/°C | - | 1kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 3W | TR | Cylindrical | FIXED RESISTOR | - | - | 3W | 500V | - | - | - | - | 8.5mm | 24mm | - | RoHS Compliant | ||
![]() NMO200SJ910TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | - | 91Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 2W | 350V | - | 70°C | - | - | 4.5mm | 11mm | - | RoHS Compliant | ||
![]() NMO200J4R7TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | - | 4.7Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 2W | 350V | - | 70°C | - | - | 5.5mm | 15mm | - | RoHS Compliant | ||
![]() NMO200J151TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | - | 150Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 2W | 350V | - | 70°C | - | - | 5.5mm | 15mm | - | RoHS Compliant | ||
![]() NMO100J433TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | - | 43kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 1W | 350V | - | 70°C | - | - | 4.5mm | 11mm | - | RoHS Compliant | ||
![]() NMO500SJ151TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NMO | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | - | 150Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 5W | TR, 12 INCH | Non-Flammable | FIXED RESISTOR | - | - | 5W | 500V | - | 70°C | - | - | 8.5mm | 24mm | - | RoHS Compliant | ||
![]() NMO300SJ103TRF NIC Components | In Stock | - | - | 25 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | 5% | e3 | yes | Active | 2 | - | EAR99 | 200 ppm/°C | - | 10kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 3W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 3W | 350V | - | 70°C | - | - | 5.5mm | 15mm | - | RoHS Compliant | ||
![]() NMO300SJ473TRF NIC Components | In Stock | - | - | 25 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | 5% | e3 | yes | Active | 2 | Axial | EAR99 | 200 ppm/°C | - | 47kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 3W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | Not | - | 3W | 350V | - | 70°C | - | - | 5.5mm | 15mm | - | RoHS Compliant | ||
![]() NMO100SJ2R0TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | - | 2Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 1W | 350V | - | 70°C | - | - | 3.5mm | 9mm | - | RoHS Compliant | ||
![]() NMO100SJ223TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | - | 22kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 1W | 350V | - | 70°C | - | - | 3.5mm | 9mm | - | RoHS Compliant | ||
![]() NMO100J752TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | - | 7.5kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 1W | 350V | - | 70°C | - | - | 4.5mm | 11mm | - | RoHS Compliant | ||
![]() NMO300SJ203TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | - | 20kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 3W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 3W | 350V | - | 70°C | - | - | 5.5mm | 15mm | - | RoHS Compliant | ||
![]() NMO200SJ103TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | - | 10kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 2W | 350V | - | 70°C | - | - | 4.5mm | 11mm | - | RoHS Compliant | ||
![]() NMO200J113TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | - | 11kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 2W | 350V | - | 70°C | - | - | 5.5mm | 15mm | - | RoHS Compliant | ||
![]() NMO100SJ100TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NMO | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | - | 10Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 1W | 350V | - | 70°C | - | - | 3.5mm | 9mm | - | RoHS Compliant | ||
![]() NMO100SJ183TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | - | 200 ppm/°C | - | 18kOhm | 200°C | -55°C | Metal Oxide | - | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 1W | 350V | - | 70°C | - | - | 3.5mm | 9mm | - | RoHS Compliant | ||
![]() NMO200J102TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | - | 1kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 2W | 350V | - | 70°C | - | - | 5.5mm | 15mm | - | RoHS Compliant | ||
![]() NMO200SJ392TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | - | 3.9kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 2W | 350V | - | 70°C | - | - | 4.5mm | 11mm | - | RoHS Compliant | ||
![]() NMO200J914TRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | EAR99 | No | No | 0.8 | 28 | - | 155 | 350 | -55 | Through Hole | - | Cylindrical | - | - | 5 | - | ±200 | - | 70 to 155 | Not Formed | - | Tape and Reel | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | 2 | 15 | - | - | - | - |