- Tolerance
- Construction
- Resistance
- Temperature Coefficient
- RoHS Status
- Packing Method
- Rated Power Dissipation (P)
- Resistor Type
- Working Voltage
- JESD-609 Code
- Number of Terminations
- Pbfree Code
Attribute column
Manufacturer
NIC Components Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Terminal Shape | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMO100J470TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | Axial | EAR99 | 200 ppm/°C | 47Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | Not | 1W | 350V | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO200SJ821TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 820Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 350V | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO300SJ221TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 220Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 3W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 3W | 350V | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO100J123TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 12kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 1W | 350V | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO200J332TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 3.3kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 350V | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO100SJ122TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | Axial | EAR99 | 200 ppm/°C | 1.2kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | Not | 1W | 350V | 70°C | 3.5mm | 9mm | RoHS Compliant | ||
![]() NMO100J220TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 22Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 1W | 350V | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO100J3R0TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 3Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 1W | 350V | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO100J820TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 82Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 1W | 350V | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO300SJ162TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 1.6kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 3W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 3W | 350V | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO100SJ180TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 18Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 1W | 350V | 70°C | 3.5mm | 9mm | RoHS Compliant | ||
![]() NMO100J240TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 24Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 1W | 350V | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO200J471TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 470Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 350V | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO200J223TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | Axial | EAR99 | 200 ppm/°C | 22kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | Not | 2W | 350V | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO200SJ3R6TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 3.6Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 350V | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO200J240TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 24Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 350V | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO200SJ1R1TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 1.1Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 350V | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO200J910TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 91Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 350V | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO100SJ150TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 15Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 1W | 350V | 70°C | 3.5mm | 9mm | RoHS Compliant | ||
![]() NMO300SJ220TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | WIRE | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 22Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 3W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 3W | 350V | 70°C | 5.5mm | 15mm | RoHS Compliant |