- Tolerance
- Construction
- Resistance
- Temperature Coefficient
- RoHS Status
- Packing Method
- Rated Power Dissipation (P)
- Resistor Type
- Working Voltage
- JESD-609 Code
- Number of Terminations
- Pbfree Code
Attribute column
Manufacturer
NIC Components Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMO100SJ101TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 100Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 1W | 350V | 70°C | 3.5mm | 9mm | RoHS Compliant | ||
![]() NMO200J201TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 200Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 350V | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO100J181TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 180Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 1W | 350V | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO100SJ273TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | - | 2 | Axial | EAR99 | 200 ppm/°C | 27kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | Not | 1W | 350V | 70°C | 3.5mm | 9mm | RoHS Compliant | ||
![]() NMO200SJ332TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | - | 2 | - | - | 200 ppm/°C | 3.3kOhm | 200°C | -55°C | Metal Oxide | - | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 350V | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO200SJ151TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 150Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 350V | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO200J390TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 39Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 350V | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO100SJ303TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | - | 2 | - | - | 200 ppm/°C | 30kOhm | 200°C | -55°C | Metal Oxide | - | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 1W | 350V | 70°C | 3.5mm | 9mm | RoHS Compliant | ||
![]() NMO500SJ2R2TRF NIC Components | In Stock | - | - | 25 Weeks | Tin | Through Hole | Conformal | WIRE | 2008 | NMO | 5% | e3 | yes | Active | 2 | - | EAR99 | 200 ppm/°C | 2.2Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 5W | TR, 12 INCH | Non-Flammable | FIXED RESISTOR | - | 5W | 500V | 70°C | 8.5mm | 24mm | RoHS Compliant | ||
![]() NMO200J2R7TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 2.7Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 350V | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO200SJ200TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | NMO | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 20Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 350V | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO200SJ202TRF NIC Components | In Stock | - | - | 25 Weeks | Tin | Through Hole | Conformal | WIRE | 2008 | - | 5% | e3 | yes | Active | 2 | - | EAR99 | 200 ppm/°C | 2kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 350V | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO200J5R6TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 5.6Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 350V | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO100SJ472TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 4.7kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 1W | 350V | 70°C | 3.5mm | 9mm | RoHS Compliant | ||
![]() NMO100J102TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 1kOhm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 1W | 350V | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO200J8R2TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 8.2Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 350V | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO300SJ180TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 18Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 3W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 3W | 350V | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO200SJ221TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 220Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 350V | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO200J1R3TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 1.3Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 350V | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO300SJ331TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 330Ohm | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 3W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 3W | 350V | 70°C | 5.5mm | 15mm | RoHS Compliant |