- Tolerance
- Construction
- Resistance
- Temperature Coefficient
- RoHS Status
- Packing Method
- Rated Power Dissipation (P)
- Resistor Type
- Working Voltage
- JESD-609 Code
- Number of Terminations
- Pbfree Code
Attribute column
Manufacturer
NIC Components Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMO100J4R7TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 4.7Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 1W | - | 350V | - | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO200J241TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 240Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 2W | - | 350V | - | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO200SJ2R7TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | - | 200 ppm/°C | 2.7Ohm | - | 200°C | -55°C | Metal Oxide | - | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 2W | - | 350V | - | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO500SJ103TRF NIC Components | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 200°C | -55°C | NMO | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 10000Ohm | Matte Tin (Sn) | - | - | - | 8533.21.00.70 | - | TR, 12 INCH | Non-Flammable | FIXED RESISTOR | 5W | 38mm | 500V | 0.8 mm | 70°C | - | - | Non-RoHS Compliant | ||
![]() NMO100J202TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 2kOhm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 1W | - | 350V | - | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO100JR62TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 620mOhm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 1W | - | 350V | - | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO100J100TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 10Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 1W | - | 350V | - | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO300SJ202TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 2kOhm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 3W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 3W | - | 350V | - | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO200J121TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | - | 200 ppm/°C | 120Ohm | - | 200°C | -55°C | Metal Oxide | - | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 2W | - | 350V | - | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO200J220TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 22Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 2W | - | 350V | - | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO200J202TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 2kOhm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 2W | - | 350V | - | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO200SJ1R0TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 1Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 2W | - | 350V | - | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO100J472TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 4.7kOhm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 1W | - | 350V | - | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO300SJ680TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 68Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 3W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 3W | - | 350V | - | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO100JR75TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 750mOhm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 1W | - | 350V | - | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO200J222TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 2.2kOhm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 2W | - | 350V | - | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO100J1R6TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 1.6Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 1W | - | 350V | - | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO200SJ240TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 24Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 2W | - | 350V | - | 70°C | 4.5mm | 11mm | RoHS Compliant | ||
![]() NMO200J333TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 33kOhm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 2W | - | 350V | - | 70°C | 5.5mm | 15mm | RoHS Compliant | ||
![]() NMO200J242TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 200 ppm/°C | 2.4kOhm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | 2W | - | 350V | - | 70°C | 5.5mm | 15mm | RoHS Compliant |