- Tolerance
- Construction
- Resistance
- Temperature Coefficient
- RoHS Status
- Packing Method
- Rated Power Dissipation (P)
- Resistor Type
- Working Voltage
- JESD-609 Code
- Number of Terminations
- Pbfree Code
Attribute column
Manufacturer
NIC Components Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Number of Terminals | Diameter Tolerance (mm) | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | Lead Diameter (mm) | Lead Length (mm) | Length Tolerance (mm) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Package Shape | Product Diameter (mm) | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Termination Forming | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Military Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Power Rating (W) | Product Length (mm) | Diameter | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMO100J1R6TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 1.6Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | - | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 1W | 350V | 70°C | - | - | 4.5mm | 11mm | - | RoHS Compliant | ||
![]() NMO300SJ680TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 68Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 3W | - | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 3W | 350V | 70°C | - | - | 5.5mm | 15mm | - | RoHS Compliant | ||
![]() NMO200SJ1R5TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | - | 200 ppm/°C | 1.5Ohm | - | 200°C | -55°C | Metal Oxide | - | 2W | - | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 2W | 350V | 70°C | - | - | 4.5mm | 11mm | - | RoHS Compliant | ||
![]() NMO200SJ680TRF NIC Components | 2018 |
| - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 68Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | - | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 2W | 350V | 70°C | - | - | 4.5mm | 11mm | - | RoHS Compliant | ||
![]() NMO200SJ681TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | Axial | EAR99 | 200 ppm/°C | 680Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | - | TR, 12 INCH | Cylindrical | FIXED RESISTOR | Not | - | 2W | 350V | 70°C | - | - | 4.5mm | 11mm | - | RoHS Compliant | ||
![]() NMO200J563TRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | ±0.6 | EAR99 | No | No | 0.8 | 28 | ±1 | 155 | 350 | -55 | Through Hole | - | - | Cylindrical | 5 | 56K | ±200 | 70 to 155 | Not Formed | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 2 | 15 | - | - | - | RoHS Compliant | ||
![]() NMO200SJR33TRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | ±0.6 | EAR99 | No | No | 0.8 | 28 | ±1 | 155 | 350 | -55 | Through Hole | - | - | Cylindrical | 4.5 | 330m | ±200 | 70 to 155 | Not Formed | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 2 | 11 | - | - | - | RoHS Compliant | ||
![]() NMO300J153TRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | ±0.6 | EAR99 | No | No | 0.8 | 38 | ±1 | 155 | 500 | -55 | Through Hole | - | - | Cylindrical | 8.5 | 15K | ±200 | 70 to 155 | Not Formed | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 3 | 24 | - | - | - | RoHS Compliant | ||
![]() NMO200J271TRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | - | EAR99 | No | No | 0.8 | 28 | - | 155 | 350 | -55 | Through Hole | - | - | Cylindrical | 5 | 270 | ±200 | 70 to 155 | Not Formed | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 2 | 15 | - | - | - | RoHS Compliant | ||
![]() NMO200SJ152TRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | ±0.6 | EAR99 | No | No | 0.8 | 28 | ±1 | 155 | 350 | -55 | Through Hole | - | - | Cylindrical | 4.5 | 1.5K | ±200 | 70 to 155 | Not Formed | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 2 | 11 | - | - | - | RoHS Compliant | ||
![]() NMO100SJR43TRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | ±0.6 | EAR99 | No | No | 0.65 | 28 | ±1 | 155 | 350 | -55 | Through Hole | - | - | Cylindrical | 3.5 | 430m | ±200 | 70 to 155 | Not Formed | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 1 | 9 | - | - | - | RoHS Compliant | ||
![]() NMO100J101TRF NIC Components | In Stock | - | - | 14 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | 5% | e3 | yes | Active | 2 | - | EAR99 | 200 ppm/°C | 100Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | - | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 1W | 350V | 70°C | - | - | 4.5mm | 11mm | - | RoHS Compliant | ||
![]() NMO300J223TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | 5% | - | - | - | - | - | - | 200 ppm/°C | 22kOhm | - | 200°C | -55°C | Metal Oxide | - | 3W | - | - | - | - | - | - | - | - | - | - | - | 8.5mm | 24mm | No | RoHS Compliant | ||
![]() NMO200J221TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 220Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | - | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 2W | 350V | 70°C | - | - | 5.5mm | 15mm | - | RoHS Compliant | ||
![]() NRC04F18R0TRF NIC Components | In Stock | - | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | - | EAR99 | -100100 ppm/°C | 18Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.30 | 62.5mW | 50V | TR, Paper, 7 Inch | Chip | FIXED RESISTOR | - | - | 0.063W | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NCF25J472TRF NIC Components | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | 5% | e3 | - | - | 2 | Axial | EAR99 | 0 ppm/°C | 4.7kOhm | - | 155°C | -55°C | Carbon Film | 8533.10.00.65 | - | - | TR, 12 INCH | - | FIXED RESISTOR | Not | - | 0.25W | 250V | 70°C | - | - | 2.5mm | 6.3mm | No | RoHS Compliant | ||
![]() NMO200J621TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 620Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | - | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 2W | 350V | 70°C | - | - | 5.5mm | 15mm | - | RoHS Compliant | ||
![]() NMO500SJ223TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NMO | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 22kOhm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 5W | - | TR, 12 INCH | Non-Flammable | FIXED RESISTOR | - | - | 5W | 500V | 70°C | - | - | 8.5mm | 24mm | - | RoHS Compliant | ||
![]() NMO200SJR43TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 430mOhm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | - | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 2W | 350V | 70°C | - | - | 4.5mm | 11mm | - | RoHS Compliant | ||
![]() NMO300SJ510TRF NIC Components | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 200 ppm/°C | 51Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 3W | - | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | - | 3W | 350V | 70°C | - | - | 5.5mm | 15mm | - | RoHS Compliant |