- Tolerance
- Construction
- Resistance
- Temperature Coefficient
- RoHS Status
- Packing Method
- Rated Power Dissipation (P)
- Resistor Type
- Working Voltage
- JESD-609 Code
- Number of Terminations
- Pbfree Code
Attribute column
Manufacturer
NIC Components Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Diameter | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMO200J911TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 910Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | - | 350V | - | 70°C | 5.5mm | 15mm | - | RoHS Compliant | - | ||
![]() NMO200J7R5TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 7.5Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | - | 350V | - | 70°C | 5.5mm | 15mm | - | RoHS Compliant | - | ||
![]() NMO100J681TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 680Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 1W | - | 350V | - | 70°C | 4.5mm | 11mm | - | RoHS Compliant | - | ||
![]() NMO300SJ160TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 16Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 3W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 3W | - | 350V | - | 70°C | 5.5mm | 15mm | - | RoHS Compliant | - | ||
![]() NMO200J750TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 75Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | - | 350V | - | 70°C | 5.5mm | 15mm | - | RoHS Compliant | - | ||
![]() NMO200SJ220TRF NIC Components | In Stock | - | Datasheet | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 22Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | - | 350V | - | 70°C | 4.5mm | 11mm | - | RoHS Compliant | - | ||
![]() NMO100J183TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 18kOhm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 1W | - | 350V | - | 70°C | 4.5mm | 11mm | - | RoHS Compliant | - | ||
![]() NCF50J7R5TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | Tape & Reel | NCF | 5% | e3 | - | 2 | Axial | EAR99 | 0 ppm/°C | 7.5Ohm | - | 155°C | -55°C | Carbon Film | 8533.10.00.65 | - | TR, 12 INCH | - | FIXED RESISTOR | Not | 0.5W | - | 350V | - | 70°C | 3.5mm | 9mm | No | RoHS Compliant | - | ||
![]() NCF25RJ680TRF NIC Components | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 155°C | -55°C | - | NCF | 5% | e3 | - | 2 | - | EAR99 | 450 ppm/°C | 68Ohm | Matte Tin (Sn) | - | - | - | 8533.10.00.65 | - | TR, 12 INCH | - | FIXED RESISTOR | - | 0.25W | 25mm | 250V | 0.45 mm | 70°C | - | - | - | Non-RoHS Compliant | - | ||
![]() NMO200J3R0TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 3Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | - | 350V | - | 70°C | 5.5mm | 15mm | - | RoHS Compliant | Lead Free | ||
![]() NMO100J221TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 220Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 1W | - | 350V | - | 70°C | 4.5mm | 11mm | - | RoHS Compliant | Lead Free | ||
![]() NMO200J120TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 12Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | - | 350V | - | 70°C | 5.5mm | 15mm | - | RoHS Compliant | - | ||
![]() NMO200SJ470TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 47Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | - | 350V | - | 70°C | 4.5mm | 11mm | - | RoHS Compliant | - | ||
![]() NMO300J220TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | - | - | - | - | - | - | 5% | - | - | 2 | - | EAR99 | 200 ppm/°C | 22Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 3W | TR | Cylindrical | FIXED RESISTOR | - | 3W | - | 500V | - | - | 8.5mm | 24mm | - | RoHS Compliant | - | ||
![]() NMO300SJ471TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 470Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 3W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 3W | - | 350V | - | 70°C | 5.5mm | 15mm | - | RoHS Compliant | - | ||
![]() NMO200SJR10TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NMO200SJ472TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | 5% | e3 | yes | 2 | - | - | 200 ppm/°C | 4.7kOhm | - | 200°C | -55°C | Metal Oxide | - | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | - | 350V | - | 70°C | 4.5mm | 11mm | - | RoHS Compliant | - | ||
![]() NMO200J110TRF NIC Components | In Stock | - | - | - | - | Metal | NO | WIRE | THROUGH HOLE MOUNT | 200°C | -55°C | - | - | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 11Ohm | Matte Tin (Sn) | - | - | - | 8533.21.00.70 | - | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | 30mm | 350V | 0.8 mm | 70°C | - | - | - | RoHS Compliant | - | ||
![]() NMO200SJ390TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 39Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 2W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 2W | - | 350V | - | 70°C | 4.5mm | 11mm | - | RoHS Compliant | - | ||
![]() NMO100J330TRF NIC Components | In Stock | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | 5% | e3 | yes | 2 | - | EAR99 | 200 ppm/°C | 33Ohm | - | 200°C | -55°C | Metal Oxide | 8533.21.00.70 | 1W | TR, 12 INCH | Cylindrical | FIXED RESISTOR | - | 1W | - | 350V | - | 70°C | 4.5mm | 11mm | - | RoHS Compliant | - |