- Features
- Operating Temperature
- Series
- Base Product Number
- Composition
- Connector Type
- Contact Shape
- Contact Sizes
- Contact Type
- Fastening Type
- Height Seated (Max)
- Housing Color
Attribute column
Manufacturer
NIC Components DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Contact Sizes | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Power (Watts) | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Height Seated (Max) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1/2-001 NIC Components | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Plastic | - | 22D | -- | - | - | - | -65°C ~ 175°C | Bulk | KJB | - | - | Active | - | - | Plug Housing | For Male Pins | - | 6 | - | - | Threaded | Crimp | D | Shielded | Environment Resistant | Cadmium over Electroless Nickel | 9-35 | Olive Drab | Contacts Not Included | -- | -- | Coupling Nut | - | -- | ||
![]() 0122 NIC Components | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | RN731J | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | 2 | ±100ppm/°C | - | - | 8.16 kOhms | - | Thin Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.022 (0.55mm) | - |