- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Insert Material
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
NICHIA Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Cable Opening | Includes | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UUG0J222MNL1MS NICHIA | In Stock | - | - | Panel Mount | Flange | - | Aluminum | Thermoplastic | - | D38999/20GC | Gold | Copper Alloy | - | TE Connectivity Deutsch Connectors | Bulk | Metal | Active | 600VAC, 850VDC | -65°C ~ 200°C | MIL-DTL-38999 Series III, DTS | Crimp | Receptacle, Male Pins | - | 10 | Silver | Aviation, Communication Systems, Industrial | Threaded | - | - | N (Normal) | Shielded | Environment Resistant | Electroless Nickel | 13-98 | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() UUG2D330MNL1MS NICHIA | In Stock | - | - | Free Hanging (In-Line) | - | Circular | Composite | - | - | D38999/26JD | - | - | 16 | Amphenol Aerospace Operations | Bulk | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | Plug Housing | For Female Sockets | 5 | - | - | Threaded | Crimp | - | E | Shielded | Environment Resistant | Cadmium | 15-5 | Olive Drab | Contacts Not Included | D | - | - | Coupling Nut, Self Locking | - | - |