- Content
- Factory colour
- Forward current I(F)
- Forward voltage U(F)
- Radiation angle
- Type
- Casing
- Color
- RoHS
- Lens Style
- RoHS-compliant
- Dim
Attribute column
Manufacturer
NICHIA Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Surface Mount | Mounting Feature | Shape | Number of Terminals | Content | Dim | Factory colour | Forward current I(F) | Forward voltage U(F) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Radiation angle | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Luminous Flux | Overall Height | Color Rendering Index (CRI) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NHSW157BT NICHIA | In Stock | - | - | - | Standard | YES | SURFACE MOUNT | RECTANGULAR | 2 | 1pc(s) | (L x W x H) 3 x 1.4 x 0.52 mm | White | 20mA | 3V | NICHIA CORP | Nichia Corporation | NHSW157BT | 100°C | -40°C | 100 °C | -40 °C | Contact Manufacturer | 120° | 5.76 | Non-Compliant | Yes | Yes | Non-standard | NOT SPECIFIED | 100 °C | -40 °C | White | 8541.40.20.00 | TR, 7 INCH | 1 | 2.25 mm | unknown | SINGLE WITH BUILT-IN ESD PROTECTION DEVICE | SINGLE COLOR LED | 2.6 mm | 0.035 A | 7.6 lm | 0.52 mm | 83 | 0.52mm | 3mm | 1.4mm | ||
![]() NS2L150T-H3 Nichia | 5573 | - | - | Obsolete (Last Updated: 5 months ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |