- Height
- Length
- Lens Shape
- Mounting Type
- Number of LEDs
- Number of Pins
- Peak Wavelength
- Viewing Angle
- Width
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
NICHIA Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Frequency-Max | Lens Shape | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Voltage - Supply | Base Part Number | Output | Failure Rate | Number of Circuits | Viewing Angle | Input | Ratio - Input:Output | Differential - Input:Output | Number of LEDs | Peak Wavelength | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NVSU233A-U365 NICHIA | In Stock | - | - | Surface Mount | 32-LQFP | 2 | 32-LQFP (7x7) | 250MHz | Square | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | Fanout Buffer (Distribution), Divider, Multiplexer | - | - | - | 2.375 V ~ 3.465 V | PCK9456 | LVCMOS | - | 1 | 110 ° | LVPECL | 1:10 | Yes/No | 1 | 365nm | - | 1.23mm | - | 3.5mm | 3.5mm | ||
![]() NSSU100DT NICHIA | 128 |
| - | Surface Mount | Axial | 2 | Axial | - | Oval | -55°C ~ 155°C | Tape & Reel (TR) | CFM | 0.091 Dia x 0.256 L (2.30mm x 6.50mm) | ±5% | Active | 2 | 0/ -400ppm/°C | - | 4.7 kOhms | Carbon Film | 0.5W, 1/2W | - | - | - | -- | - | 110 ° | - | - | - | 1 | 375nm | Flame Retardant Coating, Safety | 1.2mm | -- | 3mm | 2mm | ||
![]() NCSU275T- U365 NICHIA | In Stock | - | - | Surface Mount | - | 2 | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 ° | - | - | - | 1 | 385nm | - | 0.875mm | - | 3.5mm | 3.5mm |