- Number of Pins
- Forward Voltage
- Lens Shape
- Mounting Type
- Number of LEDs
- Dimensions
- Package Type
- Luminous Intensity
- Viewing Angle
- Luminous Flux
- Forward Current
- RoHS
Attribute column
Manufacturer
NICHIA LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Shape | Number of Terminals | Dimensions | Ihs Manufacturer | Lens Shape | Luminous Intensity-Nom | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Number of Voltages Monitored | Size | Forward Voltage | Luminous Intensity | Threshold Voltage | Lens Color | Forward Current-Max | Luminous Flux | Overall Height | Number of LEDs | T-code | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSPG520AS NICHIA | 24 |
| - | - | Through Hole | NO | RADIAL MOUNT | 2 | ROUND | 2 | 5mm | MARL INTERNATIONAL LTD | Round | 6500.0 mcd | MARL International Limited | NSPG520AS | 85 °C | -30 °C | ROHS COMPLIANT, PLASTIC PACKAGE-2 | 5mm (T-1 3/4) | Active | 5.76 | - | Yes | - | - | - | e4 | - | - | - | SILVER | - | - | - | GREEN | - | BOX/BAG | 1 | 2.5 mm | compliant | SINGLE | 45 ° | SINGLE COLOR LED | - | - | - | 5 mm | 3.5 V | 3.3 → 9.2 cd | - | - | 0.035 A | - | 7.6 mm | 1 | T-1 3/4 | - | ||
![]() NSPE510DS NICHIA | 24 |
| - | - | Through Hole | - | - | 2 | - | - | 5 x 8.3mm | - | Round | - | - | - | - | - | - | 5mm (T-1 3/4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ° | - | - | - | - | - | 3.5 V | 5.2 cd | - | - | - | - | - | 1 | - | - | ||
![]() NSPW315DS NICHIA | 6043 |
| - | - | Through Hole | - | - | 2 | - | - | 3 x 5.4mm | - | Round | - | - | - | - | - | - | 3mm (T-1) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 ° | - | - | - | - | - | 3.2 V | 3.4 cd | - | - | - | - | - | 1 | - | - | ||
![]() NSPL510DS NICHIA | 3608 | - | - | Through Hole | Through Hole | - | - | 2 | - | - | 5 x 8.3mm | - | Round | - | - | - | - | - | - | 5mm (T-1 3/4) | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ° | - | - | Round | - | - | 3.2 V | 4.7 cd | - | Clear | - | - | - | 1 | - | - | ||
![]() NSSW100D NICHIA | 143 |
| - | - | Surface Mount | - | - | 2 | - | - | 3 x 2 x 1.2mm | - | Rectangle | - | - | - | - | - | - | 3020 (1208) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110/105 ° | - | - | - | - | - | 3.2 V | 1.35 cd | - | - | - | - | - | 1 | - | - | ||
![]() NSPE310S-DV-W NICHIA | 693 |
| - | - | Through Hole | - | - | 2 | - | - | 28.9 x 3.8mm | - | Dome | - | - | - | - | - | - | 3mm (T-1) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 ° | - | - | - | - | - | 3.1 V | 4.6 → 6.4 cd | - | - | - | - | - | 1 | - | - | ||
![]() NVSW319AT-5070 NICHIA | In Stock | - | - | - | Surface Mount | - | - | 3 | - | - | 3.5 x 3.5 x 2.1mm | - | Rectangle | - | - | - | - | - | - | 3535 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000mA | - | - | - | 3.3 V | 126 cd | - | - | - | 474 lm | - | 1 | - | - | ||
![]() NF2L757GT-F1-3080 NICHIA | 24 |
| - | - | Surface Mount | - | - | 2 | - | - | 3 x 3 x 0.52mm | - | Rectangle | - | - | - | - | - | - | 3030 (1212) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180mA | - | - | - | 2.76 V | - | - | - | - | 31.2 lm | - | 1 | - | - | ||
![]() NV4W144ART-5070 NICHIA | In Stock | - | - | - | Surface Mount | - | - | 2 | - | - | 3 x 3 x 0.52mm | - | Rectangle | - | - | - | - | - | - | 3030 (1212) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500mA | - | - | - | 12.8 V | 351 cd | - | - | - | 1290 lm | - | 1 | - | - | ||
![]() NF2W757GT-F1-5080 NICHIA | In Stock | - | - | - | Surface Mount | - | - | 2 | - | - | 3 x 3 x 0.65mm | - | Rectangle | - | - | - | - | - | - | 3030 (1212) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180mA | - | - | - | 3.3 V | - | - | - | - | 42.8 lm | - | 1 | - | - | ||
![]() NSPW510DS NICHIA | 9000 | - | - | - | Through Hole | - | - | 2 | - | - | 5 x 8.3mm | - | Round | - | Olympic Wire and Cable | M22759/16-20-9-CX-1000 | - | - | - | 5mm (T-1 3/4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 ° | - | - | - | - | - | 3.2 V | 6.1 cd | - | - | - | - | - | 1 | - | - | ||
![]() NSPB510AS NICHIA | 50 |
| - | - | Through Hole | - | - | 2 | - | - | 5 x 8.3mm | - | Round | - | - | - | - | - | - | 5mm (T-1 3/4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ° | - | - | - | - | - | 3.2 V | 4.7 cd | - | - | - | - | - | 1 | - | - | ||
![]() NT2L757DRT-V1-4080 NICHIA | 3379233 |
| - | - | Surface Mount | - | - | 2 | - | - | 3 x 3 x 0.52mm | - | Rectangle | - | - | - | - | - | - | 3030 (1212) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | - | - | 6.8 V | 21.8 cd | - | - | - | 66.1 lm | - | 1 | - | - | ||
![]() NC4W121D-S1 NICHIA | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | - | - | Simple Reset/Power-On Reset | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.9 V | - | - | - | - | - | - | - | ||
![]() NC4W121F NICHIA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 100 ppm/°C | - | 66.5 Ω | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() NC3W093B NICHIA | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCSW170D-PCB NICHIA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.25 % | - | 100 ppm/°C | - | 796 kΩ | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() NC3W193F NICHIA | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJSW170F NICHIA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCSW170F NICHIA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |