- Number of Pins
- Forward Voltage
- Lens Shape
- Mounting Type
- Number of LEDs
- Dimensions
- Package Type
- Luminous Intensity
- Viewing Angle
- Luminous Flux
- Forward Current
- RoHS
Attribute column
Manufacturer
NICHIA LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Material | Housing Material | Shape | Number of Terminals | Manufacturer Package Identifier | Brand | Contact Materials | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lens Shape | Luminous Intensity-Nom | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Model | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | HTS Code | Subcategory | Power Rating | Contact Type | Pitch | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Contact Gender | Housing Color | Wire Gauge | Configuration | Accessory Type | Viewing Angle | Optoelectronic Device Type | Forward Current | Size | Forward Voltage | Luminous Intensity | Mating Post Length | Product Type | Forward Current-Max | Luminous Flux | Overall Height | Number of LEDs | Termination Post Length | T-code | Dominant Wavelength | Product | Mounting Angle | Features | Product Category | Height | Length | Width | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSPW500GS-K1 NICHIA | 1558 |
| - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | 5 x 9mm | - | - | Round | - | - | - | - | - | - | - | - | - | - | 5mm (T-1 3/4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ° | - | - | - | 3.1 V | 33 cd | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPWF50DS NICHIA | In Stock | - | - | - | Through Hole | NO | RADIAL MOUNT | 2 | - | - | OVAL | 2 | - | - | - | - | 4.6 x 2mm | - | MARL INTERNATIONAL LTD | Rectangle | 1200.0 mcd | MARL International Limited | NSPWF50DS | - | - | - | - | 85 °C | -30 °C | ROHS COMPLIANT, PLASTIC PACKAGE-2 | Rectangular | Active | 5.76 | - | Yes | - | - | - | - | - | - | e4 | - | - | - | - | - | SILVER | - | - | - | WHITE | - | - | - | - | - | - | - | BOX/BAG | - | 1 | 2.5 mm | - | compliant | - | - | - | - | SINGLE | - | 130 → 120 ° | SINGLE COLOR LED | - | 4 mm | 3.5 V | 680 → 1920 mcd | - | - | 0.03 A | - | 4 mm | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NVSWE21AT-5070 NICHIA | 106 |
| - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | 2.1 x 2.1 x 0.27mm | - | - | Rectangle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E21A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1400mA | - | 3.3 V | - | - | - | - | 320 lm | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NF2W757DRT-V1-6580 NICHIA | In Stock | - | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | 3 x 3 x 0.52mm | - | - | Rectangle | - | - | - | - | - | - | - | - | - | - | 3030 (1212) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mA | - | 7.1 V | 34 cd | - | - | - | 121.1 lm | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NVSL219CT-3070 NICHIA | In Stock | - | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | 3.5 x 3.5 x 2mm | - | - | Rectangle | - | - | - | - | - | - | - | - | - | - | 3535 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1800mA | - | 3.3 V | 91 cd | - | - | - | 340 lm | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPB310B NICHIA | 247 |
| - | - | Through Hole | NO | RADIAL MOUNT | 2 | - | - | ROUND | 2 | - | - | - | - | 3 x 5.4mm | - | NICHIA CORP | Round | 2500.0 mcd | Nichia Corporation | NSPB310B | - | - | - | - | 85 °C | -30 °C | ROHS COMPLIANT, PLASTIC PACKAGE-2 | 3mm (T-1) | Contact Manufacturer | 5.74 | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | SILVER | - | - | - | BLUE | - | - | 8541.40.20.00 | - | - | - | - | BOX/BAG | - | 1 | 2.5 mm | - | unknown | - | - | - | - | SINGLE | - | - | SINGLE COLOR LED | - | 3.1 mm | 3.2 V | 2.5 cd | - | - | 0.035 A | - | 5.4 mm | 1 | - | T-1 | - | - | - | - | - | - | - | - | - | - | ||
![]() NSDL570GS-K1-D-P9-P10 NICHIA | In Stock | - | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Dome | - | - | - | - | - | - | - | - | - | - | 5mm (T-1 3/4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 ° | - | - | - | 3.7 V | 21.4 → 25.5 cd | - | - | - | 23 lm | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPB300B NICHIA | 3345 |
| - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | 3 x 6mm | - | - | Round | - | - | - | - | - | - | - | - | - | - | 3mm (T-1) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ° | - | - | - | 3.2 V | 6.5 cd | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPL515DS NICHIA | 1145 |
| - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | 5 x 8.3mm | - | - | Round | - | - | - | - | - | - | - | - | - | - | 5mm (T-1 3/4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 ° | - | - | - | 3.2 V | 1.9 cd | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NC4W093B NICHIA | In Stock | - | - | Tin | - | - | - | - | - | Nylon | - | - | - | TE Connectivity / AMP | Copper Alloy | - | - | 125 | - | - | - | TE Connectivity | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | Details | - | MTA | - | 250 VAC | - | MTA-100 | - | - | - | - | Receptacle Assembly | - | 25 Position | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | 2.54 mm | - | - | - | - | - | - | IDC | Socket (Female) | Blue | 26 AWG | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Wire Housings | - | - | Headers & Wire Housings | - | - | - | - | - | ||
![]() NC5W321F NICHIA | In Stock | - | - | Gold | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | TE Connectivity / AMP | Phosphor Bronze | - | - | 500 | - | - | - | TE Connectivity | - | + 105 C | - 65 C | - | Through Hole | - | - | - | - | - | - | Details | - | AMPMODU | - | - | Bulk | AMPMODU MOD II | - | - | - | - | Breakaway | - | 4 Position | - | - | - | - | - | Board-to-Board | 1 Row | - | Headers & Wire Housings | - | - | 2.54 mm | - | - | - | - | - | - | Solder Pin | Pin (Male) | - | - | - | - | - | - | - | - | - | - | 8.08 mm | Headers & Wire Housings | - | - | - | - | 3.18 mm | - | - | Headers | Straight | - | Headers & Wire Housings | - | - | - | UL 94 V-0 | - | ||
![]() NC2A131F NICHIA | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | MQS Automotive Headers | - | 384 | - | - | - | TE Connectivity | - | + 85 C | - 40 C | - | Through Hole | - | - | - | - | - | - | Details | - | MQS | 0.385474 oz | 12 VDC | - | MQS | - | - | - | - | - | - | 26 Position | - | - | - | - | Yellow | Signal | 2 Row | - | Automotive Connectors | - | Pin | 2.54 mm | - | - | - | - | - | - | Solder Pin | Male | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | Headers | Vertical | - | Automotive Connectors | 20.9 mm | 53.8 mm | 16 mm | UL94HB | - | ||
![]() NC2W170F NICHIA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCSW170F-SA NICHIA | In Stock | - | - | - | - | - | - | - | - | - | - | - | CRCW0402-HPe3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 50 V | Tape & Reel (TR) | - | 5 % | - | 2 | 200 ppm/°C | - | 2 kΩ | - | - | 155 °C | -55 °C | Thick Film | - | - | - | - | - | 200 mW | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 400 µm | 990.6 µm | 508 µm | - | Lead Free | ||
![]() NCSY170F NICHIA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJSW170F-SA NICHIA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCSA170F NICHIA | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 | - | 165 | - | - | ||
![]() NSDW570GS-K1-B-P9-P11 NICHIA | 805 |
| - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Dome | - | - | - | - | - | - | - | - | - | - | 5mm (T-1 3/4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 ° | - | - | - | 3.7 V | 25.5 → 30.3 cd | - | - | - | 28 lm | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPL570DS NICHIA | 99000 | - | - | - | Through Hole | NO | RADIAL MOUNT | 2 | - | - | ROUND | 2 | - | - | - | - | 5 x 5.5mm | - | MARL INTERNATIONAL LTD | Round | 1200.0 mcd | MARL International Limited | NSPL570DS | - | - | - | - | 85 °C | -30 °C | ROHS COMPLIANT, PLASTIC PACKAGE-2 | 5mm (T-1 3/4) | Active | 5.77 | - | Yes | - | - | - | - | - | - | e4 | - | - | - | - | - | Silver (Ag) | - | - | - | WARM WHITE | - | - | - | - | - | - | - | BOX/BAG | - | 1 | 2.5 mm | - | compliant | - | - | - | - | SINGLE | - | 130 ° | SINGLE COLOR LED | - | 5 mm | 3.2 V | 1.2 cd | - | - | 0.03 A | - | 5.5 mm | 1 | - | T-1 3/4 | - | - | - | - | - | - | - | - | - | - | ||
![]() NESM026DT-RGB-R-T NICHIA | 128 |
| - | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | 3 x 3 x 1.8mm | - | - | Square | - | - | - | - | - | - | - | - | - | - | PLCC 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 ° | - | - | - | 2.45 V | 300 mcd, 700 mcd, 1200 mcd | - | - | - | - | - | 3 | - | - | 700 nm | - | - | - | - | - | - | - | - | - |