- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Optoelectronic Device Type
- JESD-609 Code
- Terminal Finish
- Rohs Code
- Forward Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
- Overall Height
Attribute column
Manufacturer
NICHIA LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Mounting Feature | Number of pins | Housing Material | Shape | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Dielectric Strength | Electrical mounting | Gross weight | Gross Weight | Head and Button Shape | Ihs Manufacturer | Illuation Color | Illumination Voltage | Indicator Type | Kind of connector | LED working life | Luminous Intensity-Nom | Mounting Diameter | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Protection Class | Relative Humidity | Rohs Code | Spatial orientation | Switching Cycles (electrical) | Switching Scheme | Transport Packaging size/quantity | Type of connector | Operating temperature | JESD-609 Code | Terminal Finish | Color | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Contact Resistance | Configuration | Insulation Resistance | Optoelectronic Device Type | Switch Type | Size | Operating Temperature Range | Rated Current | Forward Current-Max | Overall Height | Rated voltage | Profile | Contacts | Diameter | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSSW306DT-HG Nichia Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NICHIA CORP | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | e4 | Silver (Ag) | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NT2L757GRT Nichia Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NICHIA CORP | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NVSW219BT-V1 Nichia Corporation | 3500 | - | Datasheet | - | - | - | - | nickel-plated brass | - | - | - | - | - | 2000 (50 Hz / 1 min) V | - | - | 13.87 | flat ring and button | NICHIA CORP | redmin | 12 V | dot | - | 40000 hours min | - | 16 mm | - | - | Contact Manufacturer | IP65 | 45...85 % | - | - | 200000 min | OFF-(ON) non-locking | 62*27*28/150 | - | - | e4 | GOLD | - | 8541.40.20.00 | - | - | - | unknown | - | 50 mΩ max | - | 1000 MΩ min | SINGLE COLOR LED | GQ16 series vandal resistant illuminated button | - | -25…+55 °C | 2 A | - | - | - | - | 2Pin+2Pin extended | 18 mm | - | - | ||
![]() NESR157AT Nichia Corporation | In Stock | - | Datasheet | gold-plated | - | - | 15 | - | - | - | socket | 1x15 | 2.54mm | - | SMT | 0.9 g | - | - | NICHIA CORP | - | - | - | female | - | - | - | - | - | Active | - | - | Yes | straight | - | - | - | pin strips | -40...163°C | e4 | SILVER | - | 8541.40.20.00 | - | - | - | unknown | 1.5A | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | 60V | beryllium copper | - | - | 0.254µm | UL94V-0 | ||
![]() NS6W183ART-H3 Nichia Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NICHIA CORP | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | e4 | Silver (Ag) | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSSW306DT-HG-V1 Nichia Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NICHIA CORP | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSSW157AT-H3 Nichia Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NICHIA CORP | - | - | - | - | - | - | - | - | - | End Of Life | - | - | Yes | - | - | - | - | - | - | e4 | SILVER | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NECW008T Nichia Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NICHIA CORP | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NVSW119BT Nichia Corporation | 4900 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NICHIA CORP | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NESG157AT Nichia Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NICHIA CORP | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | e4 | SILVER | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NESW008DT Nichia Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NICHIA CORP | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NESW108T Nichia Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NICHIA CORP | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCSL119BT-V1 Nichia Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NICHIA CORP | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NHSW157AT-H3 Nichia Corporation | 5000 | - | Datasheet | - | YES | SURFACE MOUNT | - | - | RECTANGULAR | 2 | - | - | - | - | - | - | - | - | NICHIA CORP | - | - | - | - | - | 2300.0 mcd | - | 100 °C | -40 °C | Obsolete | - | - | - | - | - | - | - | - | - | e4 | Silver (Ag) | WHITE | 8541.40.20.00 | TR, 7 INCH | 1 | 2.25 mm | unknown | - | - | SINGLE WITH BUILT-IN ESD PROTECTION DEVICE | - | SINGLE COLOR LED | - | 2.6 mm | - | - | 0.035 A | 0.52 mm | - | - | - | - | - | - |