- Series
- Diameter - Shaft
- Function
- Gear Reduction Ratio
- Length - Shaft and Bearing
- Mounting Hole Spacing
- RPM
- Size / Dimension
- Termination Style
- Torque - Max Momentary (oz-in / mNm)
- Torque - Rated (oz-in / mNm)
- Type
Attribute column
Manufacturer
Nidec Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Weight | Insert Material | Mounting Hole Spacing | Base Product Number | Brand | Contact Sizes | Dimensions | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Gear Ratio | Logic voltage-VIL, VIH | Manufacturer | Mfr | Minimum Holding Torque | Motor Drive Type | Package | Part # Aliases | Product Status | RoHS | Standards Met | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Connector Type | Type | Number of Positions | Fastening Type | Subcategory | Power Rating | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Supply Voltage | Current Rating | Base Part Number | Shell Finish | Shell Size - Insert | Termination Style | Function | Approval Agency | Housing Color | Note | Shell Size, MIL | Input Type | Product Type | RPM | Includes | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Encoder Type | Power - Rated | Gate Type | Current - Peak Output (Source, Sink) | Torque - Rated (oz-in / mNm) | Motor Type | Torque - Max Momentary (oz-in / mNm) | High Side Voltage - Max (Bootstrap) | Product | Gear Reduction Ratio | Features | Product Category | Shaft Diameter | Length | Width | Diameter - Shaft | Length - Shaft and Bearing | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MG16B-300-AC-00 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | 0.433 (11.00mm) | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | Tray | - | Obsolete | - | - | 24VDC | - | - | - | MG16B | Round - 0.630 Dia (16.00mm) | - | - | DC Motor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | Gearmotor | - | - | - | - | - | - | 42 RPM | - | - | - | - | - | - | - | - | 22.7 / 160 | - | 34 / 240 | - | - | 300 | - | - | - | - | - | 0.118 (3.00mm) | 0.394 (10.00mm) | - | ||
![]() DMN37K50G72B Nidec | 2761 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 50 (Dia.) x 112.8 mm | - | - | 50:1 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | DMN37 | - | - | - | - | - | - | - | 9.2 W | - | - | - | - | - | 24 V dc | 600 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8mm | 112.8mm | 50mm | - | - | - | ||
![]() 404603 GMPG Nidec | 2312 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 43.4 (Dia.) x 139 mm | - | - | 62:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GMPG | - | - | - | - | - | - | - | 7.39 W | - | - | - | - | - | 24 V dc | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 139mm | 43.4mm | - | - | - | ||
![]() MG16B-015-AA-00 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | 0.433 (11.00mm) | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | Tray | - | Obsolete | - | - | 6VDC | - | - | - | MG16B | Round - 0.630 Dia (16.00mm) | - | - | DC Motor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | Gearmotor | - | - | - | - | - | - | 650 RPM | - | - | - | - | - | - | - | - | 1.416 / 10 | - | 2.124 / 15 | - | - | 15 | - | - | - | - | - | 0.118 (3.00mm) | 0.394 (10.00mm) | - | ||
![]() HG37-060-AB-00 Nidec | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | 196 Nm | DC Servo | Box | - | Active | - | - | 24VDC | 24 VDC | - | - | HG37 | Round - 1.457 Dia (37.00mm) | - | - | DC Motor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | Gearmotor | - | - | - | - | - | - | 70 RPM | - | - | - | - | - | - | - | - | 27.76 / 196 | - | 41.63 / 294 | - | Geared Motors | 60 | - | - | - | 46.5 mm | - | 0.236 (6.00mm) | 0.913 (23.20mm) | - | ||
![]() MG16B-060-AC-00 Nidec | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | 0.433 (11.00mm) | - | - | - | - | Half-Bridge | - | - | -- | - | Nidec Copal Electronics | - | - | Tray | - | Obsolete | - | - | 24VDC | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Round - 0.630 Dia (16.00mm) | Obsolete | - | DC Motor | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | ISL6608 | - | - | Wire Leads | Gearmotor | - | - | - | - | Non-Inverting | - | 190 RPM | - | 8ns, 8ns | Synchronous | 2 | - | - | N-Channel MOSFET | 2A, 2A | 5.66 / 40 | - | 8.5 / 60 | 22V | - | 60 | - | - | - | - | - | 0.118 (3.00mm) | 0.394 (10.00mm) | - | ||
![]() LC20G-101 1/5 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | 0.409 (10.40mm) | - | TE Connectivity | - | - | - | 30 | - | - | TE Connectivity | Nidec Copal Electronics | - | - | Tray | 3-1423008-2 | Obsolete | Details | - | 12VDC | - | - | - | T92 | Round - 0.787 Dia (20.00mm) | - | - | DC Motor | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | Gearmotor | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | 5 | - | General Purpose Relays | - | - | - | 0.118 (3.00mm) | 0.307 (7.80mm) | - | ||
![]() LC22G-103 1/30 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | 0.409 (10.40mm) | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | Tray | - | Obsolete | - | - | 24VDC | - | - | - | LC22G | Round - 0.866 Dia (22.00mm) | - | - | DC Motor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | Gearmotor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | 0.118 (3.00mm) | 0.307 (7.80mm) | - | ||
![]() 404682 GMPD Nidec | 2754 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 43 (Dia.) x 162 mm | - | - | 210:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GMPD | - | - | - | - | - | - | - | 14.8 W | - | - | - | - | - | 24 V dc | 3.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 162mm | 43mm | - | - | - | ||
![]() DMN37KB Nidec | 54 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 38.4 (Dia.) x 81.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | DMN37 | - | - | - | - | - | - | - | 9.2 W | - | - | - | - | - | 24 V dc | 600 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 81.2mm | 38.4mm | - | - | - | ||
![]() DMN29BA Nidec | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 29 (Dia.) x 54 mm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | DMN29 | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | 12 V dc | 420 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | 54mm | 29mm | - | - | - | ||
![]() DMN37BA Nidec | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 38.4 (Dia.) x 76.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | DMN37 | - | - | - | - | - | - | - | 7.2 W | - | - | - | - | - | 12 V dc | 1.01 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 76.2mm | 38.4mm | - | - | - | ||
![]() DMN37K50G18B Nidec | 2133 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 50 (Dia.) x 112.8 mm | - | - | 50:1 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | DMN37 | - | - | - | - | - | - | - | 9.2 W | - | - | - | - | - | 24 V dc | 600 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | 112.8mm | 50mm | - | - | - | ||
![]() 404774 GMPG Nidec | 2583 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 43.4 (Dia.) x 139 mm | - | - | 72:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GMPG | - | - | - | - | - | - | - | 3.94 W | - | - | - | - | - | 24 V dc | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 139mm | 43.4mm | - | - | - | ||
![]() 404990 DCK31 Nidec | 2516 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 59.8 (Dia.) x 163.3 mm | - | - | 53:2 | - | - | - | - | - | - | - | - | - | ISO 965-2 | - | - | - | - | DCK31 | - | - | - | - | - | - | - | 52.5 W | - | - | - | - | - | 24 V dc | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 163.3mm | 59.8mm | - | - | - | ||
![]() 404157 GMPG Nidec | 2606 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 43.4 (Dia.) x 139 mm | - | - | 56:4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GMPG | - | - | - | - | - | - | - | 24.7 W | - | - | - | - | - | 24 V dc | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 139mm | 43.4mm | - | - | - | ||
![]() DMN29B36G100B Nidec | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 37 (Dia.) x 87.8 mm | - | - | 100:1 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | DMN29 | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | 24 V dc | 210 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | 87.8mm | 37mm | - | - | - | ||
![]() 405063 DCK35 Nidec | 2141 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 62 (Dia.) x 178 mm | - | - | 70:4 | - | - | - | - | - | - | - | - | - | ISO 965-2 | - | - | - | - | DCK35 | - | - | - | - | - | - | - | 65.6 W | - | - | - | - | - | 24 V dc | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 178mm | 62mm | - | - | - | ||
![]() MG16B-650-AB-00 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | 0.433 (11.00mm) | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | Tray | - | Obsolete | - | - | 12VDC | - | - | - | MG16B | Round - 0.630 Dia (16.00mm) | - | - | DC Motor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | Gearmotor | - | - | - | - | - | - | 17 RPM | - | - | - | - | - | - | - | - | 42 / 300 | - | 63.73 / 450 | - | - | 650 | - | - | - | - | - | 0.118 (3.00mm) | 0.394 (10.00mm) | - | ||
![]() MG16B-240-AC-00 Nidec | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | - | Plastic | 0.433 (11.00mm) | KJB7T | - | 20 | - | - | - | - | - | - | ITT Cannon, LLC | - | - | Bulk | - | Active | - | - | 24VDC | - | -65°C ~ 175°C | - | KJB | Round - 0.630 Dia (16.00mm) | - | Receptacle Housing | For Female Sockets | 8 | Threaded | - | - | Crimp | - | C | Unshielded | Environment Resistant | - | - | - | Cadmium over Electroless Nickel | 13-8 | Wire Leads | Gearmotor | - | Olive Drab | Contacts Not Included | - | - | - | 50 RPM | - | - | - | - | - | - | - | - | 17 / 120 | - | 25.49 / 180 | - | - | 240 | - | - | - | - | - | 0.118 (3.00mm) | 0.394 (10.00mm) | - |