- Packaging
- Resistance
- Tolerance
- Series
- Number of Turns
- Temperature Coefficient
- Termination Style
- RoHS
- Manufacturer
- Power Rating
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Nidec Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Schedule B | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Orientation | Termination Style | Product Type | Number of Turns | Taper | Resistance Tolerance | Element Type | Product | Product Category | Product Length | Product Width | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FT-63ETP303 Nidec | 50 |
| - | - | - | Top Crossed Slot | Nidec Copal | 1000 | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 122 VDC | Ammo Pack | FT-63 | 10 % | - | 100 ppm/°C | Single Turn Trimmer | 30 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 0.5 W | Vertical | PC Pin | Trimmer Resistors | 1 | Linear | 10 | Cermet | Single Turn | Trimmer Resistors - Through Hole | 7 | 7 | - | - | - | - | ||
![]() FT-63ETV301 Nidec | 18 |
| - | - | Through Hole | Top Crossed Slot | Nidec Copal | 1000 | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 12.2 VDC | Ammo Pack | FT-63 | 10 % | - | 100 PPM / C | Single Turn Trimmer | 300 Ohms | 125 °C | -55 °C | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | - | - | - | - | - | No | ||
![]() FT-63ETV303 Nidec | 18 |
| - | - | - | Top Crossed Slot | Nidec Copal | 1000 | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 122 VDC | Ammo Pack | FT-63 | 10 % | - | 100 PPM / C | Single Turn Trimmer | 30 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | - | - | - | - | - | - | ||
![]() FT-63ETP301 Nidec | 18 |
| - | - | - | Top Crossed Slot | Nidec Copal | 1000 | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 12.2 VDC | Ammo Pack | FT-63 | 10 % | - | 100 PPM / C | Single Turn Trimmer | 300 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | - | - | - | - | - | - | ||
![]() ST5TW104 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM3A200K Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM42B100K Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM42B1K Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-20EP505 Nidec | In Stock | - | - | Tin | Through Hole | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 300 VDC | Bulk | CT-20 | 10 % | Pin | 250 PPM / C | General Purpose Trimmer | 5 MOhms | 120 °C | -55 °C | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | Trimmer Resistors | 15 | Linear | - | Cermet | Multiturn | Trimmer Resistors - Through Hole | - | - | 6.4 mm | 19 mm | 5 mm | - | ||
![]() SM-42TW1KOHM(102) Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 8533400080 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-6EMP201 Nidec | In Stock | - | - | - | - | Top Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 10 VDC | Tube | CT-6 | 10 % | - | 100 PPM / C | Trimmer Potentiometer | 200 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | - | - | 5.8 mm | 7 mm | 7 mm | - | ||
![]() SM42A5K Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-6EP254 Nidec | In Stock | - | - | Tin | Through Hole | - | Nidec Copal | 1000 | Nidec | - | - | - | Compliant | - | - | Bulk | - | 10 % | Pin | - | - | 250 kΩ | 120 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | Nidec | - | - | - | 7 mm | - | - | ||
![]() CT-6EMS103 Nidec | 38 |
| - | - | - | Side Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 70.7 VDC | Tube | CT-6 | 10 % | - | 100 PPM / C | Trimmer Potentiometer | 10 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | - | - | 8.2 mm | 7 mm | 7 mm | - | ||
![]() ST-4EB200 Nidec | 38 |
| - | - | - | Top Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 2 VDC | Bulk | ST-4 | 20 % | - | 250 PPM / C | Minus Slot Trimmer | 20 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical Adjustment | SMD/SMT | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | - | ||
![]() CT-6EMP100 Nidec | In Stock | - | - | - | - | Top Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 1 VDC | Tube | CT-6 | 10 % | - | 250 PPM / C | Trimmer Potentiometer | 10 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | - | - | 5.8 mm | 7 mm | 7 mm | - | ||
![]() FT-63ETV304 Nidec | In Stock | - | - | - | - | Top Crossed Slot | Nidec Copal | 1000 | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 200 VDC | Ammo Pack | FT-63 | 10 % | - | 100 PPM / C | Single Turn Trimmer | 300 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | - | - | - | - | - | - | ||
![]() ST-5ETX201 Nidec | In Stock | - | - | - | Surface Mount | Side Slot | Nidec Copal | 500 | Nidec | + 120 C | - 55 C | PCB Mount | Compliant | - | 7.07 VDC | Tape & Reel | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 200 Ω | 120 °C | -55 °C | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | SMD/SMT | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | - | - | 6.75 mm | 6 mm | 4.3 mm | No | ||
![]() ST-4ETB 1KOHM(102) Nidec | 100 |
| - | - | - | - | - | - | - | - | - | - | - | 8533400080, 8533400080/8533400080/8533400080/8533400080/8533400080 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M-1303 2KOHM Nidec | In Stock | - | - | - | - | - | - | - | VITRAMON | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |