- Packaging
- Resistance
- Tolerance
- Series
- Number of Turns
- Temperature Coefficient
- Termination Style
- RoHS
- Manufacturer
- Power Rating
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Nidec Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Insert Material | Backshell Material, Plating | Adjustment | Approvals | Base Product Number | Brand | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Primary Material | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Capacitance | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Technology | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Number of Contacts | Housing Color | Failure Rate | Lead Spacing | Inductance | Max Voltage Rating (AC) | Max Current Rating | Shell Size, MIL | Lead Style | Accessory Type | Cable Opening | Protections | Product Type | Number of Turns | Taper | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Shell Plating | Element Type | Product | Features | Standard | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT-6EMP202 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Top Crossed Slot | - | - | Nidec Copal | - | - | - | - | 75 | - | Nidec | - | + 120 C | - | - 55 C | PCB Mount | - | - | - | - | Non-Compliant | - | - | - | 31.6 VDC | - | Tube | CT-6 | - | 10 % | - | - | - | - | 100 PPM / C | - | Trimmer Potentiometer | 2 kOhms | - | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | - | - | Vertical | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | - | - | Cermet | Single Turn | - | - | Trimmer Resistors - Through Hole | - | - | 5.8 mm | - | 7 mm | 7 mm | - | - | - | - | ||
![]() ST-5EMR205 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Side Slot | - | - | Nidec Copal | - | - | - | - | 50 | - | Nidec | - | + 120 C | - | - 55 C | PCB Mount | - | - | - | - | Non-Compliant | - | - | - | 200 VDC | - | Magazine | ST-5 | - | 10 % | - | - | - | - | 100 PPM / C | - | Gull Wing Terminal Trimmer | 2 MOhms | - | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | Horizontal Adjustment | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | Linear | - | - | - | - | Cermet | Multiturn | - | - | Trimmer Resistors - SMD | - | - | 4.3 mm | - | 6 mm | 6.75 mm | - | - | - | - | ||
![]() CT-6EMP102 Nidec | 24 |
| - | Tin | Through Hole | - | - | - | - | - | - | - | - | Top Crossed Slot | - | - | Nidec Copal | - | - | - | - | 75 | - | Nidec | - | + 120 C | - | - 55 C | PCB Mount | - | - | - | - | Details | - | - | - | 22.4 VDC | - | Tube | CT-6 | - | 10 % | - | - | - | Pin | 100 PPM / C | - | Trimmer Potentiometer | 1 kOhms | - | 120 °C | -55 °C | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | - | - | Vertical | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | - | - | Cermet | Single Turn | - | - | Trimmer Resistors - Through Hole | - | - | 5.8 mm | - | 7 mm | 7 mm | - | - | - | - | ||
![]() FT-63EX304 Nidec | 50 |
| - | - | Through Hole | - | - | - | - | - | Polyamide | - | - | Side Crossed Slot | - | - | Nidec Copal | - | - | - | Brass | 100 | - | Nidec | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | Compliant | - | - | - | 200 VDC | - | Bulk | FT-63 | - | 10 % | - | - | - | Solder | 100 PPM / C | - | Single Turn Trimmer | 300 kOhms | - | 105 °C | -40 °C | - | - | - | 1 | Male | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | 5 mm | - | Right Angle | - | - | 12.2 mm | - | - | - | PC Pin | 3 | Black | - | - | - | 300 V | 15 A | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | - | - | Cermet | Single Turn | - | - | Trimmer Resistors - Through Hole | - | - | - | - | 16.6 mm | - | - | - | - | - | ||
![]() FT-63ES304 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Side Crossed Slot | - | - | Nidec Copal | - | - | - | - | 100 | - | Nidec | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | Details | - | - | - | 200 VDC | - | Bulk | FT-63 | - | 10 % | - | - | - | - | 100 PPM / C | - | Single Turn Trimmer | 300 kOhms | - | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | - | - | Vertical | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | - | - | Cermet | Single Turn | - | - | Trimmer Resistors - Through Hole | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-6ETV201-00 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | - | - | 3000 | - | TT Electronics | - | - | - | - | PCB Mount | - | - | - | - | Compliant | - | 0.001235 oz | - | - | - | Reel | PWC | - | - | - | - | - | - | - | - | - | 200 Ω | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-6EP 500 OHM(501) Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | 1000 | - | CTS | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-5EX200 Nidec | 28 |
| - | - | - | - | - | - | - | - | - | - | - | Side Slot | - | - | Nidec Copal | - | - | - | - | 50 | - | Nidec | - | + 120 C | - | - 55 C | PCB Mount | - | - | - | - | Details | - | - | - | 2 VDC | - | Bulk | ST-5 | - | 10 % | - | - | - | - | 250 PPM / C | - | Gull Wing Terminal Trimmer | 20 Ohms | - | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | Horizontal Adjustment | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | Linear | - | - | - | - | Cermet | Multiturn | - | - | Trimmer Resistors - SMD | - | - | 6.75 mm | - | 6 mm | 4.3 mm | - | - | - | - | ||
![]() ST-32ETB301 Nidec | 34 |
| - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | Top Crossed | - | - | Nidec Copal | - | - | - | - | 500 | Lead free / RoHS Compliant | Nidec | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | Details | - | - | 50V | 6.12 VDC | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55681, CDR32 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | 1 (Unlimited) | - | - | BP | - | Gull-Wing Terminal Trimmer | 300 Ohms | - | - | - | - | - | General Purpose | - | - | - | 1800pF | - | Potentiometers, Trimmers & Rheostats | 125 mW (1/8 W) | - | - | - | Vertical Adjustment | - | - | - | - | - | - | SMD/SMT | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | - | - | Cermet | Single Turn | - | - | Trimmer Resistors - SMD | - | - | 2 mm | - | 3.4 mm | 3.4 mm | 0.051 (1.30mm) | - | - | - | ||
![]() ST-4EF103 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Minus Slot | - | - | Nidec Copal | - | - | - | - | 100 | - | Nidec | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | Details | - | - | - | 50 VDC | - | Bulk | ST-4 | - | 20 % | - | - | - | - | 100 ppm/°C | - | - | 10 kOhms | - | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 0.25 W | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1(Elec)/1(Mech) Turns | Linear | - | - | 20 | - | Cermet | Single Turn | - | - | Trimmer Resistors - SMD | 5 mm | 6.35 | - | - | - | - | - | - | - | - | ||
![]() CT-9ETW102 Nidec | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon | - | - | BU-12BMMA | - | - | - | Gold | Copper Alloy | - | - | - | - | - | Amphenol LTW | - | - | Bulk | - | Plastic | Active | - | - | - | - | - | -40°C ~ 105°C | - | Standard | - | - | - | - | - | Solder Cup | 100 ppm/°C | Receptacle, Male Pins | - | - | 12 | - | - | - | Black | - | - | - | - | - | Bayonet Lock | - | 0.5 W | 2A | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15(Elec)/18(Mech) Turns | - | - | - | 10 | - | - | - | Backshell | - | - | 9.6 | 5.5 | - | - | - | - | - | - | - | - | ||
![]() CT-6ES 2KOHM(202) Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, IEC, UL | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | LGS325036B20ZGG | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground Fault | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-4ETD105 Nidec | 24 |
| - | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy and Zinc Die Cast | - | - | Polychloroprene | - | Rear Slot | - | CA06C | Nidec Copal | - | - | Silver | Copper Alloy | 500 | - | Nidec | - | + 125 C | ITT Cannon, LLC | - 55 C | PCB Mount | Bulk | - | Metal | Active | Details | - | - | - | - | -55°C ~ 125°C | Cut Tape | MIL-DTL-5015, CA-COM-B | - | 20 % | - | - | - | Solder Cup | 100 PPM / C | Plug, Male Pins | Minus Slot Trimmer | 1 MOhms | 2 | - | - | - | Silver | Automotive, Aviation, Industrial, Instrumentation, Military, Telecom | - | - | - | - | Reverse Bayonet Lock | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | 22A | - | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | - | Nickel | 10SL-4 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | - | - | Cermet | Single Turn | - | - | Trimmer Resistors - SMD | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-5EMW103 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Top Slot | - | - | Nidec Copal | - | - | - | - | 50 | - | Nidec | - | + 120 C | - | - 55 C | PCB Mount | - | - | - | - | Details | - | - | - | 50 VDC | - | Magazine | ST-5 | - | 10 % | - | - | - | - | 100 PPM / C | - | Gull Wing Terminal Trimmer | 10 kOhms | - | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | Vertical Adjustment | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | Linear | - | - | - | - | Cermet | Multiturn | - | - | Trimmer Resistors - SMD | - | - | 6.75 mm | - | 6 mm | 4.3 mm | - | - | - | - | ||
![]() CT-6EMS201 Nidec | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | Side Crossed Slot | - | - | Amphenol Tuchel | - | - | - | - | 100 | - | Amphenol | - | + 120 C | - | - 55 C | PCB Mount | - | T 3358 550 U | - | - | Details | C091 | - | - | 100 V | - | Box | C091 A | - | 10 % | - | - | - | Pin | 100 PPM / C | - | Trimmer Potentiometer | 200 Ω | - | 120 °C | -55 °C | - | - | - | - | - | - | - | - | Circular Connectors | 500 mW (1/2 W) | - | - | - | Vertical | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | Circular DIN Connectors | 1 | Linear | - | - | - | Nickel | Cermet | Connectors | - | DIN | Circular DIN Connectors | - | - | 8.2 mm | - | 7 mm | 7 mm | - | - | - | - | ||
![]() ST-32ETA301 Nidec | 8 |
| - | - | - | - | - | - | - | - | - | - | - | Top Crossed | - | - | Nidec Copal | - | - | - | - | 500 | - | Nidec | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | Compliant | - | - | - | 6.12 VDC | - | Cut Tape | ST-32 | - | 20 % | - | - | - | - | 100 PPM / C | - | J-Hook Terminal Trimmer | 300 Ω | - | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 125 mW (1/8 W) | - | - | - | Vertical Adjustment | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | - | - | Cermet | Single Turn | - | - | Trimmer Resistors - SMD | - | - | 2 mm | - | 3.4 mm | 3.4 mm | - | - | - | - | ||
![]() CT-6ETV103-00 Nidec | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 nH | - | - | - | - | - | - | - | - | - | - | 20 | 11.3 A | - | - | - | - | - | - | - | 5.5 mm | 5.3 mm | - | - | - | - | - | - | - | - | ||
![]() CT-94EW 50KOHM(503) Nidec | 50 |
| - | - | - | - | Axial | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | MBA/SMA 0204 - Professional | 0.063 Dia x 0.142 L (1.60mm x 3.60mm) | ±1% | Active | - | 2 | - | ±50ppm/°C | - | - | 200 Ohms | - | - | - | Thin Film | - | - | - | - | 0.4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() SM43A2K Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-5ETP100 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Side Slot | - | - | Nidec Copal | - | - | - | - | 500 | - | Nidec | - | + 120 C | - | - 55 C | PCB Mount | - | - | - | - | Details | - | - | - | 1 VDC | - | Reel | ST-5 | - | 10 % | - | - | - | - | 100 ppm/°C | - | Gull Wing Terminal Trimmer | 10 Ohms | - | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 0.25 W | - | - | - | Horizontal Adjustment | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 11(Elec)/14(Mech) Turns | Linear | - | - | 10 | - | Cermet | Multiturn | - | - | Trimmer Resistors - SMD | 6 | 8.75 | 4.3 mm | - | 6 mm | 6.75 mm | - | - | - | - |