- Packaging
- Resistance
- Tolerance
- Series
- Number of Turns
- Temperature Coefficient
- Termination Style
- RoHS
- Manufacturer
- Power Rating
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Nidec Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Body Material | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Capacitance | Subcategory | Power Rating | Orientation | Depth | Termination Style | Number of Contacts | Dielectric | Polarity | Contact Style | Voltage | Inductance | DC Resistance (DCR) | Current | Max DC Current | Adjustment Type | Product Type | Number of Turns | Taper | Resistance Tolerance | Element Type | Product | Product Category | Product Length | Product Width | Height | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST-5ETP100 Nidec | In Stock | - | - | - | - | - | Side Slot | Nidec Copal | 500 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 1 VDC | Reel | ST-5 | 10 % | 100 ppm/°C | - | Gull Wing Terminal Trimmer | 10 Ohms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 0.25 W | Horizontal Adjustment | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 11(Elec)/14(Mech) Turns | Linear | 10 | Cermet | Multiturn | Trimmer Resistors - SMD | 6 | 8.75 | 4.3 mm | 6 mm | 6.75 mm | - | - | ||
![]() SM43A2K Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM-3W 500OHM(501) Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | 61 | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-6EMS204 Nidec | In Stock | - | - | - | - | - | Side Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 200 VDC | Magazine | CT-6 | 10 % | 100 PPM / C | - | Trimmer Potentiometer | 200 kOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | - | - | 8.2 mm | 7 mm | 7 mm | - | - | ||
![]() ST-4ED500 Nidec | 24 |
| - | - | Surface Mount | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Compliant | - | 3.53 VDC | Bulk | ST-4 | 20 % | 250 PPM / C | - | Minus Slot Trimmer | 50 Ohms | - | 125 °C | -55 °C | - | 33 µF | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | SMD/SMT | - | - | Polar | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | - | - | ||
![]() CT-6EMS203 Nidec | 24 |
| - | - | - | - | Side Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 100 VDC | Tube | CT-6 | 10 % | 100 PPM / C | - | Trimmer Potentiometer | 20 kOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | - | - | 8.2 mm | 7 mm | 7 mm | - | - | ||
![]() ST-5EMW203 Nidec | 24 |
| - | - | - | - | Top Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Non-Compliant | - | 70.7 VDC | Magazine | ST-5 | 10 % | 100 PPM / C | - | Gull Wing Terminal Trimmer | 20 kOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical Adjustment | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | - | - | 6.75 mm | 6 mm | 4.3 mm | - | - | ||
![]() ST-4ETD205 Nidec | In Stock | - | - | - | - | - | Rear Slot | Nidec Copal | 500 | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 200 VDC | Cut Tape | ST-4 | 20 % | 100 PPM / C | - | Minus Slot Trimmer | 2 MOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | - | - | ||
![]() ST-5EMP102 Nidec | 24 |
| - | - | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Non-Compliant | - | 15.8 VDC | Magazine | ST-5 | 10 % | 100 PPM / C | - | Gull Wing Terminal Trimmer | 1 kOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | - | SMD/SMT | - | - | - | - | 60 V | - | - | 5 A | - | - | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | - | - | 4.3 mm | 6 mm | 6.75 mm | - | - | ||
![]() ST-4EF104 Nidec | 24 |
| - | Gold | - | Aluminium | Minus Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Compliant | - | 158 VDC | Bulk | ST-4 | 20 % | 100 PPM / C | Circular | - | 100 kOhms | 16 | - | - | Receptacle | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | - | No SVHC | ||
![]() ST-5EMX202 Nidec | In Stock | - | - | - | Surface Mount | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Non-Compliant | - | 22.4 VDC | Magazine | ST-5 | 10 % | 100 PPM / C | - | Gull Wing Terminal Trimmer | 2 kOhms | - | 120 °C | -55 °C | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | - | - | 6.75 mm | 6 mm | 4.3 mm | No | - | ||
![]() CT-6EMS105 Nidec | 50 |
| - | - | - | - | Side Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 200 VDC | Tube | CT-6 | 10 % | 100 PPM / C | - | Trimmer Potentiometer | 1 MOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | - | - | 8.2 mm | 7 mm | 7 mm | - | - | ||
![]() ST-5EMR101 Nidec | In Stock | - | - | - | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 5 VDC | Magazine | ST-5 | 10 % | 100 PPM / C | - | Gull Wing Terminal Trimmer | 100 Ohms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | - | - | 4.3 mm | 6 mm | 6.75 mm | - | - | ||
![]() ST-5EMW201 Nidec | In Stock | - | - | - | - | - | Top Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Compliant | - | 7.07 VDC | Magazine | ST-5 | 10 % | 100 PPM / C | - | Gull Wing Terminal Trimmer | 200 Ohms | - | 105 °C | -55 °C | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical Adjustment | - | SMD/SMT | - | - | - | - | - | 10 µH | 1.62 Ω | - | 220 mA | - | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | - | - | 6.75 mm | 6 mm | 4.3 mm | - | - | ||
![]() ST-5EMR203 Nidec | 50 |
| - | - | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 70.7 VDC | Magazine | ST-5 | 10 % | 100 PPM / C | - | Gull Wing Terminal Trimmer | 20 kOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | - | - | 4.3 mm | 6 mm | 6.75 mm | - | - | ||
![]() ST-5EMW200 Nidec | In Stock | - | - | - | - | - | Top Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 2 VDC | Magazine | ST-5 | 10 % | 250 PPM / C | - | Gull Wing Terminal Trimmer | 20 Ohms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical Adjustment | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | - | - | 6.75 mm | 6 mm | 4.3 mm | - | - | ||
![]() FT-63ES303 Nidec | 24 |
| - | - | Through Hole | - | Side Crossed Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Compliant | - | 122 VDC | Bulk | FT-63 | 10 % | 100 PPM / C | - | Single Turn Trimmer | 30 kΩ | - | 125 °C | -55 °C | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | - | - | - | - | - | No | - | ||
![]() ST-5EP100 Nidec | In Stock | - | - | - | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 1 VDC | Bulk | ST-5 | 10 % | 250 PPM / C | - | Gull Wing Terminal Trimmer | 10 Ohms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | - | - | 4.3 mm | 6 mm | 6.75 mm | - | - | ||
![]() SM43B20K Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 50 V | - | - | - | 5 % | - | - | - | - | - | 125 °C | -55 °C | - | 56 pF | - | - | - | 1.57 mm | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.17 mm | - | - | - | ||
![]() ST-4ETD503 Nidec | In Stock | - | - | - | - | - | Rear Slot | Nidec Copal | 500 | ABB | + 125 C | - 55 C | PCB Mount | Details | - | 112 VDC | Cut Tape | ST-4 | 20 % | 100 ppm/°C | - | Minus Slot Trimmer | 50 kOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 0.25 W | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Rear Adjust | Trimmer Resistors | 1(Elec)/1(Mech) Turns | Linear | 20 | Cermet | Single Turn | Trimmer Resistors - SMD | 5 mm | 7.2 mm | - | - | - | - | - |