- Packaging
- Resistance
- Tolerance
- Series
- Number of Turns
- Temperature Coefficient
- Termination Style
- RoHS
- Manufacturer
- Power Rating
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Nidec Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Schedule B | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Orientation | Depth | Termination Style | Product Type | Number of Turns | Taper | Element Type | Product | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM42A50K Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-20EP 1K OHM Nidec | 44 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 10 % | Pin | 100 ppm/°C | - | - | 120 °C | -55 °C | - | - | 500 mW | - | 5 mm | - | - | 15 | - | - | - | - | 6.4 mm | 19 mm | - | - | ||
![]() CT-6P-105 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT94W103 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM-3TW 500 OHM(501) Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 8533400080/8533400080/8533400080/8533400080/8533400080 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-5EMX503 Nidec | In Stock | - | - | - | Surface Mount | Side Slot | Nidec Copal | 50 | Nidec | - | - | + 120 C | - 55 C | PCB Mount | Details | - | 112 VDC | Magazine | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 50 kOhms | 120 °C | -55 °C | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | - | SMD/SMT | Trimmer Resistors | 14 | Linear | Cermet | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 6 mm | 4.3 mm | No | ||
![]() ST-5EMR204 Nidec | 24 |
| - | - | Surface Mount | Side Slot | Nidec Copal | 50 | Nidec | - | - | + 120 C | - 55 C | PCB Mount | Details | - | 200 VDC | Magazine | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 200 kOhms | 120 °C | -55 °C | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | - | SMD/SMT | Trimmer Resistors | 14 | Linear | Cermet | Multiturn | Trimmer Resistors - SMD | 4.3 mm | 6 mm | 6.75 mm | No | ||
![]() CT-9ETX100 Nidec | In Stock | - | - | Tin | Through Hole | - | - | - | - | 0904 | 60 bar | - | - | - | Compliant | - | - | Tape & Reel | - | 10 % | Pin | - | - | 100 Ω | 120 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.7 mm | - | - | ||
![]() CT-20EP504 Nidec | 8 |
| - | Tin | Through Hole | Side Slot | Nidec Copal | 50 | Nidec | - | - | + 120 C | - 55 C | PCB Mount | Compliant | - | 300 VDC | Bulk | CT-20 | 10 % | Pin | 100 PPM / C | General Purpose Trimmer | 500 kΩ | 120 °C | -55 °C | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | Trimmer Resistors | 15 | Linear | Cermet | Multiturn | Trimmer Resistors - Through Hole | 6.4 mm | 20.5 mm | 5 mm | - | ||
![]() ST-7ETB501 Nidec | 21 |
| - | - | - | Top Slot | Nidec Copal | 500 | Nidec | - | - | + 125 C | - 55 C | PCB Mount | Details | - | 11.2 VDC | Reel | ST-7 | 20 % | - | 100 PPM / C | Gull-Wing Terminal Trimmer | 500 Ohms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal | - | SMD/SMT | Trimmer Resistors | 3 | Linear | Cermet | Multiturn | Trimmer Resistors - SMD | 3.4 mm | 6.4 mm | 6.1 mm | - | ||
![]() CT-6ETV202-01 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 2 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-9ETX501 Nidec | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel | - | 10 % | Pin | - | - | 500 Ω | 120 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.7 mm | - | - | ||
![]() SM-42W 100OHM(101) Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-4ETA 1M OHM(105) Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-6EX 2KOHM(202) Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-6EMS100 Nidec | In Stock | - | - | - | - | Side Crossed Slot | Nidec Copal | 75 | Nidec | - | - | + 120 C | - 55 C | PCB Mount | Details | - | 1 VDC | Tube | CT-6 | 10 % | - | 250 PPM / C | Trimmer Potentiometer | 10 Ohms | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - Through Hole | 8.2 mm | 7 mm | 7 mm | - | ||
![]() CT-6EMP502 Nidec | In Stock | - | - | - | - | Top Crossed Slot | Nidec Copal | 75 | Nidec | - | - | + 120 C | - 55 C | PCB Mount | Details | - | 50 VDC | Tube | CT-6 | 10 % | - | 100 PPM / C | Trimmer Potentiometer | 5 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - Through Hole | 5.8 mm | 7 mm | 7 mm | - | ||
![]() CT-6EMS104 Nidec | 32 |
| - | - | - | Side Crossed Slot | Nidec Copal | 75 | Nidec | - | - | + 120 C | - 55 C | PCB Mount | Details | - | 200 VDC | Magazine | CT-6 | 10 % | - | 100 PPM / C | Trimmer Potentiometer | 100 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - Through Hole | 8.2 mm | 7 mm | 7 mm | - | ||
![]() CT-6EMP500 Nidec | 32 |
| - | - | - | Top Crossed Slot | Nidec Copal | 75 | Nidec | - | - | + 120 C | - 55 C | PCB Mount | Details | - | 5 VDC | Tube | CT-6 | 10 % | - | 100 PPM / C | Trimmer Potentiometer | 50 Ohms | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - Through Hole | 5.8 mm | 7 mm | 7 mm | - | ||
![]() ST-4ETD202 Nidec | In Stock | - | - | - | Surface Mount | Rear Slot | Nidec Copal | 500 | Nidec | - | - | + 125 C | - 55 C | PCB Mount | Details | - | 22.4 VDC | Cut Tape | ST-4 | 20 % | - | 100 PPM / C | Minus Slot Trimmer | 2 kOhms | 125 °C | -55 °C | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | SMD/SMT | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | No |