- Packaging
- Resistance
- Tolerance
- Series
- Number of Turns
- Temperature Coefficient
- Termination Style
- RoHS
- Manufacturer
- Power Rating
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Nidec Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Schedule B | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Orientation | Termination Style | Product Type | Number of Turns | Taper | Element Type | Product | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT-6EMP502 Nidec | In Stock | - | - | - | Top Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 50 VDC | Tube | CT-6 | 10 % | 100 PPM / C | Trimmer Potentiometer | 5 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - Through Hole | 5.8 mm | 7 mm | 7 mm | - | ||
![]() CT-6EMS104 Nidec | 32 |
| - | - | Side Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 200 VDC | Magazine | CT-6 | 10 % | 100 PPM / C | Trimmer Potentiometer | 100 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - Through Hole | 8.2 mm | 7 mm | 7 mm | - | ||
![]() CT-6EMP500 Nidec | 32 |
| - | - | Top Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 5 VDC | Tube | CT-6 | 10 % | 100 PPM / C | Trimmer Potentiometer | 50 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - Through Hole | 5.8 mm | 7 mm | 7 mm | - | ||
![]() ST-4ETD202 Nidec | In Stock | - | - | Surface Mount | Rear Slot | Nidec Copal | 500 | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 22.4 VDC | Cut Tape | ST-4 | 20 % | 100 PPM / C | Minus Slot Trimmer | 2 kOhms | 125 °C | -55 °C | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | No | ||
![]() ST-4ED204 Nidec | In Stock | - | - | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 200 VDC | Bulk | ST-4 | 20 % | 100 PPM / C | Minus Slot Trimmer | 200 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | ||
![]() ST-5EMP501 Nidec | 32 |
| - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 11.2 VDC | Magazine | ST-5 | 10 % | 100 PPM / C | Gull Wing Terminal Trimmer | 500 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | SMD/SMT | Trimmer Resistors | 14 | Linear | Cermet | Multiturn | Trimmer Resistors - SMD | 4.3 mm | 6 mm | 6.75 mm | - | ||
![]() ST-5EX100 Nidec | In Stock | - | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 1 VDC | Bulk | ST-5 | 10 % | 250 PPM / C | Gull Wing Terminal Trimmer | 10 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | SMD/SMT | Trimmer Resistors | 14 | Linear | Cermet | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 6 mm | 4.3 mm | - | ||
![]() ST-5EMX501 Nidec | 32 |
| - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 11.2 VDC | Magazine | ST-5 | 10 % | 100 PPM / C | Gull Wing Terminal Trimmer | 500 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | SMD/SMT | Trimmer Resistors | 14 | Linear | Cermet | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 6 mm | 4.3 mm | - | ||
![]() ST-4ED503 Nidec | 14 |
| - | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 112 VDC | Bulk | ST-4 | 20 % | 100 PPM / C | Minus Slot Trimmer | 50 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | ||
![]() ST-5EW201 Nidec | 44 |
| - | - | Top Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 7.07 VDC | Bulk | ST-5 | 10 % | 100 PPM / C | Gull Wing Terminal Trimmer | 200 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical Adjustment | SMD/SMT | Trimmer Resistors | 14 | Linear | Cermet | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 6 mm | 4.3 mm | - | ||
![]() ST-4ED202 Nidec | 32 |
| - | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 22.4 VDC | Bulk | ST-4 | 20 % | 100 PPM / C | Minus Slot Trimmer | 2 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | ||
![]() CT-94EP253 Nidec | In Stock | - | - | - | Side Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 112 VDC | Bulk | CT-94 | 10 % | 100 PPM / C | Precision Trimmer Potentiometer | 25 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | Trimmer Resistors | 18 | Linear | Cermet | Multiturn | Trimmer Resistors - Through Hole | 4.8 mm | 9.6 mm | 9.6 mm | - | ||
![]() ST-4EF504 Nidec | 20 |
| - | - | Minus Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 200 VDC | Bulk | ST-4 | 20 % | 100 PPM / C | - | 500 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | ||
![]() SM3A500K Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-4ETD100 Nidec | In Stock | - | - | - | Rear Slot | Nidec Copal | 500 | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 1 VDC | Cut Tape | ST-4 | 20 % | 250 PPM / C | Minus Slot Trimmer | 10 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | ||
![]() ST-4ETB 2K OHM(202) Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 8533400080, 8533400080/8533400080/8533400080/8533400080/8533400080 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-20EPB204 Nidec | 20 |
| - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | Panel Mount | Details | - | 300 VDC | Bulk | CT-20 | 10 % | 100 PPM / C | General Purpose Trimmer | 200 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | Trimmer Resistors | 15 | Linear | Cermet | Multiturn | Trimmer Resistors - Through Hole | 8.9 mm | 23 mm | 7 mm | - | ||
![]() ST-5EMW205 Nidec | In Stock | - | - | - | Top Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 200 VDC | Magazine | ST-5 | 10 % | 100 PPM / C | Gull Wing Terminal Trimmer | 2 MOhms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical Adjustment | SMD/SMT | Trimmer Resistors | 14 | Linear | Cermet | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 6 mm | 4.3 mm | - | ||
![]() ST-5EMR201 Nidec | 38 |
| - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 7.07 VDC | Magazine | ST-5 | 10 % | 100 PPM / C | Gull Wing Terminal Trimmer | 200 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | SMD/SMT | Trimmer Resistors | 14 | Linear | Cermet | Multiturn | Trimmer Resistors - SMD | 4.3 mm | 6 mm | 6.75 mm | - | ||
![]() ST3TA102 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |