- Packaging
- Resistance
- Tolerance
- Series
- Number of Turns
- Temperature Coefficient
- Termination Style
- RoHS
- Manufacturer
- Power Rating
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Nidec Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Orientation | Termination Style | Operating Supply Current | Product Type | Number of Turns | Taper | Element Type | Product | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FT-63ETS102 Nidec | 45 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | Side Adjust | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() CT-20EX100 Nidec | In Stock | - | - | Tin | Through Hole | - | - | Side Slot | Nidec Copal | 50 | DALE RESISTOR | + 120 C | - 55 C | PCB Mount | YES | 1 VDC | Bulk | CT-20 | 10 % | Pin | 250 PPM / C | General Purpose Trimmer | 100 Ω | 120 °C | -55 °C | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | - | Trimmer Resistors | 15 | Linear | Cermet | Multiturn | Trimmer Resistors - Through Hole | 6.4 mm | 20.5 mm | 5 mm | - | - | ||
![]() FT-63ETH304 Nidec | 18 |
| - | - | - | - | - | Side Crossed Slot | Nidec Copal | 1000 | DALE RESISTOR | + 125 C | - 55 C | PCB Mount | NO | 200 VDC | Ammo Pack | FT-63 | 10 % | - | 100 PPM / C | Single Turn Trimmer | 300 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | - | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - Through Hole | - | - | - | - | - | ||
![]() ST-5EX201 Nidec | In Stock | - | - | - | - | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | 7.07 VDC | Bulk | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 200 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | SMD/SMT | - | Trimmer Resistors | 14 | Linear | Cermet | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 6 mm | 4.3 mm | - | - | ||
![]() ST-32ETB302 Nidec | 28 |
| - | - | - | - | - | Top Crossed | Nidec Copal | 500 | Nidec | + 125 C | - 55 C | PCB Mount | Details | 19.4 VDC | Cut Tape | ST-32 | 20 % | - | 100 PPM / C | Gull-Wing Terminal Trimmer | 3 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 125 mW (1/8 W) | Vertical Adjustment | SMD/SMT | - | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - SMD | 2 mm | 3.4 mm | 3.4 mm | - | - | ||
![]() CT-9X202 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-6R102 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-6ETV502-00 Nidec | In Stock | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | YES | - | - | - | - | - | - | - | 5 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-4ED201 Nidec | 11 |
| - | - | - | - | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Details | 7.07 VDC | Bulk | ST-4 | 20 % | - | 100 PPM / C | Minus Slot Trimmer | 200 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | - | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | ||
![]() CT-6EMP203 Nidec | 50 |
| - | - | - | - | - | Top Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | Details | 100 VDC | Tube | CT-6 | 10 % | - | 100 PPM / C | Trimmer Potentiometer | 20 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | - | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - Through Hole | 5.8 mm | 7 mm | 7 mm | - | - | ||
![]() ST-4ED101 Nidec | 50 |
| - | - | - | - | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Details | 5 VDC | Bulk | ST-4 | 20 % | - | 100 PPM / C | Minus Slot Trimmer | 100 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | - | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | ||
![]() ST-5EMR501 Nidec | 50 |
| - | - | Surface Mount | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Non-Compliant | 11.2 VDC | Bulk | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 500 Ω | 120 °C | -55 °C | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | SMD/SMT | - | Trimmer Resistors | 14 | Linear | Cermet | Multiturn | Trimmer Resistors - SMD | 4.3 mm | 6 mm | 6.75 mm | No | - | ||
![]() ST-4ETD204 Nidec | 24 |
| - | - | - | - | - | Rear Slot | Nidec Copal | 500 | Nidec | + 125 C | - 55 C | PCB Mount | Details | 200 VDC | Cut Tape | ST-4 | 20 % | - | 100 PPM / C | Minus Slot Trimmer | 200 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | - | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | ||
![]() CT-20EX200 Nidec | In Stock | - | - | - | - | - | 10 | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Non-Compliant | 2 VDC | Bulk | CT-20 | 10 % | - | 250 PPM / C | General Purpose Trimmer | 20 Ohms | 85 °C | -40 °C | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | 100 nA | Trimmer Resistors | 15 | Linear | Cermet | Multiturn | Trimmer Resistors - Through Hole | 6.4 mm | 19 mm | 5 mm | - | Contains Lead | ||
![]() ST-5EMX201 Nidec | In Stock | - | - | - | - | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | 7.07 VDC | Magazine | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 200 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | SMD/SMT | - | Trimmer Resistors | 14 | Linear | Cermet | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 6 mm | 4.3 mm | - | - | ||
![]() CT-6EMP205 Nidec | In Stock | - | - | Tin | Through Hole | - | - | Top Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | Compliant | 200 VDC | Bulk | CT-6 | 10 % | Pin | 100 PPM / C | Trimmer Potentiometer | 2 MΩ | 120 °C | -55 °C | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | - | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - Through Hole | 5.8 mm | 7 mm | 7 mm | - | - | ||
![]() ST-5EMW100 Nidec | 50 |
| - | - | - | - | - | Top Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | 1 VDC | Magazine | ST-5 | 10 % | - | 250 PPM / C | Gull Wing Terminal Trimmer | 10 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical Adjustment | SMD/SMT | - | Trimmer Resistors | 14 | Linear | Cermet | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 6 mm | 4.3 mm | - | - | ||
![]() ST-5EMP100 Nidec | In Stock | - | - | - | - | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | 1 VDC | Magazine | ST-5 | 10 % | - | 250 PPM / C | Gull Wing Terminal Trimmer | 10 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | SMD/SMT | - | Trimmer Resistors | 14 | Linear | Cermet | Multiturn | Trimmer Resistors - SMD | 4.3 mm | 6 mm | 6.75 mm | - | - | ||
![]() ST-4ED102 Nidec | 24 |
| - | - | Surface Mount | - | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Details | 15.8 VDC | Bulk | ST-4 | 20 % | - | 100 PPM / C | Minus Slot Trimmer | 1 kOhms | 125 °C | -55 °C | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | SMD/SMT | - | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | No | - | ||
![]() CT-6EMS501 Nidec | In Stock | - | - | - | - | - | - | Side Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | Non-Compliant | 15.8 VDC | Tube | CT-6 | 10 % | - | 100 PPM / C | Trimmer Potentiometer | 500 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | PC Pin | - | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - Through Hole | 8.2 mm | 7 mm | 7 mm | - | - |