- Packaging
- Resistance
- Tolerance
- Series
- Number of Turns
- Temperature Coefficient
- Termination Style
- RoHS
- Manufacturer
- Power Rating
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Nidec Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Adjustment | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Filtered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Technology | Orientation | Termination Style | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Current - Average Rectified (Io) | Product Type | Number of Turns | Taper | Voltage - Peak Reverse (Max) | Element Type | Product | Mounting Angle | Product Category | RF Series | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST-4ETD102 Nidec | 43 |
| - | - | Surface Mount | Through Hole | 4-ESIP | GBJ | - | Rear Slot | GBJ1001 | Nidec Copal | 500 | - | Nidec | + 125 C | SMC Diode Solutions | - 55 C | PCB Mount | Tube | - | Active | Compliant | 15.8 VDC | -55°C ~ 150°C (TJ) | Tape & Reel | - | 20 % | - | 100 PPM / C | Minus Slot Trimmer | 1 kΩ | - | 125 °C | -55 °C | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Standard | - | SMD/SMT | Single Phase | 5 µA @ 100 V | 1.1 V @ 10 A | 10 A | Trimmer Resistors | 1 | Linear | 100 V | Cermet | Single Turn | - | Trimmer Resistors - SMD | - | - | - | - | No | ||
![]() CT-20EP 10K OHM Nidec | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM42B1K Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-6EP254 Nidec | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | Nidec Copal | 1000 | - | Nidec | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 10 % | Pin | - | - | 250 kΩ | - | 120 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec | - | - | 7 mm | - | - | ||
![]() ST7TB502 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM42A5K Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M-1303 2KOHM Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-5EMP500 Nidec | 11 |
| - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | Side Slot | - | TE Connectivity / AMP | 2000 | - | TE Connectivity | + 120 C | - | - 55 C | PCB Mount | - | - | - | Details | 3.53 VDC | - | Magazine | ST-5 | 10 % | - | 250 PPM / C | Gull Wing Terminal Trimmer | 50 Ohms | 2 Position | - | - | Brown | Wire to Wire | 1 Row | Pin (Male) | Automotive Connectors | 250 mW (1/4 W) | 5 mm | - | Horizontal Adjustment | SMD/SMT | - | - | - | - | Automotive Connectors | 14 | Linear | - | Cermet | Housings | - | Automotive Connectors | - | 38 mm | 14.1 mm | 20.6 mm | - | ||
![]() CT-6EMS103 Nidec | 38 |
| - | - | - | - | - | - | - | Side Crossed Slot | - | Nidec Copal | 75 | - | Nidec | + 120 C | - | - 55 C | PCB Mount | - | - | - | Details | 70.7 VDC | - | Tube | CT-6 | 10 % | - | 100 PPM / C | Trimmer Potentiometer | 10 kOhms | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | - | Vertical | PC Pin | - | - | - | - | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | - | Trimmer Resistors - Through Hole | - | 8.2 mm | 7 mm | 7 mm | - | ||
![]() ST-4EB200 Nidec | 38 |
| - | - | - | - | - | - | - | Top Slot | - | Nidec Copal | 100 | - | Nidec | + 125 C | - | - 55 C | PCB Mount | - | - | - | Details | 2 VDC | - | Bulk | ST-4 | 20 % | - | 250 PPM / C | Minus Slot Trimmer | 20 Ohms | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | Vertical Adjustment | SMD/SMT | - | - | - | - | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | - | Trimmer Resistors - SMD | - | - | - | - | - | ||
![]() CT-20EP505 Nidec | In Stock | - | - | Tin | Through Hole | - | - | - | - | Side Slot | - | Nidec Copal | 50 | - | Nidec | + 120 C | - | - 55 C | PCB Mount | - | - | - | Details | 300 VDC | - | Bulk | CT-20 | 10 % | Pin | 250 PPM / C | General Purpose Trimmer | 5 MOhms | - | 120 °C | -55 °C | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | - | Vertical | PC Pin | - | - | - | - | Trimmer Resistors | 15 | Linear | - | Cermet | Multiturn | - | Trimmer Resistors - Through Hole | - | 6.4 mm | 19 mm | 5 mm | - | ||
![]() ST-5EMR500 Nidec | In Stock | - | - | - | - | - | - | - | - | Side Slot | - | Amphenol Commercial Products | 50 | Unfiltered | Amphenol | + 120 C | - | - 55 C | PCB Mount | - | - | - | Details | 3.53 VDC | - | Magazine | 17EBH | 10 % | - | 250 PPM / C | Gull Wing Terminal Trimmer | 50 Ohms | 26 Position | - | - | - | - | 3 Row | Male | D-Sub Connectors | 250 mW (1/4 W) | - | - | Horizontal Adjustment | Through Hole | - | - | - | - | High Density D-Sub Connectors | 14 | Linear | - | Cermet | Multiturn | Right | D-Sub High Density Connectors | - | 4.3 mm | 6 mm | 6.75 mm | - | ||
![]() FT-63EH303 Nidec | 29 |
| - | - | Through Hole | - | - | - | - | Side Crossed Slot | - | Nidec Copal | 100 | - | Nidec | + 125 C | - | - 55 C | PCB Mount | - | - | - | Yes | 122 VDC | - | Bulk | FT-63 | 10 % | - | 100 PPM / C | Single Turn Trimmer | 30 kOhms | - | 125 °C | -55 °C | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | - | Vertical | PC Pin | - | - | - | - | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | - | Trimmer Resistors - Through Hole | - | - | - | - | No | ||
![]() ST-32ETA303 Nidec | In Stock | - | - | - | - | - | - | - | - | Top Crossed | - | Nidec Copal | 500 | - | Nidec | + 125 C | - | - 55 C | PCB Mount | - | - | - | Details | 61.2 VDC | - | Cut Tape | ST-32 | 20 % | - | 100 PPM / C | J-Hook Terminal Trimmer | 30 kOhms | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 125 mW (1/8 W) | - | - | Vertical Adjustment | SMD/SMT | - | - | - | - | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | - | Trimmer Resistors - SMD | - | 2 mm | 3.4 mm | 3.4 mm | - | ||
![]() ST-7EA501 Nidec | 48 |
| - | - | Surface Mount | - | - | - | - | Top Slot | - | Nidec Copal | 50 | - | Nidec | + 125 C | - | - 55 C | PCB Mount | - | - | - | Compliant | 11.2 VDC | - | Bulk | ST-7 | 20 % | - | 100 PPM / C | J-Hook Terminal Trimmer | 500 Ω | - | 125 °C | -55 °C | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | Horizontal | SMD/SMT | - | - | - | - | Trimmer Resistors | 3 | Linear | - | Cermet | Multiturn | - | Trimmer Resistors - SMD | - | 3.4 mm | 6.4 mm | 6.1 mm | No | ||
![]() CT-20EP204 Nidec | 11 |
| - | - | - | - | - | - | - | Side Slot | - | TE Connectivity | 60 | - | TE Connectivity | + 120 C | - | - 55 C | PCB Mount | - | - | - | Details | 300 VDC | - | Bulk | CT-20 | 10 % | - | 100 PPM / C | General Purpose Trimmer | 200 kOhms | - | - | - | - | - | - | - | Automotive Connectors | 500 mW (1/2 W) | - | - | Vertical | PC Pin | - | - | - | - | Automotive Connectors | 15 | Linear | - | Cermet | Connectors | - | Automotive Connectors | - | 6.4 mm | 19 mm | 5 mm | - | ||
![]() ST-5EMX105 Nidec | 45 |
| - | - | - | - | - | - | - | Side Slot | - | Aptiv (formerly Delphi) | 672 | - | Aptiv | + 120 C | - | - 55 C | PCB Mount | - | 33502128 | - | Details | 200 VDC | - | Bulk | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 1 MOhms | - | - | - | - | - | - | - | Automotive Connectors | 250 mW (1/4 W) | - | - | Horizontal Adjustment | SMD/SMT | - | - | - | - | Automotive Connectors | 14 | Linear | - | Cermet | Multiturn | - | Automotive Connectors | - | 6.75 mm | 6 mm | 4.3 mm | - | ||
![]() FT-63EH304 Nidec | In Stock | - | - | - | - | - | - | - | - | Side Crossed Slot | - | Trompeter / Cinch Connectivity Solutions | 100 | - | Cinch Connectivity Solutions | + 125 C | - | - 55 C | PCB Mount | - | - | - | Details | 200 VDC | - | Bulk | FT-63 | 10 % | - | 100 PPM / C | Single Turn Trimmer | 300 kOhms | - | - | - | - | - | - | Jack (Socket) | RF Interconnects | 500 mW (1/2 W) | - | - | Vertical | PC Pin | - | - | - | - | RF Connectors / Coaxial Connectors | 1 | Linear | - | Cermet | Single Turn | - | RF Connectors / Coaxial Connectors | BNC | - | - | - | - | ||
![]() FT-63ES301 Nidec | 11 |
| - | - | - | - | - | - | - | Side Crossed Slot | - | Glenair | 10 | - | Glenair | + 125 C | - | - 55 C | PCB Mount | - | - | - | Details | 12.2 VDC | - | Bulk | FT-63 | 10 % | - | 100 PPM / C | Single Turn Trimmer | 300 Ohms | - | - | - | - | - | - | - | Cable Assemblies | 500 mW (1/2 W) | - | - | Vertical | PC Pin | - | - | - | - | D-Sub Cables | 1 | Linear | - | Cermet | Single Turn | - | D-Sub Cables | - | - | - | - | - |