- Packaging
- Resistance
- Tolerance
- Series
- Number of Turns
- Temperature Coefficient
- Termination Style
- RoHS
- Manufacturer
- Power Rating
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Nidec Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Reverse Stand-off Voltage | RoHS | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Power Rating | Max Power Dissipation | Orientation | Termination Style | Number of Outputs | Output Type | Polarity | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Element Configuration | Wire/Cable Type | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Accuracy | Max Reverse Leakage Current | Logic Function | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Pressure Type | Port Style | Product Type | Number of Turns | Wire/Cable Diameter | Taper | High Level Output Current | Number of Input Lines | Number of Output Lines | Insertion Loss (dB) | Mode | Wire/Cable Color | Return Loss | Element Type | Min Breakdown Voltage | Product | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST-5EMW500 Nidec | 32 |
| - | - | - | - | - | Top Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | - | Details | 3.53 VDC | Magazine | ST-5 | 10 % | - | 250 PPM / C | Gull Wing Terminal Trimmer | 50 Ohms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Vertical Adjustment | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | - | Linear | - | - | - | - | - | - | - | Cermet | - | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 6 mm | 4.3 mm | - | - | ||
![]() SM31B2K Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-6ES 500KOHM(504) Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FT-63ETS503 Nidec | 35 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | - | Side Adjust | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FT-63ETS102 Nidec | 45 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | - | Side Adjust | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-5EMR104 Nidec | 50 |
| - | - | Surface Mount | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | - | Non-Compliant | 158 VDC | Bulk | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 100 kΩ | 120 °C | -55 °C | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Horizontal Adjustment | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | Trimmer Resistors | 14 | - | Linear | - | - | - | - | - | - | - | Cermet | - | Multiturn | Trimmer Resistors - SMD | 4.3 mm | 6 mm | 6.75 mm | No | - | ||
![]() ST-5EW100 Nidec | 24 |
| - | - | - | - | - | Top Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | - | Details | 1 VDC | Bulk | ST-5 | 10 % | - | 250 PPM / C | Gull Wing Terminal Trimmer | 10 Ohms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Vertical Adjustment | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | - | Linear | - | - | - | - | - | - | - | Cermet | - | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 6 mm | 4.3 mm | - | - | ||
![]() ST-4ED104 Nidec | 24 |
| - | - | - | - | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | - | Non-Compliant | 158 VDC | Bulk | ST-4 | 20 % | - | 100 PPM / C | Minus Slot Trimmer | 100 kOhms | - | - | Orange | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | SMD/SMT | - | - | - | - | - | - | - | Twin Zip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | 1.8 mm | Linear | - | - | - | 0.5 dB | Multimode | Orange | 20 dB | Cermet | - | Single Turn | Trimmer Resistors - SMD | - | 18 m | - | - | - | ||
![]() CT-6EMS101 Nidec | In Stock | - | - | Tin | Through Hole | - | 20 | Side Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | - | Compliant | 7.07 VDC | Bulk | CT-6 | 10 % | Pin | 100 PPM / C | Trimmer Potentiometer | 100 Ω | 125 °C | -40 °C | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | Vertical | PC Pin | - | - | Non-Inverting | 1 | 3.6 V | 1.2 V | - | - | - | - | 8 | 6 ns | - | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | -24 mA | 8 | 8 | - | - | - | - | Cermet | - | Single Turn | Trimmer Resistors - Through Hole | 8.2 mm | 7 mm | 7 mm | - | Lead Free | ||
![]() ST-5EMP105 Nidec | 50 |
| - | - | - | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | - | Details | 200 VDC | Magazine | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 1 MOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Horizontal Adjustment | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | - | Linear | - | - | - | - | - | - | - | Cermet | - | Multiturn | Trimmer Resistors - SMD | 4.3 mm | 6 mm | 6.75 mm | - | - | ||
![]() ST-4EF102 Nidec | In Stock | - | - | - | - | - | - | Minus Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | - | Details | 15.8 VDC | Bulk | ST-4 | 20 % | - | 100 PPM / C | - | 1 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | Cermet | - | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | ||
![]() ST-4ED502 Nidec | 24 |
| - | - | - | - | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | - | Non-Compliant | 35.4 VDC | Bulk | ST-4 | 20 % | - | 100 PPM / C | Minus Slot Trimmer | 5 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | Cermet | - | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | ||
![]() ST-4ETD104 Nidec | In Stock | - | - | - | Surface Mount | - | - | Rear Slot | Nidec Copal | 500 | Nidec | + 125 C | - 55 C | PCB Mount | - | Non-Compliant | 158 VDC | Tape & Reel | ST-4 | 20 % | - | 100 PPM / C | Minus Slot Trimmer | 960 mΩ | 85 °C | -25 °C | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | 170 W | - | SMD/SMT | 1 | - | - | - | - | - | - | - | 5.28 A | 12 mA | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | Cermet | - | Single Turn | Trimmer Resistors - SMD | - | - | - | No | - | ||
![]() CT-6EMP504 Nidec | In Stock | - | - | - | - | - | - | Top Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | - | Compliant | 200 VDC | Tube | CT-6 | 10 % | Cable | 100 PPM / C | Trimmer Potentiometer | 500 kOhms | 105 °C | -40 °C | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | Vertical | PC Pin | - | Analog Current | - | - | - | - | - | - | - | - | - | - | 0.5 % | - | - | - | - | - | - | - | Vented Gauge | Threaded | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | Cermet | - | Single Turn | Trimmer Resistors - Through Hole | 5.8 mm | 7 mm | 7 mm | - | - | ||
![]() ST-5EMX100 Nidec | 24 |
| - | - | - | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | - | Details | 1 VDC | Magazine | ST-5 | 10 % | - | 250 PPM / C | Gull Wing Terminal Trimmer | 10 Ohms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Horizontal Adjustment | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | - | Linear | - | - | - | - | - | - | - | Cermet | - | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 6 mm | 4.3 mm | - | - | ||
![]() ST-5EMX203 Nidec | 24 |
| - | - | - | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | - | Details | 70.7 VDC | Magazine | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 20 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Horizontal Adjustment | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | - | Linear | - | - | - | - | - | - | - | Cermet | - | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 6 mm | 4.3 mm | - | - | ||
![]() ST-5EMR504 Nidec | 50 |
| - | - | Surface Mount | - | 2 | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | 100 V | Compliant | 200 VDC | Bulk | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 500 kΩ | 150 °C | -65 °C | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Horizontal Adjustment | SMD/SMT | - | - | - | - | - | - | Single | - | - | - | - | - | - | 1 µA | - | 162 V | 3.7 A | 600 W | Unidirectional | 1 mA | - | - | Trimmer Resistors | 14 | - | Linear | - | - | - | - | - | - | - | Cermet | 111 V | Multiturn | Trimmer Resistors - SMD | 4.3 mm | 6 mm | 6.75 mm | No | - | ||
![]() ST-4ED103 Nidec | 50 |
| - | - | Surface Mount | - | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | - | Compliant | 50 VDC | Bulk | ST-4 | 20 % | - | 100 PPM / C | Minus Slot Trimmer | 10 kΩ | 125 °C | -55 °C | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | Cermet | - | Single Turn | Trimmer Resistors - SMD | - | - | - | No | - | ||
![]() ST-5EMW501 Nidec | In Stock | - | - | - | - | - | - | Top Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | - | Non-Compliant | 11.2 VDC | Magazine | ST-5 | 10 % | - | 100 PPM / C | Gull Wing Terminal Trimmer | 500 Ohms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Vertical Adjustment | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 14 | - | Linear | - | - | - | - | - | - | - | Cermet | - | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 6 mm | 4.3 mm | - | - |