- RoHS
- Manufacturer
- Brand
- Product
- Product Category
- Product Type
- Series
- Subcategory
- Termination Style
- Tolerance
- Voltage, Rating
- Adjustment
Attribute column
Manufacturer
Nidec Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Housing Material | Adjustment | Brand | Collector-Emitter Breakdown Voltage | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | RoHS | Tail Length | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Orientation | Shielding | Termination Style | Output Type | Output Configuration | Power Dissipation | Forward Current | Product Type | Number of Turns | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Taper | Reverse Breakdown Voltage | Preloaded | Number of Cores | Element Type | Product | Product Category | Turns Ratio | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT-20EX505 Nidec | 50 |
| - | Tin | Through Hole | - | - | Side Slot | Nidec Copal | - | 50 | Nidec | + 120 C | - 55 C | PCB Mount | - | Details | - | 300 VDC | Bulk | CT-20 | 10 % | Pin | 250 PPM / C | General Purpose Trimmer | 5 MOhms | 120 °C | -55 °C | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | - | - | - | - | Trimmer Resistors | 15 | - | - | - | Linear | - | - | - | Cermet | Multiturn | Trimmer Resistors - Through Hole | - | 6.4 mm | 19 mm | 5 mm | ||
![]() CT-9ETX201 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-9ETX504 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 3.18 mm | - | - | - | - | Through Hole | - | - | - | -70 °C | 0 °C | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 12 | - | - | - | 1:1 | - | - | - | ||
![]() FT-63EN303 Nidec | 10 |
| - | - | Chassis Mount, Screw | 4 | Plastic | Side Crossed Slot | Nidec Copal | 30 V | 100 | Nidec | + 125 C | - 55 C | PCB Mount | 1 | Non-Compliant | - | 122 VDC | Bulk | FT-63 | 10 % | - | 100 PPM / C | Single Turn Trimmer | 30 kOhms | 85 °C | -40 °C | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | Phototransistor | Phototransistor | 100 mW | 50 mA | Trimmer Resistors | 1 | 30 V | 30 mA | 3.175 mm | Linear | 2 V | - | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | - | 11.1 mm | - | - | ||
![]() CT-6EP100K Nidec | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |