- Mfr
- Package
- Product Status
- Series
- RoHS
- Manufacturer
- Length
- Packaging
- Operating Temperature
- Composition
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Nidec Accessories - Caps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Weight | Insert Material | Conductor Material | Jacket (Insulation) Material | Cable Types | Contact Sizes | Lead Free Status / RoHS Status | Mfr | Package | Product Status | RoHS | Turn Off Delay Time | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Capacitance | Fastening Type | Power Rating | Contact Type | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Contact Style | Wire Gauge | Note | Number of Channels | Voltage | Element Configuration | Power Dissipation | Shell Size, MIL | Turn On Delay Time | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Rise Time | Drain to Source Voltage (Vdss) | Continuous Drain Current (ID) | Includes | Gate to Source Voltage (Vgs) | Drain to Source Resistance | Features | Height | Length | Width | Thickness | Jacket (Insulation) Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 140007480075 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | -- | Nidec Copal Electronics | Bulk | Obsolete | - | - | - | -45°C ~ 125°C | - | FlexLite | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | 600V | - | - | - | - | Black | 19/32 | 0.062 (1.57mm) | - | - | - | - | - | - | -- | - | 1.00 (0.30m) | - | - | 0.004 (0.10mm) | - | -- | ||
![]() 140000480687 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140000481338 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140000050696 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | Bulk | Obsolete | - | - | 150 V | - | - | - | 0.5 % | - | - | 25 ppm/°C | - | - | 360 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() 140007480475 Nidec | In Stock | - | - | - | Free Hanging (In-Line) | -- | - | Circular | Composite | - | -- | - | - | - | 22D | -- | Nidec Copal Electronics | Bulk | Obsolete | - | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | - | - | Plug Housing | For Female Sockets | - | 6 | - | - | - | - | - | Threaded | - | Crimp | - | C | Shielded | Environment Resistant | Electroless Nickel | 9-35 | Silver | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | Coupling Nut, Self Locking | - | - | - | - | - | -- | - | ||
![]() 140007480575 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140000480865 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140007480464 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | Bulk | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140007480092 Nidec | In Stock | - | - | - | - | - | 8 | - | - | 84.99187 mg | - | - | - | - | - | - | Nidec Copal Electronics | Bulk | Obsolete | Non-Compliant | 30 µs | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | 1.3 W | - | - | - | - | - | - | - | - | - | 1 | - | Single | 1.3 W | - | 2.5 µs | - | - | - | 5.7 µs | -12 V | 5 A | - | 12 V | 37 mΩ | - | 1.1 mm | 3.05 mm | 1.65 mm | - | - | - | - | ||
![]() 140007480306 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140007480479 Nidec | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | Bulk | Obsolete | Compliant | - | 100 V | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | 56 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6002 mm | 787.4 µm | 939.8 µm | - | - | - | ||
![]() 140007480090 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | Bulk | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140000481409 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140000480800 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | Bulk | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140007480250 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140007480572 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140000481533 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140000480678 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | Bulk | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140007480293 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | Bulk | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140007480303 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |