- Packaging
- Series
- Termination Style
- Number of Positions
- Manufacturer
- RoHS
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Product Type
- Subcategory
Attribute column
Manufacturer
Nidec DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Body Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Base Product Number | Base/Housing Material | Brand | Case Code - in | Case Code - mm | Contact Materials | Dielectric Strength | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Status | Risk Rank | RoHS | Rohs Code | Switch Configuration | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Technology | Terminal Pitch | Resistor Type | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Terminal Type | Product Type | Illumination Color | Contact (DC) Max Rating R Load | Resistance Tolerance | Contact Function | Switch Action | Washable | Actuator Level | Body Color | Contact Configuration | Product | Output Code | Lamp Type | Mounting Angle | Features | Terminal Length | Product Category | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFS-0102TB Nidec | 10 |
| - | 8 Weeks | Gold | Surface Mount | Through Hole | - | - | - | Polyphenylene Sulfide (PPS) | Polyamide (PA) | - | - | - | Slide | Raised | - | CFS-0102 | PPS (Polyphenylene Sulfide) | Nidec Copal | - | - | Copper Alloy | - | - | 1,000 Cycles | 800 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CFS-0102TB | - | + 85 | Nidec Copal Electronics | - 40 C | Surface Mount | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | SPST | Active | 5.74 | Compliant | Yes | OFF (ON) | 0.005291 oz | 6 VDC, 24 VDC, 50 VDC | 6VDC | -40 to 85 °C | Cut Tape | CFS | - | e4 | Gull Wing | - | - | General Purpose Slide Switch | - | 1 | Gold (Au) | 85 °C | -40 °C | - | Switches | - | 100mA | 0.100 (2.54mm), Full | - | - | - | unknown | 100 mA | Gold | Solder Pin | - | - | Slide | SPST | OFF - ON | - | - | - | - | - | SPST | 24 V | - | - | 100 mA | SPST | - | Slide Switches | - | - | - | - | - | No | Raised | - | SPST | - | - | - | Horizontal | - | - | Slide Switches | - | 0.156 (3.96mm) | - | - | - | 0.169 (4.30mm) | - | UL 94 V-0 | ||
![]() CFS-1002TB Nidec | 715 |
| - | 8 Weeks | Gold | - | Through Hole | - | - | - | Polyphenylene Sulfide (PPS) | Polyamide (PA) | - | - | - | Slide | Raised | - | CFS-1002 | - | Nidec Copal | - | - | Copper Alloy | - | - | 1,000 Cycles | 800 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CFS-1002TB | - | + 85 | Nidec Copal Electronics | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | Active | 5.77 | Details | Yes | - | 0.034568 oz | 6 VDC, 24 VDC, 50 VDC | 6VDC | -40°C ~ 85°C | Reel | CFS | - | e4 | - | - | - | General Purpose Slide Switch | - | 10 | Gold (Au) | - | - | - | Switches | - | 100mA | 0.100 (2.54mm), Full | - | - | - | unknown | 100 mA | Gold | Solder Pin | - | - | Slide | SPST | OFF - ON | - | - | - | - | - | - | - | - | - | 100 mA | 10PST | - | Slide Switches | - | - | - | - | - | No | Raised | - | 10PST | - | - | - | Horizontal | - | - | Slide Switches | - | 1.059 (26.90mm) | - | - | - | 0.169 (4.30mm) | - | UL 94 V-0 | ||
![]() SA-5170B3E Nidec | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Shaft | Slotted | - | - | - | Nidec Copal | - | - | - | 250 VAC | - | - | 50 | - | Non-Illuminated | - | Nidec | - | - | + 75 C | - | - 25 C | - | Through Hole | - | - | - | - | - | - | - | - | Details | - | - | - | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | - | - | - | - | 16 Position | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | BCH, Complementary | - | - | - | - | Coded Rotary Switches | - | - | - | - | 6.6 mm | - | - | - | ||
![]() SC-1211W Nidec | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Cross Slot | - | - | - | - | Nidec Copal | - | - | - | 250 VAC | - | - | 500 | - | Non-Illuminated | - | Nidec | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | 5 VDC | - | - | Tray | SC-1000 | - | - | - | - | - | - | - | 16 Position | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | BCH | - | - | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() SA-5070A3E Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | - | - | - | Nidec Copal | - | - | - | 250 VAC | - | - | 50 | - | Non-Illuminated | - | Nidec | - | - | + 75 C | - | - 25 C | - | Through Hole | - | - | - | - | - | - | - | - | Details | - | - | - | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | - | - | - | - | 16 Position | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | BCH, Complementary | - | - | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() CFP-0411C Nidec | In Stock | - | - | - | Silver | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | Dailywell | - | - | Copper Alloy, Silver Plated | - | - | - | 100 | - | Non-Illuminated | - | Dailywell | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | 108-0050-EVX | - | - | - | - | Details | - | - | 0.054675 oz | 28 VDC | - | - | - | 2M | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 1 A, 3 A | - | Solder Pin | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | SPST | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | ||
![]() S-2051(SS-10-14NSL) Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFP-0602TB Nidec | In Stock | - | - | - | Gold | - | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | Piano, Slide | Flat Lever | - | - | - | Nidec Copal | - | - | Copper Alloy | - | - | - | 500 | - | Non-Illuminated | - | Nidec | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | 0.041976 oz | 6 VDC, 24 VDC | - | - | Reel | CFP | - | - | - | - | - | - | - | 6 Position | - | - | - | - | Switches | - | - | - | - | 2.54 mm | - | - | 100 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | 6PST | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | ||
![]() SA-5011B1E Nidec | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | - | - | - | Nidec Copal | - | - | - | 250 VAC | - | - | 25 | - | Non-Illuminated | - | Nidec | - | - | + 75 C | - | - 25 C | - | Through Hole | - | - | - | - | - | - | - | - | Details | - | - | - | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | - | - | - | - | 10 Position | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | BCD | - | - | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() CFP-0812B Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | - | - | - | 600 | - | - | - | TT Electronics | - | - | - | - | - | - | PCB Mount | - | - | - | WHS2-2R2JA25 | - | - | - | - | Details | - | - | 0.017637 oz | - | - | - | MouseReel | WHS | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors - Through Hole | - | - | - | - | - | - | - | - | ||
![]() SA-7210C Nidec | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Cross Slot | - | - | - | - | Royalohm | 0805 | 2012 | - | 250 VAC | - | - | 5000 | - | Non-Illuminated | - | Royalohm | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | 0.000164 oz | 5 VDC | 150 V | - | Reel | High Precision Thin Film | 0.1 % | - | PC Pins | - | 50 PPM / C | High-Precision Thin Film Chip Resistors | 100 kOhms | 10 Position | - | 85 °C | -40 °C | - | Resistors | 125 mw (1/8 W) | - | - | Thin Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | SP10T | 5 V | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | BCD | - | - | - | - | Thin Film Resistors - SMD | 0.55 mm | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() DRR7016 Nidec | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | STAINLESS STEEL | - | POLYAMIDE | GOLD | COPPER ALLOY | GOLD | - | - | YELLOW | - | - | - | - | - | - | - | 250VAC V | 20000 Cycle(s) | - | KNITTER-SWITCH | - | LIQUID CRYSTAL POLYMER | knitter-switch | DRR7016 | DRR | - | - | - | - | - | 85 °C | -25 °C | - | - | Contact Manufacturer | - | - | 5.81 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 16 | - | - | - | 8536.50.90.20 | - | - | - | - | - | - | - | compliant | - | - | - | 7.493 mm | 7.493 mm | ROTARY SCREW | - | HEXADECIMAL | 0.2 mΩ | 1000000000 Ω | 0.03 A | 15 V | SOLDER | - | - | - | ROTARY CODED SWITCH | - | - | - | - | - | - | - | BINARY CODED | CIRCULAR | - | - | BLACK | - | - | - | - | - | - | 0.13 inch | - | - | - | - | 6.4516 mm | - | - | - | - | ||
![]() S-7070ETA Nidec | In Stock | - | - | - | Gold | Surface Mount | - | - | - | - | - | - | - | - | - | Screwdriver Slot | Flush Screwdriver | - | - | - | Nidec Copal | - | - | Copper Alloy | 250 VAC | - | - | 500 | - | Non-Illuminated | - | ABB | KT5FP | - | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | SP16T | - | - | Details | - | - | - | 5 VDC | - | -40 to 85 °C | Reel | S-7000 | - | - | J-Hook | - | - | - | - | 16 Position | - | 85 °C | -40 °C | - | Switches | - | - | - | - | - | - | - | - | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | SP16T | 5 V | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | BCH, Complementary | - | - | - | - | Coded Rotary Switches | 2.9 mm | 7.2 mm | 7.2 mm | - | - | - | No | - | ||
![]() SC-1030 Nidec | In Stock | - | - | - | Gold | PCB, Through Hole | - | - | - | - | - | - | - | - | - | Screwdriver Slot | Minus Slot | - | - | - | Nidec Copal | - | - | Copper Alloy | 250 VAC | - | - | 50 | - | Non-Illuminated | - | Nidec | - | - | + 85 C | - | - 40 C | Through Hole | Panel Mount | - | - | - | - | - | SP16T | - | - | Compliant | - | - | - | 5 VDC | - | -40 to 85 °C | Bulk | SC-1000 | - | - | PC Pins | - | - | - | - | 16 | - | 85 °C | -40 °C | - | Switches | - | - | - | - | - | - | - | - | - | Snap-In | - | - | - | - | - | - | - | - | - | - | SP16T | 5 V | - | - | 100 mA | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | BCH, Complementary | - | - | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() SA-5051A1E Nidec | 6 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | - | - | - | Nidec Copal | - | - | Copper Alloy | 250 VAC | - | - | 25 | - | Non-Illuminated | - | Nidec | - | - | + 75 C | - | - 25 C | Through Hole | Through Hole | - | - | - | - | - | SP16T | - | - | Details | - | - | - | 5 VDC | - | -25 to 75 °C | Bulk | SA-5000 | - | - | - | - | - | - | - | 16 Position | - | - | - | - | Switches | 125 mW | - | - | - | - | High Reliability, MIL-PRF-39017 | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | Rotary Switches | - | - | 2 | - | - | - | - | - | - | - | BCH | - | - | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() CYP-0412MC Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | - | - | 100 | - | - | - | C&K Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() CYP-0800MB Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYP-1001MC Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYP-1002MB Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CES-0202C Nidec | In Stock | - | - | - | Gold | - | - | - | - | - | - | Polyamide (PA) | - | - | - | Slide | Raised | - | - | - | Desco | - | - | Copper Alloy | - | - | - | 1 | - | Non-Illuminated | - | Desco | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | 2.559998 oz | 6 VDC, 24 VDC | - | - | Bulk | CES | - | - | - | - | - | - | - | 2 Position | - | - | - | - | Anti-Static Control Products | - | - | - | - | 2.54 mm | - | - | 25 mA, 100 mA | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | DPST | - | Anti-Static Control Products | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | Anti-Static Control Products | - | - | - | - | 2 mm | - | - | - |