- Packaging
- Series
- Termination Style
- Number of Positions
- Manufacturer
- RoHS
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Product Type
- Subcategory
Attribute column
Manufacturer
Nidec DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Brand | Cable entry | Case Code - in | Case Code - mm | Contact Materials | Degree of protection (IP) | Degree of protection (IP), front side | Dielectric Strength | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Status | Rated permanent current Iu | Risk Rank | RoHS | Rohs Code | Switch Configuration | Tradename | Type of control element | Type of electrical connection of main circuit | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Leakage Current | Contact Voltage(DC)-Max | Ripple Current | Termination Type | Cable Length | Throw Configuration | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Contact Form | Product Type | Operating Temperature Range | Illumination Color | ESR | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Switch Action | Body Color | Contact Configuration | Product | Output Code | Lamp Type | Mounting Angle | Terminal Length | Product Category | Diameter | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFP-0202TB Nidec | 28 |
| - | 8 Weeks | Gold | Surface Mount | PCB | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | Piano, Slide | Flat Lever | - | Nidec Copal | - | - | - | Copper Alloy | - | - | - | - | - | 500 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | ABB | ACS60402106000B0000901BVT | - | + 85 C | - | - 40 C | - | Surface Mount | PCB Mount | - | - | - | - | Active | SPST | - | - | 2.18 | Details | - | OFF (ON) | - | - | - | 0.019401 oz | 6 VDC, 24 VDC | - | -40 to 85 °C | Cut Tape | CFP | - | - | Gull Wing | - | - | - | - | 2 | - | 85 °C | -40 °C | - | - | - | - | Switches | - | - | 2.54 mm | - | unknown | 100 mA | SMD/SMT | - | - | Piano | - | - | - | - | - | - | - | - | - | SPST | 24 V | DIP | 100 mA | DPST | DIP Switches | - | - | - | - | - | - | - | - | - | DPST | - | - | - | Right Angle | - | DIP Switches / SIP Switches | - | - | - | - | - | - | No | ||
![]() CFP-0811MB Nidec | 10 |
| - | - | Gold | PCB, Surface Mount | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | Piano, Slide | Flat Lever | - | Nidec Copal | Side | - | - | Gold | - | IP40 | - | - | - | 20 | - | Non-Illuminated | - | Nidec | - | - | + 85 C | - | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | - | 400 | - | Compliant | - | - | - | Long turning handle | Screw connection | - | 6 VDC, 24 VDC | - | - | Tube | CFP | - | - | Gull Wing | - | - | - | - | 8 | - | 85 °C | -40 °C | - | - | - | - | Switches | - | - | 2.54 mm | - | - | 100 mA | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 24 V | DIP | 100 mA | 8PST | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | DIP Switches / SIP Switches | - | - | - | - | - | - | No | ||
![]() CFP-0802B Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | ||
![]() CFP-1001MC Nidec | 36 |
| - | 8 Weeks | Gold | Through Hole | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | Piano, Slide | Flat Lever | - | Nidec Copal | - | - | - | Copper Alloy | - | - | - | - | - | 16 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CFP-1001MC | - | + 85 C | - | - 40 C | - | - | PCB Mount | - | - | - | - | Active | - | - | - | 5.75 | Non-Compliant | - | - | - | - | - | - | 6 VDC, 24 VDC | - | - | Tube | CFP | - | - | PC Pins | - | - | - | - | 10 | - | 85 °C | -40 °C | - | - | - | - | Switches | - | - | 2.54 mm | - | unknown | 100 mA | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 279.4 mm | SPST | 24 V | DIP | - | 10PST | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | ||
![]() CFP-0402C Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFP-0612TB Nidec | In Stock | - | - | - | Gold | Surface Mount | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | Piano, Slide | Flat Lever | - | Nidec Copal | - | - | - | Copper Alloy | - | - | - | - | - | 500 | - | Non-Illuminated | - | Nidec | - | - | + 85 C | - | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.041976 oz | 6 VDC, 24 VDC | 150 V | - | Tape & Reel | CFP | 0.1 % | - | Gull Wing | - | 50 ppm/°C | - | 2.87 kΩ | 6 | - | 155 °C | -55 °C | Thin Film | - | - | - | Switches | 250 mW | - | 2.54 mm | - | - | 100 mA | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 24 V | DIP | - | 6PST | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | DIP Switches / SIP Switches | - | 650 µm | - | - | - | - | - | ||
![]() CFP-0412B Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYP-1000MC Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRS7010 Nidec | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | POLYAMIDE | GOLD | PHOSPHOR BRONZE | GOLD | - | - | YELLOW | - | - | - | - | - | - | - | - | 250VAC V | 20000 Cycle(s) | - | KNITTER-SWITCH | - | POLYPHENYLENE SULPHIDE | knitter-switch | DRS7010 | DRS | - | - | - | - | - | - | 85 °C | -25 °C | - | - | Contact Manufacturer | - | - | - | 5.81 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 10 | - | - | - | - | ROHS COMPLIANT | 8536.50.90.20 | - | - | - | - | - | - | compliant | - | - | 7.493 mm | 7.493 mm | ROTARY SCREW | BINARY CODED DECIMAL | 0.2 mΩ | 1000000000 Ω | 0.03 A | - | 15 V | - | SOLDER | - | - | - | ROTARY CODED SWITCH | - | - | - | - | - | - | - | - | 6 | BINARY CODED | CIRCULAR | BLACK | - | - | - | - | - | 0.13 inch | - | - | - | - | - | 4.0894 mm | - | - | ||
![]() CFP-0211MC Nidec | In Stock | - | - | 7 Weeks | Gold | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | Copper Alloy, Polyamide (PA) | - | - | - | Piano, Slide | Flat Lever | - | Nidec Copal | - | - | - | Copper Alloy | - | - | - | - | - | 62 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CFP-0211MC | - | + 85 C | - | - 40 C | - | Through Hole | PCB Mount | 85 °C | -40 °C | - | ROHS COMPLIANT | Active | SPST | - | - | 2.33 | Details | Yes | OFF (ON) | - | - | - | - | 6 VDC, 24 VDC | - | -40 to 85 °C | Ammo Pack | CFP | - | e4 | - | EAR99 | - | - | - | 2 Position | Gold (Au) | - | - | - | - | 8536.50.90.40 | - | Switches | - | TUBE | 2.54 mm | - | compliant | 100 mA | PC Pin | 8.6 mm | 7.5 mm | - | SPST | - | - | 0.1 A | - | 6 V | - | SOLDER | - | - | - | DIP | - | DPST | DIP Switches | - | - | - | - | 2 | - | - | MOMENTARY | - | - | - | - | - | Right Angle | - | DIP Switches / SIP Switches | - | - | - | - | 7.5 mm | - | - | ||
![]() CYP-0800MC Nidec | In Stock | - | - | - | - | - | - | 2917 (7343 metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | - | - | - | - | 1000 | - | - | - | KYOCERA AVX | - | - | + 125 C | - | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Oxicap | - | - | 0.014110 oz | 6.3 VDC | 6.3 V | - | Reel | NOS | 20 % | - | - | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | - | - | - | - | - | 100 uF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 12 uA | - | 1.225 A | - | - | - | - | - | - | - | Niobium Oxide Capacitors | - 55 C to + 125 C | - | 100 mOhms | - | - | - | - | - | - | - | Niobium Oxide Capacitors | - | - | - | - | Niobium Oxide Capacitors | - | 2 mm | 7.3 mm | 4.3 mm | - | - | - | ||
![]() SC-1210W(3) Nidec | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Through Hole | - | - | - | Retail Package | - | - | SP16T | Active | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | * | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CHS-10MA Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal | - | - | - | - | - | - | - | - | - | 50 | - | - | - | Nidec | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec | - | - | - | - | - | - | - | ||
![]() SA-5071A3E Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | - | Nidec Copal | - | - | - | - | - | - | 250 VAC | - | - | 25 | - | Non-Illuminated | - | Nidec | - | - | + 75 C | - | - 25 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | - | - | - | - | 16 Position | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | BCH, Complementary | - | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() S-7050EB Nidec | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | - | Nidec Copal | - | - | - | - | - | - | 250 VAC | - | - | 100 | - | Non-Illuminated | - | Nidec | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 5 VDC | - | - | Bulk | S-7000 | - | - | - | - | - | - | - | 16 Position | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | BCH | - | - | - | Coded Rotary Switches | - | 2.9 mm | 7.2 mm | 7.2 mm | - | - | - | ||
![]() SA-7172TB Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shaft | Slotted | - | Nidec Copal | - | - | - | - | - | - | 250 VAC | - | - | 500 | - | Non-Illuminated | - | Nidec | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 5 VDC | - | - | Reel | SA-7000 | - | - | - | - | - | - | - | 16 Position | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | BCH, Complementary | - | - | - | Coded Rotary Switches | - | - | - | - | - | 2.5 mm | - | ||
![]() SA-7271TB Nidec | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Cross Slot | - | - | Nidec Copal | - | - | - | - | - | - | 250 VAC | - | - | 500 | - | Non-Illuminated | - | Nidec | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 5 VDC | - | - | Reel | SA-7000 | - | - | - | - | - | - | - | 16 Position | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | BCH, Complementary | - | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() SA-7132TB Nidec | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Shaft | Slotted | - | Nidec Copal | - | - | - | - | - | - | 250 VAC | - | - | 500 | - | Non-Illuminated | - | Nidec | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 5 VDC | - | - | Reel | SA-7000 | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | BCD, Complementary | - | - | - | Coded Rotary Switches | - | - | - | - | - | 2.5 mm | - | ||
![]() SA-7211A Nidec | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Cross Slot | - | - | Nidec Copal | - | - | - | - | - | - | 250 VAC | - | - | 100 | - | Non-Illuminated | - | Nidec | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 5 VDC | - | - | Bulk | SA-7000 | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | BCD | - | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() SA-7231C Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cross Slot | - | - | Nidec Copal | - | - | - | - | - | - | 250 VAC | - | - | 100 | - | Non-Illuminated | - | Nidec | - | - | + 85 C | - | - 40 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 5 VDC | - | - | Bulk | SA-7000 | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | BCD, Complementary | - | - | - | Coded Rotary Switches | - | - | - | - | - | - | - |