- Packaging
- Series
- Termination Style
- Number of Positions
- Manufacturer
- RoHS
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Product Type
- Subcategory
Attribute column
Manufacturer
Nidec DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Base Product Number | Contact Materials | ElectricalLife | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Termination Style | Actuator Type | Circuit | Mechanical Life | Washable | Actuator Level | Features | Length | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CHS-01TB2 Nidec Components Corporation | In Stock | - | - | Surface Mount | Polyphenylene Sulfide (PPS) | - | Copper Alloy | 2,000 Cycles | 6VDC | -40°C ~ 85°C | Tape & Reel (TR) | CHS | Active | 1 | 100mA | 0.050" (1.27mm), Half | Gold | Gull Wing | Slide (Standard) | SPST | 2,000 Cycles | No | Flush, Recessed | - | 0.098" (2.50mm) | 0.098" (2.50mm) | ||
![]() CJS-1200TB1 Nidec Components Corporation | In Stock | - | - | Surface Mount | - | CJS-1200 | Copper Alloy | 200 Cycles | - | -40°C ~ 85°C | Tape & Reel (TR) | CJS | Active | - | 100mA | - | Gold | Gull Wing | Flush | SPDT | - | - | - | - | - | - | ||
![]() CHS-02TA1 Nidec Components Corporation | In Stock | - | - | Surface Mount | Polyphenylene Sulfide (PPS) | CHS-02T | Copper Alloy | 2,000 Cycles | 6VDC | -40°C ~ 85°C | Tape & Reel (TR) | CHS | Active | 2 | 100mA | 0.050" (1.27mm), Half | Gold | J Lead | Slide (Standard) | SPST | - | No | Flush, Recessed | - | 0.161" (4.10mm) | 0.098" (2.50mm) | ||
![]() CHP-021TB Nidec Components Corporation | In Stock | - | - | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | CHP-021 | Copper Alloy | 1,000 Cycles | 6VDC | -40°C ~ 85°C | Tape & Reel (TR) | CHP | Active | 2 | 100mA | 0.050" (1.27mm), Half | Gold | Gull Wing | Piano | SPST | - | No | Raised | - | 0.181" (4.60mm) | 0.181" (4.60mm) | ||
![]() CHP-081TA Nidec Components Corporation | In Stock | - | - | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | CHP-081 | Copper Alloy | 1,000 Cycles | 6VDC | -40°C ~ 85°C | Tape & Reel (TR) | CHP | Active | 8 | 100mA | 0.050" (1.27mm), Half | Gold | J Lead | Piano | SPST | - | No | Raised | - | 0.480" (12.19mm) | 0.181" (4.60mm) | ||
![]() CFS-0600TB Nidec Components Corporation | In Stock | - | - | Surface Mount | Polyphenylene Sulfide (PPS) | CFS-0600 | Copper Alloy | 1,000 Cycles | 6VDC | -40°C ~ 85°C | Tape & Reel (TR) | CFS | Active | 6 | 100mA | 0.100" (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | - | Yes | Flush, Recessed | Tape Seal | 0.657" (16.70mm) | 0.146" (3.70mm) | ||
![]() SA-7070TB Nidec Components Corporation | In Stock | - | - | Surface Mount | Polyphenylene Sulfide (PPS) | SA-7070 | Copper Alloy | 10,000 Steps | 5VDC | -40°C ~ 85°C | Tape & Reel (TR) | SA-7000 | Active | 16 | 100mA | 0.100" (2.54mm), Full | Gold | Gull Wing | Rotary for Tool | Hexadecimal Complement | - | No | Flush, Recessed | - | 0.283" (7.20mm) | 0.118" (3.00mm) | ||
![]() CJS-1200TA1 Nidec Components Corporation | In Stock | - | - | Surface Mount | - | CJS-1200 | Copper Alloy | 200 Cycles | - | -40°C ~ 85°C | Tape & Reel (TR) | CJS | Active | - | 100mA | - | Gold | J Lead | Flush | SPDT | - | - | - | - | - | - | ||
![]() CJS-1200B1 Nidec Components Corporation | In Stock | - | - | Surface Mount | - | CJS-1200 | Copper Alloy | 200 Cycles | - | -40°C ~ 85°C | Bulk | CJS | Active | - | 100mA | - | Gold | Gull Wing | Flush | SPDT | - | - | - | - | - | - |