- Series
- RoHS
- Actuator
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Manufacturer
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Positions
Attribute column
Manufacturer
Nidec Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | Actuator | Actuator Style | Approvals | Base/Housing Material | Body Orientation | Brand | Contact Materials | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Pole Throw Configuration | RoHS | Shaft Type | Termination Method | Unit Weight | Voltage Rating DC | Wire Size | Operating Temperature | Packaging | Series | Termination | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Pitch | Termination Style | Housing Color | Throw Configuration | Illumination | Max Voltage Rating (DC) | Contact Current Rating | Terminal Type | Product Type | Illumination Color | Resistance Tolerance | Finish | Output Code | Lamp Type | Input Voltage | Product Category | Product Length | Product Width | IP Rating | Height | Length | Width | Actuator Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD-1110W Nidec | In Stock | - | - | Gold | Through Hole | - | Shaft | Slotted | - | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | - | Through Hole | - | Compliant | - | - | - | 5 VDC | - | - | Tray | SD-1000 | PC Pins | - | - | 16 | 85 °C | -25 °C | Switches | - | - | Snap-In | - | - | - | 5 V | - | - | Rotary Switches | - | - | - | BCH | - | - | Coded Rotary Switches | - | - | - | - | - | - | 6.5 mm | No | ||
![]() SD-2230TB Nidec | 21 |
| - | - | - | - | Cross Slot | - | - | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | - | SMD/SMT | - | Details | - | - | - | 5 VDC | - | - | Cut Tape | SD-2000 | - | - | - | 10 Position | - | - | Switches | - | - | Solder Terminal | - | - | - | - | - | - | Rotary Switches | - | - | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() SC-2210B Nidec | In Stock | - | - | Gold | Through Hole | - | Cross Slot | - | - | - | - | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | - | SMD/SMT | - | Compliant | - | - | - | 5 VDC | - | - | Bulk | SC-2000 | PC Pins | - | - | 10 | 85 °C | -40 °C | Switches | - | - | Solder Terminal | - | - | - | 5 V | - | - | Rotary Switches | - | - | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | No | ||
![]() SC-2030B Nidec | 32 |
| - | - | PCB, Surface Mount | - | Screwdriver Slot | Minus Slot | - | - | - | Nidec Copal | Gold | 250 VAC | 50 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | - | SMD/SMT | - | Compliant | - | - | - | 5 VDC | - | - | Bulk | SC-2000 | Gull Wing | - | - | 10 | 85 °C | -40 °C | Switches | - | - | Solder Terminal | - | SP10T | - | 5 V | 100 mA | - | Rotary Switches | - | - | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() SA-5150A1E Nidec | 31 |
| - | Gold | - | - | Shaft | Slotted | - | - | - | Nidec Copal | Copper Alloy | 250 VAC | 50 | Non-Illuminated | Nidec | - | + 75 C | - 25 C | Through Hole | Through Hole | - | Details | - | - | - | 5 VDC | - | -25 to 75 °C | Bulk | SA-5000 | - | 440 ppm/°C | 1 kOhm | 16 Position | - | - | Switches | 1,000 W | - | PC Pin | - | - | - | - | - | PC Pins | Rotary Switches | - | 5 | - | BCH | - | - | Coded Rotary Switches | 350 | 60 | - | - | - | - | 6.6 mm | - | ||
![]() SA-5151DE Nidec | In Stock | - | - | - | - | - | Shaft | Slotted | - | - | - | Nidec Copal | - | 250 VAC | 25 | Non-Illuminated | Nidec | - | + 75 C | - 25 C | - | Through Hole | - | Details | - | - | - | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | 16 Position | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | Rotary Switches | - | - | - | BCH | - | - | Coded Rotary Switches | - | - | - | - | - | - | 6.6 mm | - | ||
![]() SA-5051B1E Nidec | In Stock | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | - | - | - | Nidec Copal | - | 250 VAC | 25 | Non-Illuminated | Nidec | - | + 75 C | - 25 C | - | Through Hole | - | Details | - | - | - | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | 16 Position | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | Rotary Switches | - | - | - | BCH | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() SD-1210B Nidec | 12 | - | - | - | Surface Mount | - | Cross Slot | - | - | - | - | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | - | SMD/SMT | - | Compliant | - | - | - | 5 VDC | - | - | Bulk | SD-1000 | Gull Wing | - | - | 16 | 85 °C | -40 °C | Switches | - | - | Solder Terminal | - | SP16T | - | 5 V | - | - | Rotary Switches | - | - | - | BCH | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() SA-7013TB Nidec | In Stock | - | - | Gold | - | - | Screwdriver Slot | Minus Slot | - | - | - | Nidec Copal | Copper Alloy | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | SP10T | Details | - | - | 0.024339 oz | 5 VDC | - | -40 to 85 °C | Reel | SA-7000 | - | - | - | 10 Position | - | - | Switches | - | - | Solder Terminal | - | - | - | - | - | - | Rotary Switches | - | - | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() S-7010ETB Nidec | In Stock | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | - | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | - | SMD/SMT | - | Details | - | - | - | 5 VDC | - | - | Cut Tape | S-7000 | - | - | - | 10 Position | - | - | Switches | - | - | Solder Terminal | - | - | - | - | - | - | Rotary Switches | - | - | - | BCD | - | - | Coded Rotary Switches | - | - | - | 2.9 mm | 7.2 mm | 7.2 mm | - | - | ||
![]() S-7060ETA Nidec | In Stock | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | - | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | ABB | ACH550-BD-023A4+B055+F267 | + 85 C | - 40 C | - | SMD/SMT | - | Details | - | - | - | 5 VDC | - | - | Reel | S-7000 | - | - | - | 6 Position | - | - | Switches | - | - | J Form Lead | - | - | - | - | - | - | Rotary Switches | - | - | - | Real | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() SA-7112TB Nidec | In Stock | - | - | - | - | - | Shaft | Slotted | - | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Siemens | 3TX7144-3D0 | + 85 C | - 40 C | - | SMD/SMT | - | Details | - | - | - | 5 VDC | - | - | Reel | SA-7000 | - | - | - | 10 Position | - | - | Switches | - | - | Solder Terminal | - | - | - | - | - | - | Rotary Switches | - | - | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | 2.5 mm | - | ||
![]() SA-7113TB Nidec | In Stock | - | - | Gold | Surface Mount | Steel | Shaft | Slotted | CE;UL;CSA | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Cooper | 11897450 | + 85 C | - 40 C | - | SMD/SMT | - | No | - | - | 0.025045 oz | 5 VDC | - | - | Tape & Reel | SA-7000 | Gull Wing | - | - | 10 | 85 °C | -40 °C | Switches | - | - | Solder Terminal | - | - | - | 5 V | - | - | Rotary Switches | - | - | Electroplated Galvanized | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | 2.5 mm | No | ||
![]() SA-7012TB Nidec | In Stock | - | - | - | - | - | Screwdriver Slot | Minus Slot | CE;cULus | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Sick | 1056577 | + 85 C | - 40 C | - | SMD/SMT | - | Details | Solid | - | - | 5 VDC | - | 0 to 85 Degrees C | Reel | SA-7000 | M23 12 Pin Axial | - | - | 10 Position | - | - | Switches | - | - | Solder Terminal | - | - | - | - | - | - | Rotary Switches | - | - | - | BCD | - | 4.5~5.5 VDC | Coded Rotary Switches | - | - | IP65 | - | - | - | - | - | ||
![]() SA-5071CE Nidec | 6 |
| - | Gold | Through Hole | - | Screwdriver Slot | Arrow Shaped Slot | - | - | - | Nidec Copal | Copper Alloy | 250 VAC | 25 | Non-Illuminated | Nidec | - | + 75 C | - 25 C | Through Hole | Through Hole | SP16T | Compliant | - | - | - | 5 VDC | - | -25 to 75 °C | Bulk | SA-5000 | PC Pins | - | - | 16 | 75 °C | -25 °C | Switches | - | - | PC Pin | - | SP16T | - | 5 V | - | PC Pins | Rotary Switches | - | - | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() SD-1011W Nidec | 6 |
| - | Gold | Through Hole | - | Screwdriver Slot | Minus Slot | - | Thermoplastic | Straight | Nidec Copal | Copper Alloy | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | Through Hole | Through Hole | SP16T | Compliant | - | Solder | - | 5 VDC | 22 to 12, 22 AWG | -40 to 105 °C | Tray | SD-1000 | PC Pins | - | - | 16 | 85 °C | -40 °C | Switches | - | 9.5300 mm | Snap-In | Black | SP16T | - | 5 V | - | - | Rotary Switches | - | - | - | BCH | - | - | Coded Rotary Switches | 106.1 mm | - | - | - | - | - | - | - | ||
![]() SA-5071B3E Nidec | In Stock | - | - | Gold | Through Hole | - | Screwdriver Slot | Arrow Shaped Slot | - | - | - | Nidec Copal | Copper Alloy | 250 VAC | 25 | Non-Illuminated | Nidec | - | + 75 C | - 25 C | Through Hole | Through Hole | SP16T | Compliant | - | - | - | 5 VDC | - | -25 to 75 °C | Bulk | SA-5000 | PC Pins | - | - | 16 | 75 °C | -25 °C | Switches | - | - | PC Pin | - | - | - | 5 V | - | PC Pins | Rotary Switches | - | - | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | No | ||
![]() S-7010ETA Nidec | In Stock | - | - | Gold | - | - | Screwdriver Slot | Flush Screwdriver | - | - | - | Nidec Copal | Copper Alloy | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | SP10T | Details | - | - | - | 5 VDC | - | -40 to 85 °C | Cut Tape | S-7000 | - | - | - | 10 Position | - | - | Switches | - | - | J Form Lead | - | - | - | - | - | - | Rotary Switches | - | - | - | BCD | - | - | Coded Rotary Switches | - | - | - | 2.9 mm | 7.2 mm | 7.2 mm | - | - | ||
![]() SA-7270A Nidec | 6 |
| - | Gold | Surface Mount | - | Cross Slot | - | - | - | - | Nidec Copal | Copper Alloy | 250 VAC | 200 | Non-Illuminated | Nidec | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | SP16T | Compliant | - | - | - | 5 VDC | - | -40 to 85 °C | Bulk | SA-7000 | J-Hook | - | - | 16 | 85 °C | -40 °C | Switches | - | - | J Form Lead | - | SP16T | - | 5 V | - | - | Rotary Switches | - | - | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() SA-5111A3E Nidec | 6 |
| - | Gold | - | - | Shaft | Slotted | - | - | - | Nidec Copal | Copper Alloy | 250 VAC | 25 | Non-Illuminated | Nidec | - | + 75 C | - 25 C | Through Hole | Through Hole | SP10T | Details | - | - | - | 5 VDC | - | -25 to 75 °C | Bulk | SA-5000 | - | - | - | 10 Position | - | - | Switches | - | - | PC Pin | - | - | - | - | - | PC Pins | Rotary Switches | - | - | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | 6.6 mm | - |