- Series
- RoHS
- Actuator
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Manufacturer
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Positions
Attribute column
Manufacturer
Nidec Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator | Actuator Style | Approvals | Base Product Number | Brand | Contact Materials | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Pole Throw Configuration | Product Status | RoHS | Tradename | Voltage Rated | Voltage Rating DC | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Subcategory | Pitch | Current Rating | Termination Style | Lead Spacing | Contact Resistance | Insulation Resistance | Lead Style | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Terminal Type | Product Type | Illumination Color | Product | Output Code | Lamp Type | Features | Product Category | Height Seated (Max) | Thickness (Max) | Actuator Length | Radiation Hardening | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC-2231 Nidec | In Stock | - | - | Tin | Through Hole | - | - | Thermoplastic (TP) | Cross Slot | - | - | - | Bussmann / Eaton | Brass | 250 VAC | 100 | Non-Illuminated | Eaton | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | Details | EuroMag | - | 5 VDC | 300 V | 12 AWG | 24 AWG | - | Bulk | EM2118 | - | - | PC Pins | - | 13 Position | 85 °C | -40 °C | - | - | Terminal Blocks | 5.08 mm | 16 A | SMD/SMT | - | - | - | - | - | 5 V | - | - | Pluggable Terminal Blocks | - | Edge Connector - PCB | BCD, Complementary | - | - | Pluggable Terminal Blocks | - | - | - | No | UL 94 V-0 | - | ||
![]() SS-10-15SP-LEW-K1 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murata Electronics | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-7031ETA Nidec | 9 |
| - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | 5 VDC | - | - | - | - | Reel | S-7000 | - | - | - | - | 10 Position | - | - | - | - | Switches | - | - | J Form Lead | - | - | - | - | - | - | - | - | Rotary Switches | - | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SA-7212TB Nidec | In Stock | - | - | - | Surface Mount | - | - | - | Cross Slot | - | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Compliant | - | - | 5 VDC | - | - | - | - | Reel | SA-7000 | - | - | Gull Wing | - | 10 | 85 °C | -40 °C | - | - | Switches | - | - | Solder Terminal | - | - | - | - | SP10T | 5 V | - | - | Rotary Switches | - | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() S-7071ETA Nidec | 34 |
| - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | 5 VDC | - | - | - | - | Reel | S-7000 | - | - | - | - | 16 Position | - | - | - | - | Switches | - | - | J Form Lead | - | - | - | - | - | - | - | - | Rotary Switches | - | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SC-1010TB Nidec | 170 |
| - | Gold | Surface Mount | - | - | - | Screwdriver Slot | Minus Slot | - | - | Nidec Copal | Copper Alloy | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | SP16T | - | Details | - | - | 5 VDC | - | - | - | -40 to 85 °C | Cut Tape | SC-1000 | - | - | Gull Wing | - | 16 | 85 °C | -40 °C | - | - | Switches | - | - | Solder Terminal | - | - | - | - | SP16T | 5 V | - | Gull Wing | Rotary Switches | - | - | BCH | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() MRE4-2G-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA-7232TB Nidec | 8 |
| - | Gold | Surface Mount | - | - | - | Cross Slot | - | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Compliant | - | - | 5 VDC | - | - | - | - | Tape & Reel | SA-7000 | - | - | Gull Wing | - | 10 | 85 °C | -40 °C | - | - | Switches | - | - | Solder Terminal | - | - | - | - | - | 5 V | - | - | Rotary Switches | - | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | - | No | - | - | ||
![]() SD-2010B Nidec | In Stock | - | - | - | Surface Mount | - | - | - | Screwdriver Slot | Minus Slot | - | - | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Compliant | - | - | 5 VDC | - | - | - | - | Bulk | SD-2000 | - | - | Gull Wing | - | 10 | 85 °C | -40 °C | - | - | Switches | - | - | Solder Terminal | - | - | - | - | SP10T | 5 V | - | - | Rotary Switches | - | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SA-5171B1E Nidec | 39 |
| - | Gold | Through Hole | - | - | - | Shaft | Slotted | - | - | Nidec Copal | - | 250 VAC | 25 | Non-Illuminated | IDEC | ASLW319922-310-W-6-IDEC | + 75 C | - | - 25 C | - | Through Hole | - | - | - | Compliant | - | - | 5 VDC | - | - | - | - | Bulk | SA-5000 | - | - | PC Pins | - | 16 | 75 °C | -25 °C | - | - | Switches | - | - | PC Pin | - | - | - | - | - | 5 V | - | - | Rotary Switches | - | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | 6.6 mm | No | - | - | ||
![]() SA-5170CE Nidec | 21 |
| - | - | - | - | - | - | Shaft | Slotted | - | - | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | Nidec | - | + 75 C | - | - 25 C | - | Through Hole | - | - | - | Details | - | - | 5 VDC | - | - | - | - | Bulk | SA-5000 | - | - | - | - | 16 Position | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | Rotary Switches | - | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | 6.6 mm | - | - | - | ||
![]() SA-5050B3E Nidec | 49 |
| - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | - | - | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | Nidec | - | + 75 C | - | - 25 C | - | Through Hole | - | - | - | Details | - | - | 5 VDC | - | - | - | - | Bulk | SA-5000 | - | - | - | - | 16 Position | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | Rotary Switches | - | - | BCH | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SC-1131W Nidec | In Stock | - | - | - | - | - | - | - | Shaft | Slotted | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | Details | - | - | 5 VDC | - | - | - | - | Tray | SC-1000 | - | - | - | - | 16 Position | - | - | - | - | Switches | - | - | Snap-In | - | - | - | - | - | - | - | - | Rotary Switches | - | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SC-2011W Nidec | 69 |
| - | Gold | Through Hole | - | - | - | Screwdriver Slot | Minus Slot | CE, CSA, UL | - | Nidec Copal | Gold | 250 VAC | 500 | Non-Illuminated | Cutler Hammer, Div of Eaton Corp | PDG24K0100E3WJ | + 85 C | - | - 40 C | Panel | PCB Mount | - | - | - | Compliant | - | - | 5 VDC | 5V dc | - | - | - | Tray | SC-2000 | - | - | PC Pins | - | 10 | 85 °C | -25 °C | - | - | Switches | 2.54 mm | 100 A | Snap-In | - | 100 MΩ | 1 GΩ | - | - | 5 V | 100 mA | Pin | Rotary Switches | - | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() S-7031EA Nidec | In Stock | - | - | - | Surface Mount | Surface Mount, MLCC | 1825 (4564 Metric) | - | Screwdriver Slot | Arrow Shaped Slot | - | VJ1825 | Nidec Copal | - | 250 VAC | 100 | Non-Illuminated | Nidec | - | + 85 C | Vishay Vitramon | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | Compliant | - | 50V | 5 VDC | - | - | - | -55°C ~ 125°C | Bulk | VJ OMD | 0.183 L x 0.252 W (4.65mm x 6.40mm) | ±10% | J-Hook | C0G, NP0 | 10 | 85 °C | -40 °C | Boardflex Sensitive | 2200 pF | Switches | - | - | J Form Lead | - | - | - | - | SP10T | 5 V | - | - | Rotary Switches | - | - | BCD, Complementary | - | Soft Termination, High Voltage | Coded Rotary Switches | - | 0.086 (2.18mm) | - | No | - | - | ||
![]() MRE1-10-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA-5171A1E Nidec | 7 |
| - | Gold | Through Hole | - | - | - | Shaft | Slotted | - | - | Nidec Copal | - | 250 VAC | 25 | Non-Illuminated | Nidec | - | + 75 C | - | - 25 C | - | Through Hole | - | - | - | Compliant | - | - | 5 VDC | - | - | - | - | Bulk | SA-5000 | - | - | PC Pins | - | 16 | 75 °C | -25 °C | - | - | Switches | - | - | PC Pin | - | - | - | - | - | 5 V | - | - | Rotary Switches | - | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | 6.6 mm | No | - | - | ||
![]() SD-2210W Nidec | 48 |
| - | Gold | Through Hole | - | - | - | Cross Slot | - | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | - | Through Hole | - | - | - | Compliant | - | - | 5 VDC | - | - | - | - | Tray | SD-2000 | - | - | PC Pins | - | 10 | 85 °C | -25 °C | - | - | Switches | - | - | Snap-In | - | - | - | - | - | 5 V | - | - | Rotary Switches | - | - | BCD | - | - | Coded Rotary Switches | - | - | - | No | - | - | ||
![]() SA-7072TB Nidec | 43 |
| - | - | Surface Mount | - | - | - | Screwdriver Slot | Minus Slot | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Compliant | - | - | 5 VDC | - | - | - | - | Reel | SA-7000 | - | - | Gull Wing | - | 16 | 85 °C | -40 °C | - | - | Switches | - | - | Solder Terminal | - | - | - | - | SP16T | 5 V | - | - | Rotary Switches | - | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SC-1230TB Nidec | 33 |
| - | - | - | - | - | - | Cross Slot | - | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | 5 VDC | 5V dc | - | - | - | Cut Tape | SC-1000 | - | - | - | - | 16 Position | - | - | - | - | Switches | - | - | Solder Terminal | - | - | - | - | - | - | 100 mA | Gull Wing | Rotary Switches | - | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - |