- Series
- RoHS
- Actuator
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Manufacturer
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Positions
Attribute column
Manufacturer
Nidec Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Body Material | Actuator | Actuator Style | Brand | Contact Materials | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Illuminated | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Pole Throw Configuration | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Gender | Capacitance | Subcategory | Frequency | Frequency Stability | Termination Style | Number of Contacts | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Load Capacitance | Operating Mode | Lead Style | Throw Configuration | Frequency Tolerance | Max Voltage Rating (DC) | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Terminal Type | Product Type | Bidirectional Channels | Illumination Color | Output Code | Lamp Type | Features | Product Category | Height Seated (Max) | Thickness (Max) | Actuator Length | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA-5171DE Nidec | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | 250 VAC | 25 | Non-Illuminated | - | Nidec | + 75 C | - | - 25 C | - | Through Hole | - | - | - | Details | - | 5 VDC | - | Bulk | SA-5000 | - | - | - | PC Pins | - | - | - | 16 Position | 75 °C | -25 °C | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | Rotary Switches | - | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | 6.6 mm | No | - | - | ||
![]() SA-5031B1E Nidec | 28 |
| - | - | - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | 250 VAC | 25 | Non-Illuminated | - | Nidec | + 75 C | - | - 25 C | - | Through Hole | - | - | - | Details | - | 5 VDC | - | Bulk | SA-5000 | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SA-5150B3E Nidec | In Stock | - | - | - | - | - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | - | Nidec | + 75 C | - | - 25 C | - | Through Hole | - | - | - | Details | - | 5 VDC | - | Bulk | SA-5000 | - | - | - | - | - | - | - | 16 Position | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | BCH | - | - | Coded Rotary Switches | - | - | 6.6 mm | - | - | - | ||
![]() SD-2231 Nidec | 28 |
| - | - | - | - | - | - | - | - | Cross Slot | - | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | - | Nidec | + 85 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 5 VDC | - | Bulk | SD-2000 | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | Switches | - | - | Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SA-7270B Nidec | In Stock | - | - | - | Surface Mount | - | - | - | - | - | Cross Slot | - | Nidec Copal | - | 250 VAC | 200 | Non-Illuminated | - | Nidec | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Compliant | - | 5 VDC | - | Bulk | SA-7000 | - | - | - | Gull Wing | - | - | - | 16 | 85 °C | -40 °C | - | - | - | Switches | - | - | Solder Terminal | - | - | - | - | - | - | - | SP16T | - | 5 V | - | - | - | - | - | - | - | Rotary Switches | - | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SA-7250TB Nidec | In Stock | - | - | - | - | - | - | - | - | - | Cross Slot | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | - | Nidec | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | 5 VDC | - | Reel | SA-7000 | - | - | - | - | - | - | - | 16 Position | - | - | - | - | - | Switches | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | BCH | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SA-7251B Nidec | In Stock | - | - | Gold | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | Cross Slot | - | Nidec Copal | Copper Alloy | 250 VAC | 100 | Non-Illuminated | Lead free / RoHS Compliant | Nidec | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | SP16T | - | Details | 100V | 5 VDC | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55681, CDR32 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | 1 (Unlimited) | - | BP | - | - | 16 Position | - | - | General Purpose | - | 56pF | Switches | - | - | Solder Terminal | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | BCH | - | - | Coded Rotary Switches | - | 0.051 (1.30mm) | - | - | - | - | ||
![]() SD-2211W Nidec | In Stock | - | - | - | - | - | - | 6 | - | - | Cross Slot | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | - | Nidec | + 85 C | - | - 40 C | - | Through Hole | - | - | - | Compliant | - | 5 VDC | - | Tray | SD-2000 | - | - | - | - | - | - | - | 10 Position | 85 °C | -40 °C | - | - | - | Switches | - | - | Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SA-5050DE Nidec | 50 |
| - | - | - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | - | Nidec | + 75 C | - | - 25 C | - | Through Hole | - | - | - | Details | - | 5 VDC | - | Bulk | SA-5000 | - | - | - | - | - | - | - | 16 Position | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | BCH | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SD-1030W Nidec | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | Screwdriver Slot | Minus Slot | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | - | Nidec | + 85 C | - | - 40 C | - | Through Hole | - | - | - | Compliant | - | 5 VDC | - | Tray | SD-1000 | - | - | - | PC Pins | - | - | - | 16 | 85 °C | -25 °C | - | - | - | Switches | - | - | Snap-In | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | Rotary Switches | - | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | - | No | - | - | ||
![]() SA-5110B1E Nidec | In Stock | - | - | - | - | - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | - | Nidec | + 75 C | - | - 25 C | - | Through Hole | - | - | - | Details | - | 5 VDC | - | Bulk | SA-5000 | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | BCD | - | - | Coded Rotary Switches | - | - | 6.6 mm | - | - | - | ||
![]() SA-5011B3E Nidec | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | 250 VAC | 25 | Non-Illuminated | - | Nidec | + 75 C | - | - 25 C | - | Through Hole | - | - | - | Details | - | 5 VDC | - | Bulk | SA-5000 | - | - | - | PC Pins | - | - | - | 10 Position | 75 °C | -25 °C | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | Rotary Switches | - | - | BCD | - | - | Coded Rotary Switches | - | - | - | No | - | - | ||
![]() SC-2210 Nidec | 24 |
| - | - | - | - | - | - | - | - | Cross Slot | - | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | - | Nidec | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | Details | - | 5 VDC | - | Bulk | SC-2000 | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | Switches | - | - | Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SA-5130B1E Nidec | 50 |
| - | - | - | - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | - | Nidec | + 75 C | - | - 25 C | - | Through Hole | - | - | - | Details | - | 5 VDC | - | Bulk | SA-5000 | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | 6.6 mm | - | - | - | ||
![]() SA-5170DE Nidec | 50 |
| - | - | - | - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | - | Nidec | + 75 C | - | - 25 C | - | Through Hole | - | - | - | Details | - | 5 VDC | - | Bulk | SA-5000 | - | - | - | - | - | - | - | 16 Position | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | 6.6 mm | - | - | - | ||
![]() SA-5011A3E Nidec | 50 |
| - | Gold | Through Hole | - | - | - | - | Aluminium | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | 250 VAC | 25 | Non-Illuminated | - | Nidec | + 75 C | - | - 25 C | - | Through Hole | - | - | - | Compliant | - | 5 VDC | - | Bulk | SA-5000 | - | - | - | Solder | - | Circular | - | 10 Position | 75 °C | -25 °C | - | Receptacle | - | Switches | - | - | PC Pin | 15 | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | Rotary Switches | - | - | BCD | - | - | Coded Rotary Switches | - | - | - | No | Yes | - | ||
![]() SD-2230W Nidec | 50 |
| - | - | - | - | - | - | - | - | Cross Slot | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | - | Nidec | + 85 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 5 VDC | - | Tray | SD-2000 | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | Switches | - | - | Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() S-7060EB Nidec | In Stock | - | - | - | Surface Mount | Surface Mount | DO-219AB, SOD-123FL | - | SOD-123S | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | 250 VAC | 100 | Non-Illuminated | - | Nidec | + 85 C | Formosa Microsemi Co., Ltd. | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | Details | - | 5 VDC | -55°C ~ 150°C | Bulk | - | - | - | - | Gull Wing | - | - | - | 6 Position | 85 °C | -40 °C | - | - | - | Switches | - | - | Solder Terminal | - | - | - | - | - | - | - | SP6T | - | 5 V | No | 33.3V | 400W | 8.2A | 48.4V | 30V | - | Rotary Switches | 1 | - | Real | - | - | Coded Rotary Switches | - | - | - | No | - | - | ||
![]() SA-5130B3E Nidec | In Stock | - | - | - | Through Hole | Surface Mount | 4-SMD, No Lead | - | - | - | Shaft | Slotted | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | - | Nidec | + 75 C | Suntsu Electronics, Inc. | - 25 C | - | Through Hole | Bulk | - | Active | Details | - | 5 VDC | -20°C ~ 70°C | Bulk | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | PC Pins | - | - | MHz Crystal | 10 Position | 75 °C | -25 °C | - | - | - | Switches | 14.31818 MHz | ±30ppm | PC Pin | - | 100 Ohms | - | - | 8pF | Fundamental | - | SP10T | ±20ppm | 5 V | - | - | - | - | - | - | - | Rotary Switches | - | - | BCD, Complementary | - | - | Coded Rotary Switches | 0.031 (0.80mm) | - | 6.6 mm | - | - | - | ||
![]() SA-5130DE Nidec | 6 |
| - | Gold | Through Hole | - | - | - | - | - | Shaft | Slotted | Nidec Copal | Copper Alloy | 250 VAC | 50 | Non-Illuminated | - | Nidec | + 75 C | - | - 25 C | Through Hole | Through Hole | - | SP10T | - | Compliant | - | 5 VDC | -25 to 75 °C | Bulk | SA-5000 | - | - | - | PC Pins | - | - | - | 10 | 75 °C | -25 °C | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | SP10T | - | 5 V | - | - | - | - | - | - | PC Pins | Rotary Switches | - | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | 6.6 mm | - | - | - |