- Series
- RoHS
- Actuator
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Manufacturer
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Positions
Attribute column
Manufacturer
Nidec Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Actuator | Actuator Style | Brand | Contact Materials | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Macrocells | Pole Throw Configuration | Qualification | RoHS | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Pitch | Resistor Type | Termination Style | Number of Contacts | Contact Resistance | Insulation Resistance | Number of Circuits | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Terminal Type | Product Type | Illumination Color | Number of Gates | Number of Logic Blocks (LABs) | Resistance Tolerance | Output Code | Lamp Type | Product Category | Product Length | Product Width | Height | Length | Width | Actuator Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC-1110W Nidec | 73 |
| - | Gold | Through Hole | Shaft | Slotted | Nidec Copal | Copper Alloy | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - 40 C | Through Hole | PCB Mount | - | SP16T | - | Compliant | 5 VDC | 5V dc | -40 to 85 °C | Tray | SC-1000 | PC Pins | - | - | 16 | 85 °C | -40 °C | Switches | - | 2.54 mm | - | Snap-In | - | 100 MΩ | 1 GΩ | - | - | - | 5 V | 100 mA | Pin | Rotary Switches | - | - | - | - | BCH | - | Coded Rotary Switches | - | - | - | - | - | - | No | ||
![]() SA-7230B Nidec | 6 |
| - | Gold | Surface Mount | Cross Slot | - | Nidec Copal | Copper Alloy | 250 VAC | 200 | Non-Illuminated | Nidec | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | SP10T | AEC-Q200 | Compliant | 5 VDC | - | -40 to 85 °C | Bulk | SA-7000 | Gull Wing | 25 ppm/K | 56.2 kOhm | 10 | 85 °C | -40 °C | Switches | 0.125 W | - | Sulfur Resistant | Solder Terminal | - | - | - | - | - | - | 5 V | - | - | Rotary Switches | - | - | - | 0.1 | BCD, Complementary | - | Coded Rotary Switches | 1.6 mm | 0.85 mm | - | - | - | - | No | ||
![]() SD-2210 Nidec | In Stock | - | - | Gold | - | Cross Slot | - | Nidec Copal | Copper Alloy | 250 VAC | 50 | Non-Illuminated | Nidec | + 85 C | - 40 C | Through Hole | Through Hole | - | SP10T | - | Details | 5 VDC | - | -40 to 85 °C | Bulk | SD-2000 | - | - | - | 10 | - | - | Switches | - | - | - | Snap-In | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | BCD | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() S-7030ETB Nidec | In Stock | - | - | Gold | - | Screwdriver Slot | Flush Screwdriver | Nidec Copal | Copper Alloy | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | SP10T | - | Details | 5 VDC | - | -40 to 85 °C | Reel | S-7000 | - | 100 ppm/°C | 1 kOhm | 10 Position | - | - | Switches | 0.25 W | - | High Reliability | Solder Terminal | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | 0.1 | BCD, Complementary | - | Coded Rotary Switches | 3.2 | 1.6 | 2.9 mm | 7.2 mm | 7.2 mm | - | - | ||
![]() SA-5130A3E Nidec | 24 |
| - | - | - | Shaft | Slotted | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - 25 C | - | Through Hole | - | - | - | Details | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | 10 Position | - | - | Switches | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | BCD, Complementary | - | Coded Rotary Switches | - | - | - | - | - | 6.6 mm | - | ||
![]() SC-2131 Nidec | In Stock | - | - | Gold | Through Hole | Shaft | Slotted | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | Nidec | + 85 C | - 40 C | - | PCB Mount | - | - | - | Details | 5 VDC | - | - | Bulk | SC-2000 | PC Pins | - | - | 10 Position | 85 °C | -40 °C | Switches | - | - | - | Snap-In | - | - | - | - | - | - | 5 V | - | - | Rotary Switches | - | - | - | - | BCD, Complementary | - | Coded Rotary Switches | - | - | - | - | - | - | No | ||
![]() SD-1030B Nidec | In Stock | - | - | Gold | PCB, Surface Mount | Screwdriver Slot | Minus Slot | Nidec Copal | Gold | 250 VAC | 50 | Non-Illuminated | Nidec | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Compliant | 5 VDC | - | - | Bulk | SD-1000 | Gull Wing | - | - | 16 | 85 °C | -25 °C | Switches | - | - | - | Solder Terminal | - | - | - | - | - | - | 5 V | 100 mA | - | Rotary Switches | - | - | - | - | BCH, Complementary | - | Coded Rotary Switches | - | - | - | - | - | - | No | ||
![]() SD-2211 Nidec | 50 |
| - | Gold | Panel | Cross Slot | - | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | Nidec | + 85 C | - 40 C | - | Through Hole | - | - | - | Non-Compliant | 5 VDC | - | - | Bulk | SD-2000 | Screw | - | - | 10 Position | 85 °C | -25 °C | Switches | - | 14.3 mm | - | Snap-In | 8 | - | - | 4 | 30 A | - | 5 V | - | - | Rotary Switches | - | - | - | - | BCD | - | Coded Rotary Switches | - | - | - | - | - | - | No | ||
![]() SA-5030DE Nidec | 24 |
| - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - 25 C | - | Through Hole | 64 | - | - | Non-Compliant | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | 10 Position | - | - | Switches | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | Rotary Switches | - | 1250 | 4 | - | BCD, Complementary | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() SD-1230TB Nidec | 50 |
| - | - | - | Cross Slot | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Details | 5 VDC | - | - | Cut Tape | SD-1000 | - | - | - | 16 Position | - | - | Switches | - | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | BCH, Complementary | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() SC-2030TB Nidec | In Stock | - | - | Gold | Through Hole | Screwdriver Slot | Minus Slot | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Details | 5 VDC | - | - | Cut Tape | SC-2000 | PC Pins | - | - | 10 Position | 85 °C | -40 °C | Switches | - | - | - | Solder Terminal | - | - | - | - | - | - | 5 V | - | - | Rotary Switches | - | - | - | - | BCD, Complementary | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() SC-2230TB Nidec | In Stock | - | - | - | - | Cross Slot | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Details | 5 VDC | - | - | Cut Tape | SC-2000 | - | - | - | 10 Position | - | - | Switches | - | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | BCD, Complementary | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() SA-5010DE Nidec | 24 |
| - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - 25 C | - | Through Hole | - | - | - | Non-Compliant | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | 10 Position | - | - | Switches | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | BCD | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() S-7051EB Nidec | In Stock | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | 250 VAC | 100 | Non-Illuminated | Nidec | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Details | 5 VDC | - | - | Bulk | S-7000 | - | - | - | 16 Position | - | - | Switches | - | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | BCH | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() SA-5051B3E Nidec | 50 |
| - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | 250 VAC | 25 | Non-Illuminated | Nidec | + 75 C | - 25 C | - | Through Hole | - | - | - | Non-Compliant | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | 16 Position | - | - | Switches | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | BCH | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() SA-7230C Nidec | 50 |
| - | - | Through Hole | Cross Slot | - | Nidec Copal | - | 250 VAC | 200 | Non-Illuminated | Nidec | + 85 C | - 40 C | - | Through Hole | - | - | - | Compliant | 5 VDC | - | - | Bulk | SA-7000 | PC Pins | - | - | 10 | 85 °C | -40 °C | Switches | - | - | - | PC Pin | - | - | - | - | - | SP10T | 5 V | - | - | Rotary Switches | - | - | - | - | BCD, Complementary | - | Coded Rotary Switches | - | - | - | - | - | - | - | ||
![]() SA-7211B Nidec | 24 |
| - | Gold | Surface Mount | Cross Slot | - | Nidec Copal | - | 250 VAC | 100 | Non-Illuminated | Nidec | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Compliant | 5 VDC | - | - | Bulk | SA-7000 | Gull Wing | - | - | 10 | 85 °C | -40 °C | Switches | - | - | - | Solder Terminal | - | - | - | - | - | - | 5 V | - | - | Rotary Switches | - | - | - | - | BCD | - | Coded Rotary Switches | - | - | - | - | - | - | No | ||
![]() SA-5070CE Nidec | In Stock | - | - | Gold | Through Hole | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - 25 C | - | Through Hole | - | - | - | Non-Compliant | 5 VDC | - | - | Bulk | SA-5000 | PC Pins | - | - | 16 | 75 °C | -25 °C | Switches | - | - | - | PC Pin | - | - | - | - | - | - | 5 V | - | - | Rotary Switches | - | - | - | - | BCH, Complementary | - | Coded Rotary Switches | - | - | - | - | - | - | No | ||
![]() SA-7152TB Nidec | In Stock | - | - | - | - | Shaft | Slotted | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Details | 5 VDC | - | - | Reel | SA-7000 | - | - | - | 16 Position | - | - | Switches | - | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | BCH | - | Coded Rotary Switches | - | - | - | - | - | 2.5 mm | - | ||
![]() SC-2231W Nidec | 48 |
| - | Gold | Through Hole | Cross Slot | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - 40 C | - | PCB Mount | - | - | - | Compliant | 5 VDC | - | - | Tray | SC-2000 | PC Pins | - | - | 10 | 85 °C | -40 °C | Switches | - | - | - | Snap-In | - | - | - | - | - | - | 5 V | - | - | Rotary Switches | - | - | - | - | BCD, Complementary | - | Coded Rotary Switches | - | - | - | - | - | - | No |