- Series
- RoHS
- Actuator
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Manufacturer
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Positions
Attribute column
Manufacturer
Nidec Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Actuator Material | Actuator | Actuator Style | Brand | Contact Materials | Data Converters | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of I/Os | Package | Pole Throw Configuration | Product Status | RoHS | Voltage Rating DC | Voltage, Rating | Voltage-Output 1 | Operating Temperature | Packaging | Series | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Fastening Type | Subcategory | Power Rating | Pitch | Depth | Current Rating | Termination Style | Number of Outputs | Contact Style | Contact Resistance | Insulation Resistance | ELV | Max Current Rating | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Throw Configuration | Peripherals | Max Voltage Rating (DC) | Program Memory Type | Core Size | Program Memory Size | Connectivity | Output Power | Voltage - Output 2 | Contact Current Rating | Number of Decks | Contact Form | Current - Output 1 | Terminal Type | Nominal Input Voltage | Product Type | Voltage - Output 3 | Illumination Color | EEPROM Size | Isolation | Number of Poles per Deck | Isolation Voltage | Current - Output 2 | Output Code | Lamp Type | Product Category | Length | Actuator Length | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA-5151CE Nidec | 28 |
| - | - | - | - | - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | - | 250 VAC | 25 | Non-Illuminated | Nidec | + 75 C | - | - 25 C | - | Through Hole | - | - | - | - | Details | 5 VDC | - | - | - | Bulk | SA-5000 | - | 16 Position | - | - | - | Switches | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCH | - | Coded Rotary Switches | - | 6.6 mm | - | - | - | ||
![]() SC-1210W Nidec | In Stock | - | - | - | Gold | Through Hole | - | - | - | - | - | Cross Slot | - | Nidec Copal | - | - | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | Details | 5 VDC | - | - | - | Tray | SC-1000 | PC Pins | 16 Position | 85 °C | -40 °C | - | Switches | - | - | - | - | Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCH | - | Coded Rotary Switches | - | - | No | - | - | ||
![]() SA-5150B1E Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | - | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - | - 25 C | - | Through Hole | - | - | - | - | Details | 5 VDC | - | - | - | Bulk | SA-5000 | - | 16 Position | - | - | - | Switches | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCH | - | Coded Rotary Switches | - | 6.6 mm | - | - | - | ||
![]() MRE3-3G-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA-7250A Nidec | 46 |
| - | - | Gold | Surface Mount | - | - | - | - | - | Cross Slot | - | Nidec Copal | - | - | 250 VAC | 200 | Non-Illuminated | Nidec | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | Compliant | 5 VDC | - | - | - | Bulk | SA-7000 | J-Hook | 16 | 85 °C | -40 °C | - | Switches | - | - | - | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCH | - | Coded Rotary Switches | - | - | No | - | - | ||
![]() SA-5130A1E Nidec | 50 |
| - | - | Gold | Through Hole | - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | - | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - | - 25 C | - | Through Hole | - | - | - | - | Non-Compliant | 5 VDC | - | - | - | Bulk | SA-5000 | PC Pins | 10 | 75 °C | -25 °C | - | Switches | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCD, Complementary | - | Coded Rotary Switches | - | 6.6 mm | No | - | - | ||
![]() SA-5011CE Nidec | 50 |
| - | - | - | - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | - | 250 VAC | 25 | Non-Illuminated | Nidec | + 75 C | - | - 25 C | - | Through Hole | - | - | - | - | Details | 5 VDC | - | - | - | Bulk | SA-5000 | - | 10 Position | - | - | - | Switches | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCD | - | Coded Rotary Switches | - | - | - | - | - | ||
![]() SA-5010A3E Nidec | 50 |
| - | - | - | - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | - | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - | - 25 C | - | Through Hole | - | - | - | - | Details | 5 VDC | - | - | - | Bulk | SA-5000 | - | 10 Position | - | - | - | Switches | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCD | - | Coded Rotary Switches | - | - | - | - | - | ||
![]() CS-4-12XC Nidec | 24 |
| - | - | Gold | Through Hole | PCB Mount | - | - | - | Polyphenylene Sulfide (PPS) | Rotary | Flush | Nidec Copal | - | - | - | 500 | Non-Illuminated | Nidec | + 70 C | - | - 25 C | - | Through Hole | - | - | - | - | Compliant | 16 VDC | - | - | - | Bulk | CS-4 | PC Pins | 2 | 70 °C | -25 °C | - | Switches | 0.5 VA | - | - | 100 mA | PC Pin | - | Non-Shorting | - | - | - | 100 mA | - | - | - | - | - | SPDT | - | 16 V | - | - | - | - | - | - | - | 1 Deck | SPDT | - | - | - | Rotary Switches | - | - | - | - | 1 Pole | - | - | - | - | Rotary Switches | - | - | - | - | - | ||
![]() SA-5031DE Nidec | 50 |
| - | - | - | - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | - | 250 VAC | 25 | Non-Illuminated | Nidec | + 75 C | - | - 25 C | - | Through Hole | - | - | - | - | Details | 5 VDC | - | - | - | Bulk | SA-5000 | - | 10 Position | - | - | - | Switches | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCD, Complementary | - | Coded Rotary Switches | - | - | - | - | - | ||
![]() SA-5170B1E Nidec | 24 |
| - | - | - | Through Hole | - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | - | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - | - 25 C | - | Through Hole | - | - | - | - | Compliant | 5 VDC | - | - | - | Bulk | SA-5000 | PC Pins | 16 | 75 °C | -25 °C | - | Switches | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SP16T | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCH, Complementary | - | Coded Rotary Switches | - | 6.6 mm | - | - | - | ||
![]() SA-5150A3E Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | - | 250 VAC | 50 | Non-Illuminated | Nidec | + 75 C | - | - 25 C | - | Through Hole | - | - | - | - | Details | 5 VDC | - | - | - | Bulk | SA-5000 | - | 16 Position | - | - | - | Switches | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCH | - | Coded Rotary Switches | - | 6.6 mm | - | - | - | ||
![]() SA-5051CE Nidec | 50 |
| - | - | - | - | - | - | 7 | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | - | 250 VAC | 25 | Non-Illuminated | Nidec | + 75 C | - | - 25 C | - | Through Hole | - | - | - | - | Compliant | 5 VDC | - | 3.3 V | - | Bulk | SA-5000 | - | 16 Position | 100 °C | -40 °C | - | Switches | - | - | 50.8 mm | - | PC Pin | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 W | 12 V | - | - | - | 4.25 A | - | 24 V | Rotary Switches | 12 V | - | - | Isolated | - | 1.5 kV | 625 mA | BCH | - | Coded Rotary Switches | 50.8 mm | - | No | Lead Free | - | ||
![]() SD-2010W Nidec | 3885 |
| - | - | - | - | - | - | - | - | - | Screwdriver Slot | Minus Slot | Nidec Copal | - | - | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - | - 40 C | - | Through Hole | - | - | - | - | Details | 5 VDC | 5V dc | - | - | Tray | SD-2000 | - | 10 Position | - | - | - | Switches | - | - | - | - | Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | Snap-In | - | Rotary Switches | - | - | - | - | - | - | - | BCD | - | Coded Rotary Switches | - | - | - | - | - | ||
![]() MR3-3G-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | - | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC-2111W Nidec | 20 |
| - | - | Gold | Through Hole | - | - | - | - | - | Shaft | Slotted | Nidec Copal | Gold | - | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | Compliant | 5 VDC | - | - | - | Tray | SC-2000 | PC Pins | 10 | 85 °C | -40 °C | - | Switches | - | 2.54 mm | - | - | Snap-In | - | - | 100 MΩ | 1 GΩ | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCD | - | Coded Rotary Switches | - | - | No | - | - | ||
![]() SC-2130W Nidec | 27 |
| - | - | Silver | Free Hanging | - | - | 1 | - | - | Shaft | Slotted | Nidec Copal | - | - | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | Compliant | 5 VDC | - | - | - | Tray | SC-2000 | Crimp | 1 | 125 °C | -30 °C | Bayonet | Switches | - | - | - | 660 A | Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCD, Complementary | - | Coded Rotary Switches | - | - | No | - | Dust Tight, IP67, Waterproof | ||
![]() SC-2111 Nidec | 10 |
| - | - | Gold | Through Hole | - | - | - | - | - | Shaft | Slotted | Nidec Copal | Copper Alloy | - | 250 VAC | 50 | Non-Illuminated | Nidec | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | SP10T | - | Compliant | 5 VDC | - | - | -40 to 85 °C | Bulk | SC-2000 | PC Pins | 10 | 85 °C | -40 °C | - | Switches | - | - | - | - | Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCD | - | Coded Rotary Switches | - | - | No | - | - | ||
![]() S-7051ETB Nidec | 39 |
| - | Production (Last Updated: 1 week ago) | - | Surface Mount | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | - | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | Compliant | 5 VDC | - | - | - | Reel | S-7000 | Through Hole | 16 Position | - | - | - | Switches | - | - | - | - | Solder Terminal | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCH | - | Coded Rotary Switches | - | - | - | - | - | ||
![]() SC-2010W Nidec | 24 |
| - | - | - | - | Surface Mount | 44-TQFP | - | 44-TQFP (10x10) | - | Screwdriver Slot | Minus Slot | Nidec Copal | - | A/D 35x12b SAR; D/A 2x8b, 1x10b | 250 VAC | 500 | Non-Illuminated | Nidec | + 85 C | Microchip Technology | - 40 C | - | PCB Mount | 37 | Tray | - | Active | Details | 5 VDC | 5V dc | - | -40°C ~ 85°C (TA) | Tray | PIC® 18F | - | 10 Position | - | - | - | Switches | - | - | - | - | Snap-In | - | - | - | - | - | - | External, Internal | 64MHz | 4K x 8 | 1.8V ~ 5.5V | PIC | - | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 64KB (64K x 8) | FIFO, I²C, SPI, UART/USART | - | - | 100 mA | - | - | - | Pin | - | Rotary Switches | - | - | 256 x 8 | - | - | - | - | BCD | - | Coded Rotary Switches | - | - | - | - | - |