- Series
- RoHS
- Actuator
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Manufacturer
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Positions
Attribute column
Manufacturer
Nidec Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Actuator Material | Actuator | Actuator Style | Approvals | Base Product Number | Brand | Contact Materials | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Capacitance | Fastening Type | Subcategory | Pitch | Current Rating | Termination Style | Lead Spacing | Contact Style | Contact Resistance | Insulation Resistance | Lead Style | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Number of Decks | Contact Form | Halogen Free | Terminal Type | Product Type | Illumination Color | Number of Poles per Deck | Keyed | Output Code | Lamp Type | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Actuator Length | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC-2230TB Nidec | In Stock | - | - | - | - | - | - | - | - | Cross Slot | - | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | Details | - | 5 VDC | - | - | Cut Tape | SC-2000 | - | - | - | - | 10 Position | - | - | - | - | - | - | Switches | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() SA-5010DE Nidec | 24 |
| - | - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | - | - | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | Nidec | - | + 75 C | - | - 25 C | - | Through Hole | - | - | Non-Compliant | - | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | - | 10 Position | - | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() S-7051EB Nidec | In Stock | - | - | - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | - | - | Nidec Copal | - | 250 VAC | 100 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | Details | - | 5 VDC | - | - | Bulk | S-7000 | - | - | - | - | 16 Position | - | - | - | - | - | - | Switches | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | BCH | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() SA-5051B3E Nidec | 50 |
| - | - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | - | - | Nidec Copal | - | 250 VAC | 25 | Non-Illuminated | Nidec | - | + 75 C | - | - 25 C | - | Through Hole | - | - | Non-Compliant | - | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | - | 16 Position | - | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | BCH | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() SA-7230C Nidec | 50 |
| - | - | Through Hole | - | - | - | - | Cross Slot | - | - | - | Nidec Copal | - | 250 VAC | 200 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | - | Through Hole | - | - | Compliant | - | 5 VDC | - | - | Bulk | SA-7000 | - | - | PC Pins | - | 10 | 85 °C | -40 °C | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | SP10T | 5 V | - | - | - | - | - | Rotary Switches | - | - | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() SA-7211B Nidec | 24 |
| - | Gold | Surface Mount | - | - | - | - | Cross Slot | - | - | - | Nidec Copal | - | 250 VAC | 100 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | Compliant | - | 5 VDC | - | - | Bulk | SA-7000 | - | - | Gull Wing | - | 10 | 85 °C | -40 °C | - | - | - | - | Switches | - | - | Solder Terminal | - | - | - | - | - | - | 5 V | - | - | - | - | - | Rotary Switches | - | - | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | No | - | ||
![]() SA-5070CE Nidec | In Stock | - | - | Gold | Through Hole | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | - | - | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | Nidec | - | + 75 C | - | - 25 C | - | Through Hole | - | - | Non-Compliant | - | 5 VDC | - | - | Bulk | SA-5000 | - | - | PC Pins | - | 16 | 75 °C | -25 °C | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | 5 V | - | - | - | - | - | Rotary Switches | - | - | - | BCH, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | No | - | ||
![]() SC-2130W Nidec | 27 |
| - | Silver | Free Hanging | - | - | 1 | - | Shaft | Slotted | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | Compliant | - | 5 VDC | - | - | Tray | SC-2000 | - | - | Crimp | - | 1 | 125 °C | -30 °C | - | - | - | Bayonet | Switches | - | 660 A | Snap-In | - | - | - | - | - | - | 5 V | - | - | - | - | - | Rotary Switches | - | - | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | No | Dust Tight, IP67, Waterproof | ||
![]() S-7031EA Nidec | In Stock | - | - | - | Surface Mount | Surface Mount, MLCC | 1825 (4564 Metric) | - | - | Screwdriver Slot | Arrow Shaped Slot | - | VJ1825 | Nidec Copal | - | 250 VAC | 100 | Non-Illuminated | Nidec | - | + 85 C | Vishay Vitramon | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | Compliant | 50V | 5 VDC | - | -55°C ~ 125°C | Bulk | VJ OMD | 0.183 L x 0.252 W (4.65mm x 6.40mm) | ±10% | J-Hook | C0G, NP0 | 10 | 85 °C | -40 °C | - | Boardflex Sensitive | 2200 pF | - | Switches | - | - | J Form Lead | - | - | - | - | - | SP10T | 5 V | - | - | - | - | - | Rotary Switches | - | - | - | BCD, Complementary | - | Soft Termination, High Voltage | Coded Rotary Switches | - | - | - | - | 0.086 (2.18mm) | - | No | - | ||
![]() SC-2011W Nidec | 69 |
| - | Gold | Through Hole | - | - | - | - | Screwdriver Slot | Minus Slot | CE, CSA, UL | - | Nidec Copal | Gold | 250 VAC | 500 | Non-Illuminated | Cutler Hammer, Div of Eaton Corp | PDG24K0100E3WJ | + 85 C | - | - 40 C | Panel | PCB Mount | - | - | Compliant | - | 5 VDC | 5V dc | - | Tray | SC-2000 | - | - | PC Pins | - | 10 | 85 °C | -25 °C | - | - | - | - | Switches | 2.54 mm | 100 A | Snap-In | - | - | 100 MΩ | 1 GΩ | - | - | 5 V | 100 mA | - | - | - | Pin | Rotary Switches | - | - | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() MRE1-10G-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA-5150CE Nidec | 24 |
| - | Gold | Through Hole | - | - | - | - | Shaft | Slotted | - | - | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | Nidec | - | + 75 C | - | - 25 C | - | Through Hole | - | - | Compliant | - | 5 VDC | - | - | Bulk | SA-5000 | - | - | PC Pins | - | 16 | 75 °C | -25 °C | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | 5 V | - | - | - | - | - | Rotary Switches | - | - | - | BCH | - | - | Coded Rotary Switches | - | - | - | - | - | 6.6 mm | No | - | ||
![]() SD-2030W Nidec | In Stock | - | - | Gold | Through Hole | - | - | - | - | Screwdriver Slot | Minus Slot | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | - | Through Hole | - | - | Non-Compliant | - | 5 VDC | - | - | Tray | SD-2000 | - | - | PC Pins | - | 10 Position | 85 °C | -25 °C | - | - | - | - | Switches | - | - | Snap-In | - | - | - | - | - | - | 5 V | - | - | - | - | - | Rotary Switches | - | - | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | No | - | ||
![]() SS-10-16NPEW Nidec | In Stock | - | - | Gold | - | PCB Mount | - | - | Polyoxymethylene (POM) | Screwdriver Slot | Arrow Shaped Slot | - | - | Nidec Copal | - | - | 50 | Non-Illuminated | Nidec | - | + 70 C | - | - 25 C | - | Through Hole | - | - | Non-Compliant | - | 5 VDC | - | - | Tray | SS-10 | - | - | - | - | 6 Position | - | - | - | - | - | - | Switches | - | 100 mA | PC Pin | - | Non-Shorting | - | - | - | - | - | - | 1 Deck | SP6T | - | - | Rotary Switches | - | 1 Pole | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | ||
![]() SA-5111B3E Nidec | 50 |
| - | - | - | - | - | - | - | Shaft | Slotted | - | - | Nidec Copal | - | 250 VAC | 25 | Non-Illuminated | Nidec | - | + 75 C | - | - 25 C | - | Through Hole | - | - | Details | - | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | - | 10 Position | - | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | BCD | - | - | Coded Rotary Switches | - | - | - | - | - | 6.6 mm | - | - | ||
![]() SA-5150DE Nidec | 24 |
| - | - | - | - | - | - | - | Shaft | Slotted | - | - | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | Nidec | - | + 75 C | - | - 25 C | - | Through Hole | - | - | Details | - | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | - | 16 Position | - | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | BCH | - | - | Coded Rotary Switches | - | - | - | - | - | 6.6 mm | - | - | ||
![]() S-7050EC Nidec | 50 |
| - | - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | - | - | Nidec Copal | - | 250 VAC | 100 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | - | Through Hole | - | - | Non-Compliant | - | 5 VDC | - | - | Bulk | S-7000 | - | - | - | - | 16 Position | - | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | BCH | - | - | Coded Rotary Switches | 2.8 mm | - | 7.2 mm | 7.2 mm | - | - | - | - | ||
![]() SA-5110B3E Nidec | 50 |
| - | - | - | - | - | - | - | Shaft | Slotted | - | - | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | Nidec | - | + 75 C | - | - 25 C | - | Through Hole | - | - | Non-Compliant | - | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | - | 10 Position | - | - | White | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | Rotary Switches | - | - | No | BCD | - | - | Coded Rotary Switches | - | - | 7 m | - | - | 6.6 mm | - | - | ||
![]() SC-2230W Nidec | 50 |
| - | Gold | Through Hole | - | - | - | - | Cross Slot | - | - | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | Non-Compliant | - | 5 VDC | - | - | Tray | SC-2000 | - | - | PC Pins | - | 10 Position | 85 °C | -40 °C | - | - | - | - | Switches | - | - | Snap-In | - | - | - | - | - | - | 5 V | - | - | - | - | - | Rotary Switches | - | - | - | BCD, Complementary | - | - | Coded Rotary Switches | - | - | - | - | - | - | No | - | ||
![]() S-7010EC Nidec | 24 |
| - | - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | - | - | Nidec Copal | - | 250 VAC | 100 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | - | Through Hole | - | - | Details | - | 5 VDC | - | - | Bulk | S-7000 | - | - | - | - | 10 Position | - | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | BCD | - | - | Coded Rotary Switches | 2.8 mm | - | 7.2 mm | 7.2 mm | - | - | - | - |