- Series
- RoHS
- Actuator
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Manufacturer
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Positions
Attribute column
Manufacturer
Nidec Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Shape | Package Cooled | Material Finish | Actuator Material | Actuator | Actuator Style | Brand | Contact Materials | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insert Arrangement | Latching Type | Manufacturer | Manufacturer Part Number | Mating Style | Maximum Operating Temperature | Mfr | MIL Type | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Package Type | Part # Aliases | Pole Throw Configuration | Product Status | RoHS | Shell Sizes | Shell Style# | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Subcategory | Pitch | Current Rating | Termination Style | Contact Gender | Housing Color | Lead Length | Contact Style | Wire Gauge | Lead Diameter | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Throw Configuration | Max Voltage Rating (DC) | Number of Decks | Contact Form | Halogen Free | Terminal Type | Product Type | Illumination Color | Number of Poles per Deck | Shell Plating | Keyed | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Output Code | Lamp Type | Mounting Angle | Wattage | Product Category | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA-7272TB Nidec | 42 |
| - | Gold | Surface Mount | - | - | - | - | - | - | - | - | Cross Slot | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | - | - | Cooper | 79903821080 | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | 5 VDC | - | - | Reel | SA-7000 | - | Gull Wing | - | - | 16 Position | 85 °C | -40 °C | - | - | - | Switches | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCH, Complementary | - | - | - | Coded Rotary Switches | - | - | - | - | - | No | ||
![]() SA-7252TB Nidec | In Stock | - | - | Gold | Surface Mount | - | - | - | - | - | - | - | - | Cross Slot | - | Nidec Copal | Copper Alloy | 250 VAC | 500 | Non-Illuminated | - | - | NTE Electronics | 1W056 | - | + 85 C | - | - | - 40 C | Surface Mount | SMD/SMT | - | Axial Lead | - | SP16T | - | Details | - | - | - | - | 5 VDC | - | -40 to 85 °C | Reel | SA-7000 | - | Gull Wing | - | 56 Ohms | 16 Position | 85 °C | -40 °C | Metal Oxide Film | - | - | Switches | - | - | Solder Terminal | - | - | 1.18 | - | - | 0.032 | - | - | - | - | 5 V | - | - | - | Axial Leads | Rotary Switches | - | - | - | - | - | - | - | BCH | - | - | 1 | Coded Rotary Switches | - | - | - | - | - | No | ||
![]() SC-1210 Nidec | In Stock | - | - | Gold | Through Hole | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Cross Slot | - | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | - | - | Nidec | - | - | + 85 C | - | - | - 40 C | - | Panel Mount | - | - | - | - | - | Compliant | - | - | - | - | 5 VDC | - | - | Bulk | pushPIN™ | Active | PC Pins | Top Mount | - | 16 | 85 °C | -40 °C | - | - | - | Switches | - | - | Snap-In | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | 5 V | - | - | - | - | Rotary Switches | - | - | - | - | -- | -- | - | BCH | - | - | - | Coded Rotary Switches | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | No | ||
![]() MRE1-10G-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD-2230 Nidec | 11 |
| - | Tin | - | - | - | - | Nylon | - | - | - | - | Cross Slot | - | TE Connectivity / AMP | Copper Alloy | 250 VAC | 500 | Non-Illuminated | - | Ramp Lock | TE Connectivity | - | - | + 85 C | - | - | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | - | N | - | - | MTA | 0.019718 oz | 5 VDC | 250 VAC | - | Bulk | MTA-100 | - | - | Receptacle Housing | - | 3 Position | - | - | - | - | 1 Row | Headers & Wire Housings | 2.54 mm | 5 A | IDC | Socket (Female) | Blue | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Wire Housings | BCD, Complementary | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() SA-5150CE Nidec | 24 |
| - | Gold | Through Hole | - | - | - | - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | - | - | Nidec | - | - | + 75 C | - | - | - 25 C | - | Through Hole | - | - | - | - | - | Compliant | - | - | - | - | 5 VDC | - | - | Bulk | SA-5000 | - | PC Pins | - | - | 16 | 75 °C | -25 °C | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCH | - | - | - | Coded Rotary Switches | - | - | - | - | 6.6 mm | No | ||
![]() SD-2030W Nidec | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | - | - | - | Screwdriver Slot | Minus Slot | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | - | - | Nidec | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | Non-Compliant | - | - | - | - | 5 VDC | - | - | Tray | SD-2000 | - | PC Pins | - | - | 10 Position | 85 °C | -25 °C | - | - | - | Switches | - | - | Snap-In | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCD, Complementary | - | - | - | Coded Rotary Switches | - | - | - | - | - | No | ||
![]() SS-10-16NPEW Nidec | In Stock | - | - | Gold | - | PCB Mount | - | - | - | - | - | - | Polyoxymethylene (POM) | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | - | 50 | Non-Illuminated | - | - | Nidec | - | - | + 70 C | - | - | - 25 C | - | Through Hole | - | - | - | - | - | Non-Compliant | - | - | - | - | 5 VDC | - | - | Tray | SS-10 | - | - | - | - | 6 Position | - | - | - | - | - | Switches | - | 100 mA | PC Pin | - | - | - | Non-Shorting | - | - | - | - | - | - | - | 1 Deck | SP6T | - | - | Rotary Switches | - | 1 Pole | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | ||
![]() SA-5111B3E Nidec | 50 |
| - | - | - | - | - | - | - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | 250 VAC | 25 | Non-Illuminated | - | - | Nidec | - | - | + 75 C | - | - | - 25 C | - | Through Hole | - | - | - | - | - | Details | - | - | - | - | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | - | 10 Position | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCD | - | - | - | Coded Rotary Switches | - | - | - | - | 6.6 mm | - | ||
![]() SA-5150DE Nidec | 24 |
| - | - | - | - | - | - | - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | - | - | Nidec | - | - | + 75 C | - | - | - 25 C | - | Through Hole | - | - | - | - | - | Details | - | - | - | - | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | - | 16 Position | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCH | - | - | - | Coded Rotary Switches | - | - | - | - | 6.6 mm | - | ||
![]() S-7050EC Nidec | 50 |
| - | - | - | - | - | - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | 250 VAC | 100 | Non-Illuminated | - | - | Nidec | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | Non-Compliant | - | - | - | - | 5 VDC | - | - | Bulk | S-7000 | - | - | - | - | 16 Position | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCH | - | - | - | Coded Rotary Switches | - | 2.8 mm | 7.2 mm | 7.2 mm | - | - | ||
![]() SA-5110B3E Nidec | 50 |
| - | - | - | - | - | - | - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | 250 VAC | 50 | Non-Illuminated | - | - | Nidec | - | - | + 75 C | - | - | - 25 C | - | Through Hole | - | - | - | - | - | Non-Compliant | - | - | - | - | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | - | 10 Position | - | - | - | White | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | Rotary Switches | - | - | - | No | - | - | - | BCD | - | - | - | Coded Rotary Switches | - | - | 7 m | - | 6.6 mm | - | ||
![]() SC-2230W Nidec | 50 |
| - | Gold | Through Hole | - | - | - | - | - | - | - | - | Cross Slot | - | Nidec Copal | - | 250 VAC | 500 | Non-Illuminated | - | - | Nidec | - | - | + 85 C | - | - | - 40 C | - | PCB Mount | - | - | - | - | - | Non-Compliant | - | - | - | - | 5 VDC | - | - | Tray | SC-2000 | - | PC Pins | - | - | 10 Position | 85 °C | -40 °C | - | - | - | Switches | - | - | Snap-In | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCD, Complementary | - | - | - | Coded Rotary Switches | - | - | - | - | - | No | ||
![]() S-7010EC Nidec | 24 |
| - | - | - | - | - | - | - | - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | 250 VAC | 100 | Non-Illuminated | - | - | Nidec | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | Details | - | - | - | - | 5 VDC | - | - | Bulk | S-7000 | - | - | - | - | 10 Position | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCD | - | - | - | Coded Rotary Switches | - | 2.8 mm | 7.2 mm | 7.2 mm | - | - | ||
![]() SA-7271C Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cross Slot | - | Nidec Copal | - | 250 VAC | 100 | Non-Illuminated | - | - | Nidec | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | Details | - | - | - | - | 5 VDC | - | - | Bulk | SA-7000 | - | - | - | - | 16 Position | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCH, Complementary | - | - | - | Coded Rotary Switches | - | - | - | - | - | - | ||
![]() SA-5151A3E Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | 250 VAC | 25 | Non-Illuminated | - | - | Nidec | - | - | + 75 C | - | - | - 25 C | - | Through Hole | - | - | - | - | - | Details | - | - | - | - | 5 VDC | - | - | Bulk | SA-5000 | - | - | - | - | 16 Position | - | - | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCH | - | - | - | Coded Rotary Switches | - | - | - | - | 6.6 mm | - | ||
![]() SA-7251A Nidec | In Stock | - | - | Gold | Surface Mount | - | - | - | - | - | - | - | - | Cross Slot | - | Nidec Copal | - | 250 VAC | 100 | Non-Illuminated | - | - | Nidec | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Compliant | - | - | - | - | 5 VDC | - | - | Bulk | SA-7000 | - | J-Hook | - | - | 16 | 85 °C | -40 °C | - | - | - | Switches | - | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCH | - | - | - | Coded Rotary Switches | - | - | - | - | - | No | ||
![]() SA-5111DE Nidec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Shaft | Slotted | Nidec Copal | - | 250 VAC | 25 | Non-Illuminated | - | - | Nidec | - | - | + 75 C | - | - | - 25 C | - | Through Hole | - | - | - | - | - | Details | - | - | - | - | 5 VDC | - | - | Bulk | SA-5000 | - | PC Pins | - | - | 10 Position | 75 °C | -25 °C | - | - | - | Switches | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SP10T | 5 V | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | BCD | - | - | - | Coded Rotary Switches | - | - | - | - | 6.6 mm | - | ||
![]() SS-10-23NPEW Nidec | In Stock | - | - | Gold | - | PCB Mount | - | - | - | - | - | - | Polyoxymethylene (POM) | Screwdriver Slot | Arrow Shaped Slot | 3M Electronic Solutions Division | - | - | 100 | Non-Illuminated | - | - | 3M | - | - | + 70 C | - | - | - 25 C | - | Cable Mount / Free Hanging | - | - | 80610095210 | - | - | N | - | - | - | - | 5 VDC | - | - | Tray | 3000 | - | - | Receptacle Housing | - | 26 Position | - | - | - | - | 2 Row | Headers & Wire Housings | 2.54 mm | 100 mA | IDC | Socket (Female) | - | - | Non-Shorting | - | - | - | - | - | - | - | 1 Deck | DP3T | - | - | Headers & Wire Housings | - | 2 Pole | - | - | - | - | Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() SD-1111W Nidec | 45 |
| - | Silver | - | - | Aluminum | - | - | - | - | - | - | Shaft | Slotted | Amphenol Aerospace | Copper Alloy | 250 VAC | 1 | Non-Illuminated | 18-04 | - | Amphenol | - | Threaded | + 85 C | - | MIL-DTL-22992 | - 40 C | - | Cable | - | - | 10-256618-04S | - | - | Details | 18 | In-Line | 22992 | - | 5 VDC | - | - | Tray | MIL-C-22992 QWLD | - | - | - | - | 4 Position | - | - | - | - | - | Circular Connectors | - | - | Solder | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Anodic Coating | - | - | - | Plugs | BCH | - | Straight | - | Circular MIL Spec Connector | - | - | - | - | 6.5 mm | - |